Foam Double Sided and Transfer Tapes
from DigiKey
3M VHB TAPE 4910, CLEAR, 1/4 IN [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Temperature Resistance: 93
from Budnick Converting, Inc.
tesa ® ACXplus 7046 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power, stress dissipation characteristics, and its temperature and weather resistance. Due to the product's unique... [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic Foam
- Type: Double- Sided
- Thickness: 0.0590
from RS Components, Ltd.
Tesa 07065-00009-22 Double Sided Tape [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.4724
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape Natural is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear... [See More]
- Backing Material: Foam
- Temperature Resistance: 21 to 38
- Type: Double- Sided
- Color: Off-White
from Waytek, Inc.
3M 7000028997 VHB ™ Double-Sided Foam Tape Rolls. Category: Sealing & Bonding Tape. Manufacturer: 3M. Thickness: 45 mils. Operating temperature: -31 °F (-35 °C) to 230 °F (110 °C). Permanent assembly tape. Can be used in fire retardant applications. Constructed of... [See More]
- Backing Material: Foam
- Width: 0.7500
- Type: Double- Sided
- Thickness: 0.0450
from DigiKey
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 0.75"" (19.05mm)" [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Color: Gray
from Budnick Converting, Inc.
tesa ® ACXplus 77611 is a 43mil double-sided acrylic foam tape with a unique double layer product design, coated with low surface energy (LSE) adhesive on the covered side. Its high-performance LSE adhesive has excellent initial adhesive properties when it comes to different types of OEM... [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic Foam
- Type: Double- Sided
- Thickness: 0.0433
from RS Components, Ltd.
Tesa 07065-00012-22 Double Sided Tape [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.9843
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]
- Backing Material: Foam
- Temperature Resistance: 21 to 38
- Type: Double- Sided
- Color: White
from Waytek, Inc.
3M 7000048598 VHB ™ Double-Sided Foam Tape Rolls. Category: Sealing & Bonding Tape. Manufacturer: 3M. Thickness: 45 mils. Durable. High strength. Clean appearance. Operating Temp: -31 °F to 230 °F (-35 °C to 110 °C). Ideal for bonding metal in trucks, control... [See More]
- Backing Material: Foam
- Width: 1
- Type: Double- Sided
- Thickness: 0.0450
from DigiKey
"Double Coated, Double Sided Tape Acrylic Adhesive Clear 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds" [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Temperature Resistance: 93
from Budnick Converting, Inc.
esa ® ACXplus 77108 is a high performance double-sided acrylic foam tape for exterior attachment part mounting. Its outstanding wide temperature range resistance is based on its well-balanced pure acrylic core and tackified adhesive, which assure reliable bonding of the part for the entire life... [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic Foam
- Type: Double- Sided
- Thickness: 0.0300
from RS Components, Ltd.
Tesa 07065-00011-22 Double Sided Tape [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.7480
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]
- Backing Material: Foam
- Temperature Resistance: 21 to 38
- Type: Double- Sided
- Color: White
from DigiKey
"Double Coated, Double Sided Tape Acrylic, 300LSE Adhesive White 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Temperature Resistance: 71
from Budnick Converting, Inc.
tesa ® ACXplus 77208 is a single layer acrylic foam tape designed for automotive attachment parts. Its viscoelastic acrylic foam core achieves reliable and high bonding performance on a variety of substrates and can withstand changing environmental conditions throughout the lifetime of a... [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic Foam
- Type: Double- Sided
- Thickness: 0.0315
from RS Components, Ltd.
Tesa 04939-00002-12 Double Sided Tape [See More]
- Backing Material: Cloth / Fabric; Foam
- Adhesive: Rubber
- Type: Double- Sided
- Width: 1.97
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]
- Backing Material: Foam
- Temperature Resistance: 21 to 38
- Type: Double- Sided
- Color: White
from DigiKey
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.25"" (6.35mm) 1/4"" X 108' (32.9m) 36 yds" [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Temperature Resistance: 149
from Budnick Converting, Inc.
tesa ® ACXplus 7811 Black Line is a 43 mil deep black double-sided acrylic foam tape for mounting automotive exterior trims and parts. It provides high bonding power on MSE clear coats and plastics like ABS and chromed ABS, and performs outstandingly on PC and PMMA. [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic Foam
- Type: Double- Sided
- Thickness: 0.0430
from RS Components, Ltd.
ACXplus 2900 micron black [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Temperature Resistance: 220
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]
- Backing Material: Foam
- Temperature Resistance: 21 to 38
- Type: Double- Sided
- Color: White
from DigiKey
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
Tesa 66714-00000-01 Double Sided Tape [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.3543
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]
- Backing Material: Foam
- Temperature Resistance: 21 to 38
- Type: Double- Sided
- Color: White
from DigiKey
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
Tesa 66792-00001-00 Double Sided Tape [See More]
- Backing Material: Foam
- Adhesive: Rubber
- Type: Double- Sided
- Width: 0.7480
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]
- Backing Material: Foam
- Temperature Resistance: 21 to 38
- Type: Double- Sided
- Color: White
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.13"" (3.18mm) 1/8"" X 15' (4.6m) 5 yds" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Color: Gray
from RS Components, Ltd.
Tesa 66952-00001-01 Double Sided Tape [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.7480
from Ellsworth Adhesives
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 0.5 in x 5 yd Roll. [See More]
- Backing Material: Foam
- Temperature Resistance: 21 to 38
- Type: Double- Sided
- Color: Off-White
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.25"" (6.35mm) 1/4"" X 15' (4.6m) 5 yds" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Color: Gray
from RS Components, Ltd.
Tesa 07066-00009-22 Double Sided Tape [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.4724
from Ellsworth Adhesives
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 0.75 in x 5 yd... [See More]
- Backing Material: Foam
- Temperature Resistance: 21 to 38
- Type: Double- Sided
- Color: Off-White
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.50"" (12.70mm) 1/2"" X 2.00"" (50.80mm)" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
Hi-Bond VST 9130 19mm x 100m [See More]
- Backing Material: Foam; Plastic / Polymer
- Width: 0.9843
- Type: Double- Sided
- Thickness: 0.0051
from Ellsworth Adhesives
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 12 in x 12 in... [See More]
- Backing Material: Foam
- Color: Off-White
- Type: Double- Sided
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.50"" (12.70mm) 1/2"" X 2.00"" (50.80mm)" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
RS PRO X11G 25mmx33m Foam Tape [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.9843
from Ellsworth Adhesives
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 12 in x 5 yd Roll. [See More]
- Backing Material: Foam
- Temperature Resistance: 21 to 38
- Type: Double- Sided
- Color: Off-White
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.50"" (12.70mm) 1/2"" X 3.00"" (76.20mm)" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
RS PRO X10T 19mmx33m Foam Tape [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.7480
from Ellsworth Adhesives
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 6 in x 5 yd Roll. [See More]
- Backing Material: Foam
- Temperature Resistance: 21 to 38
- Type: Double- Sided
- Color: Off-White
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.50"" (12.70mm) 1/2"" X 3.00"" (76.20mm)" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
RS PRO X10T 6mmx33m Foam Tape [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.2362
from Ellsworth Adhesives
3M 4026W Double Coated Urethane Foam Tape is a double-sided, open cell foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.5 in x 5 yd Roll. [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Color: Natural
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.50"" (12.70mm) 1/2"" X 4.00"" (101.60mm)" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
3M 3M GPH-060GF 12mm x 33m Foam Tape [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.4724
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 1/4 in x 72 yd Roll. [See More]
- Backing Material: Foam
- Color: Off-White
- Type: Double- Sided
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.50"" (12.70mm) 1/2"" X 4.00"" (101.60mm)" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
3M 3M GPH-060GF 19mm x 33m Foam Tape [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.7480
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 1/2 in x 72 yd Roll. [See More]
- Backing Material: Foam
- Color: Off-White
- Type: Double- Sided
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.75"" (19.05mm) 3/4"" X 2.00"" (50.80mm)" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
3M 3M GPH-110GF 12mm x 33m Foam Tape [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.4724
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll. [See More]
- Backing Material: Foam
- Color: White
- Type: Double- Sided
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.75"" (19.05mm) 3/4"" X 2.00"" (50.80mm)" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
3M 3M GPH-110GF 19mm x 33m Foam Tape [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.7480
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 0.75 in x 5 yd Roll. [See More]
- Backing Material: Foam
- Color: White
- Type: Double- Sided
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.75"" (19.05mm) 3/4"" X 3.00"" (76.20mm)" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
3M 3M GPH-160GF 12mm x 33m Foam Tape [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.4724
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 1 in Square 324 Pack. [See More]
- Backing Material: Foam
- Color: White
- Type: Double- Sided
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.75"" (19.05mm) 3/4"" X 4.00"" (101.60mm)" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
3M 3M GPH-160GF 19mm x 33m Foam Tape [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.7480
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 2 in Strip 324 Pack. [See More]
- Backing Material: Foam
- Color: White
- Type: Double- Sided
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.75"" (19.05mm) 3/4"" X 4.00"" (101.60mm)" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
Hi-Bond HPS 040B 6mmx33m Foam Tape [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.2362
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 3 in Strip 216 Pack. [See More]
- Backing Material: Foam
- Color: White
- Type: Double- Sided
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
Hi-Bond HPS 040B 9mmx33m Foam Tape [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.3543
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 5 yd Roll. [See More]
- Backing Material: Foam
- Color: White
- Type: Double- Sided
from DigiKey
"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 1.00"" (25.40mm) X 2.00"" (50.80mm)" [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: 149
from RS Components, Ltd.
Hi-Bond HPS 040B 12mmx33m Foam Tape [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.4724
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 12 in x 12 in Square 6 Pack. [See More]
- Backing Material: Foam
- Color: White
- Type: Double- Sided
from Adhesive Applications
1008 is a 1/8 ” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut. High immediate bond. Great chemical resistance. Low compression set. Best conformability, cushioning, &... [See More]
- Backing Material: Foam
- Adhesive: Rubber
- Type: Double- Sided
- Thickness: 0.1272
from CCT - Coating and Converting Technologies
Foam tape coated on both sides with a very aggressive, high tack adhesive system. Engineered for high shear and stress designs. The product offers a foam-tearing bond to a wide variety of materials. Exhibits excellent wet-out to a variety of substrates and conformability to irregular surfaces making... [See More]
- Backing Material: Foam
- Adhesive: Rubber
- Type: Double- Sided
from Can-Do National Tape
Urethane Foam Tape. 3M 4008 Double Coated Urethane Foam Tape. 3M Double Coated Urethane Foam Tape 4008 is a thick, double-coated open-cell urethane foam tape with a 62 lb. densified kraft paper liner. 3M ™ Double Coated Urethane Foam Tapes are a family of tapes that are conformable foams... [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Width: 0.3750 to 4
from Maxi Adhesive Products, Inc.
Gray high density acrylic foam, double coated with a high performance acrylic adhesive. Supplied on a red polyethylene release liner. [See More]
- Backing Material: Foam
- Peel: 25
- Thickness: 0.0430
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Pressure Sensitive
- Type: Double- Sided
- Thickness: 0.0197
from Berry Plastics Corporation - Engineered Materials Division
Applications. Electrodes: ECG, EKG, TENS. Medical device assembly. Medical device attachment. Features. Polyethylene Foam Carrier. Non-Sensitizing Acrylic Adhesive. 60lb Release Liner [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Thickness: 0.0685
from JBC Technologies, Inc.
Often referred to as “mounting tapes, ” double coated foam tapes, such as those available from 3M, Avery, and Tesa, are ideal for gap filling and vibration mitigation. These tapes are lower in strength and less expensive than acrylic foam tapes and are suitable for a variety of... [See More]
- Backing Material: Foam
- Type: Double- Sided; Transfer
from Champion Tape
Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please let us know and we... [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Thickness: 0.0352
from Shenzhen You-San Technology Co., Ltd.
Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical solvent... [See More]
- Backing Material: Foam; Paper; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided
- Thickness: 0.0394
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Backing Material: Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Adhesive: Acrylic; Pressure Sensitive
- Type: Double- Sided; Transfer
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; Transparent; UV or Weather Resistant
from tesa tape, inc.
51930 is a gray, polyurethene foam tape with a weather and age resistant acrylic adhesive, guaranteeing a secure, long-term bond for indoor or outdoor applications. It is highly resistant against fuel and other chemicals and offers high adhesion values [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided; Foam
- Thickness: 0.0320
from R. S. Hughes Company, Inc.
3M 4004 off-white foam mounting tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 1
from NADCO Tapes & Labels, Inc.
This product is a high-density cross-linked polyethylene foam tape coated on both sides with a high performance rubber-based adhesive. The adhesive system exhibits consistent quick stick sealing with excellent high shear properties. These foam tapes exhibit strong resistance to humidity, mild acids,... [See More]
- Backing Material: Foam
- Adhesive: Rubber
- Type: Double- Sided; Mounting Tape
- Thickness: 0.0630
from Mactac
A 1/16" white closed cell polyethylene foam coated on both sides with a high shear strength rubber based pressure sensitive adhesive. Ideal for cushioning, sealing, sound dampening and mounting applications. [See More]
- Backing Material: Foam; Plastic / Polymer; Rubber
- Width: 60
- Adhesive: General Purpose
- Color: White
from Total Plastics, Inc.
White. 4622 is a double-coated conformable acrylic foam, general purpose acrylic adhesive on the face side; high surface energy; multi-purpose acrylic adhesive on the liner side: medium surface energy, closed cell, white, .045 ” thickness, green PE film liner. Available Sizes. 1/2 ” x... [See More]
- Backing Material: Foam
- Width: 0.5000 to 0.7500
- Adhesive: Acrylic
- Thickness: 0.0450
from Custom Fabricating & Supplies
Our Rubber Adhesive Double Sided Polyethylene Foam tape is available in black or white. This double sided tape offers good shear strength and excellent initial tack. Rubber adhesives offer the maximum holding power in the shortest amount of time. Product Features. Operates at temperatures to 122... [See More]
- Backing Material: Foam
- Adhesive: Rubber
- Type: Double- Sided
- Width: 0.5000 to 3
from Deviser, Inc.
Double Coated Film Tape. -Solvent Acrylic. -Solvent Rubber. -Solvent Acrylic [See More]
- Backing Material: Foam
- Thickness: 0.0020 to 0.0085
- Adhesive: Acrylic; Rubber
- Features: Permanent
from Can-Do National Tape
Urethane Foam Tape. 3M 4004 Double Coated Urethane Foam Tape. 3M Double Coated Urethane Foam Tape 4004 is a thick, double-coated, open-cell urethane foam tape with a paper liner. 3M ™ Double Coated Urethane Foam Tapes are a family of tapes that are conformable foams offering high shear... [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Width: 0.3750 to 3
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Pressure Sensitive
- Type: Double- Sided
- Thickness: 0.0449
from Berry Plastics Corporation - Engineered Materials Division
Applications. Electrodes: ECG, EKG, TENS. Medical device assembly. Medical device attachment. Features. Foam carrier. Air-Side Non-Sensitizing Acrylic Adhesive. Liner Side Rubber Based Adhesive. Polyester Release Liner [See More]
- Backing Material: Foam; Polyester; Plastic / Polymer; Rubber
- Adhesive: Acrylic
- Type: Double- Sided
- Thickness: 0.0403
from Shenzhen You-San Technology Co., Ltd.
The P3000GT series acrylic foam double-sided tape is an industrial adhesive tape made from acrylic foam as the substrate, uniformly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release film. Has excellent adhesion performance and high... [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Thickness: 0.0315
from tesa tape, inc.
4957 is a double-sided tape consisting of a very conformable closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable and available in black and white color. 4957 features especially:High immediate bondi [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided; Foam
- Thickness: 0.0430
from R. S. Hughes Company, Inc.
3M 4004 off-white foam mounting tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 0.5000
from Total Plastics, Inc.
Grey. 4936 is a double-coated conformable acrylic foam, multi-purpose acrylic adhesive, closed cell, gray, .025 ” thickness, paper liner. Available Sizes. 1/2 ” x 72 yds. 3/4 ” x 72 yds. 1 ” x 72 yds. [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.5000 to 1
from Custom Fabricating & Supplies
Our Acrylic Adhesive Double Sided Polyethylene Foam tape is available in 3 different thicknesses. This white tape has a high performance acrylic solvent based adhesive that offers high long term tack, excellent shear strength and peel adhesion. Product Features. Operates at temperatures to 194... [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.2500 to 6.6
from Deviser, Inc.
Double Coated Tissue Tape. - Solvent Acrylic [See More]
- Backing Material: Foam
- Thickness: 0.0035 to 0.0060
- Adhesive: Acrylic
- Features: Removable / Reusable
from Can-Do National Tape
Urethane Foam Tape. 3M 4016 Double Coated Foam Tape with 3M 100 Acrylic Adhesive. 3M Double Coated Urethane Foam Tape 4016 is a thick, double-coated open-cell urethane foam tape with a 62 lb. densified kraft paper liner and is ideal for applications such as mounting interior signage and nameplates. [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Width: 0.3750 to 1.5
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Pressure Sensitive
- Type: Double- Sided
- Thickness: 0.0449
from Shenzhen You-San Technology Co., Ltd.
Double Sided EVA Foam Tape is made of EVA foam as the base material, double-sided coated high-performance acrylic pressure-sensitive adhesive, and composite release film/release paper. It has excellent weather resistance, chemical resistance, cushioning, sealing and superior adhesion. [See More]
- Backing Material: Foam; Paper; Plastic / Polymer
- Adhesive: Acrylic; Pressure Sensitive
- Type: Double- Sided
- Thickness: 0.0394
from tesa tape, inc.
64958 is a white double-sided tape with a PE-foam backing and a synthetic rubber adhesive. 64958 features especially:Highly conformable PE-foamHigh immediate bonding strength even on rough or uneven surfacesHigh bonding strength at low mounting pressur [See More]
- Backing Material: Foam; Plastic / Polymer; Rubber
- Adhesive: Rubber
- Type: Double- Sided; Foam
- Thickness: 0.0410
from R. S. Hughes Company, Inc.
3M 4008 off-white foam mounting tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 0.5000
from Total Plastics, Inc.
Grey. 4941 is a double-coated conformable acrylic foam, multi-purpose acrylic adhesive, closed cell, gray, .045 ” thickness, paper liner. Available Sizes. 1/2 ” x 36 yds. 3/4 ” x 36 yds. 1 ” x 36 yds. [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Width: 0.5000 to 1
from Deviser, Inc.
Transfer Tape. -Solvent Acrylic [See More]
- Backing Material: Foam
- Thickness: 0.0016 to 0.0040
- Adhesive: Acrylic
from Can-Do National Tape
Urethane Foam Tape. 3M 4032 Double Coated Urethane Foam Tape. 3M ™ Double Coated Urethane Foam Tapes are conformable foams that offer high shear strength and are available with either a high temperature holding acrylic adhesive system or a rubber adhesive system for bonding to various types of... [See More]
- Backing Material: Foam
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Width: 0.0625 to 4
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Backing Material: Foam; Polyester; Plastic / Polymer
- Adhesive: Acrylic; Pressure Sensitive
- Type: Double- Sided
- Thickness: 0.0630
from Shenzhen You-San Technology Co., Ltd.
Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire prevention, high... [See More]
- Backing Material: Felt; Foam; Paper; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Thickness: 5.12
from tesa tape, inc.
62932 foam tape offers an excellent longterm adhesive performance for demanding constructive applications at a small design gap. 62932 offers benefits for various industrial applications:Thin foam backing allows to implement a small design gapHigh imme [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided; Foam
- Thickness: 0.0200
from R. S. Hughes Company, Inc.
3M 4008 off-white foam mounting tape comes in a 3/4 in width, 7 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 0.7500
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Backing Material: Foam; Polyester; Plastic / Polymer
- Adhesive: Acrylic; Pressure Sensitive
- Type: Double- Sided
- Thickness: 0.0315
from Shenzhen You-San Technology Co., Ltd.
Spooling is a process where rolls of tape products can be spliced together and wound onto a common core, similar to a fishing line or thread wound onto a reel. This traverse winding process allows significant footage to be wound onto a single roll without becoming excessively large and difficult to... [See More]
- Backing Material: Foam
- Adhesive: Acrylic
- Type: Double- Sided
- Thickness: 0.0787
from tesa tape, inc.
62934 is a double-sided PE-foam tape for constructive mounting applications. It consists of a highly conformable PE-foam backing and a tackified acrylic adhesive.Product benefits:Versatile adhesive for high immediate adhesion on numerous substratesHigh [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided; Foam
- Thickness: 0.0320
from R. S. Hughes Company, Inc.
3M 4016 off-white foam mounting tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 1.5
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Backing Material: Foam; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Double- Sided
- Thickness: 0.0630
from Shenzhen You-San Technology Co., Ltd.
PVC foam tape made of foam with a density of 250 ±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often used to create a seal... [See More]
- Backing Material: Foam; Plastic / Polymer; Polyvinyl Chloride; Silicone
- Thickness: 0.2362
- Type: Double- Sided
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from tesa tape, inc.
4952 is a double-sided tape consisting of a conformable white closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable. 4952 features especially:High immediate bonding strength on rough surfacesGood comp [See More]
- Backing Material: Foam; Plastic / Polymer
- Adhesive: Acrylic
- Type: Double- Sided; Foam
- Thickness: 0.0450
from R. S. Hughes Company, Inc.
3M 4016 off-white foam mounting tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 0.7500
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Backing Material: Foam; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Double- Sided
- Thickness: 0.0315
from Shenzhen You-San Technology Co., Ltd.
The traceless magic tape with adhesive hook is made of adhesive, foam, and plastic. The special foam material provides excellent stretchability to the adhesive tape, allowing for effortless use in various scenarios. [See More]
- Backing Material: Foam
- Thickness: 0.0039
- Type: Double- Sided
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from R. S. Hughes Company, Inc.
3M 4026 off-white foam mounting tape comes in a 1 in width, 1 in length, uses an acrylic adhesive and is packaged 1 pack per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 1
from Intertape Polymer Group, Inc.
Cactus ® N2208 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides (double-coated) with a permanent bonding acrylic pressure-sensitive adhesive protected by an easy release treated 60# glassine paper liner (white). Adhesion allows... [See More]
- Backing Material: Foam
- Type: Double- Sided
from R. S. Hughes Company, Inc.
3M 4026 off-white foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 1
from Intertape Polymer Group, Inc.
Cactus ® N2215 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides with a permanent bonding acrylic pressure-sensitive adhesive protected by an easy release treated 60# glassine paper liner (white). Adhesion allows permanent bond to a... [See More]
- Backing Material: Foam
- Type: Double- Sided
from R. S. Hughes Company, Inc.
3M 4026 off-white foam mounting tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 0.5000
from Intertape Polymer Group, Inc.
Cactus ® R2208 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides with a permanent bonding rubber pressure- sensitive adhesive protected by an easy release treated 60# glassine paper liner (white). Adhesion allows permanent bond to a... [See More]
- Backing Material: Foam
- Type: Double- Sided
from R. S. Hughes Company, Inc.
3M 4026 off-white foam mounting tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 3
from Intertape Polymer Group, Inc.
Cactus ® R2215 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides with a permanent bonding rubber pressure- sensitive adhesive protected by an easy release treated 3 mil, 60# glassine paper liner (white). Adhesion allows permanent bond... [See More]
- Backing Material: Foam
- Type: Double- Sided
from R. S. Hughes Company, Inc.
3M 4026W white foam mounting tape short roll comes in a 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 0.5000
from R. S. Hughes Company, Inc.
3M 4026W white foam mounting tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 0.7500
from R. S. Hughes Company, Inc.
3M 4032 off-white foam mounting tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 1.5
from R. S. Hughes Company, Inc.
3M 4032 off-white foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 1
from R. S. Hughes Company, Inc.
3M 4052 black foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 1
from R. S. Hughes Company, Inc.
3M 4052 black foam mounting tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 0.5000
from R. S. Hughes Company, Inc.
3M 4056 black foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 1
from R. S. Hughes Company, Inc.
3M 4085 off-white foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Backing Material: Foam
- Adhesive: Rubber; Rubber
- Type: Transfer
- Width: 2
from R. S. Hughes Company, Inc.
3M 4435BF black foam mounting tape comes in a 61 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a... [See More]
- Backing Material: Foam
- Adhesive: Acrylic; Acrylic
- Type: Transfer
- Width: 61
from R. S. Hughes Company, Inc.
3M 4451 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Backing Material: Foam
- Adhesive: Rubber; Rubber
- Type: Transfer
- Width: 1
from R. S. Hughes Company, Inc.
3M 4462 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Backing Material: Foam
- Adhesive: Rubber; Rubber
- Type: Transfer
- Width: 1
from R. S. Hughes Company, Inc.
3M 4462 black foam mounting tape comes in a 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Backing Material: Foam
- Adhesive: Rubber; Rubber
- Type: Transfer
- Width: 0.2500