Protective Tape Double Sided and Transfer Tapes

4 Results
Enflon® Pressure Sensistive Tape
from Pexco

Pexco ’s PTFE Pressure-Sensitive Tape provides a low-friction, non-stick surface wherever high-temperature and high-dielectric applications are found. Pexco ’s PTFE Pressure-Sensitive Tape is available in roll form or cut-to-size sheets. The pressure-sensitive backing allows users to... [See More]

  • Features: Dielectric / Insulating; Protective
  • Backing Material: Fluoropolymer (Teflon); Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic
Enflon® Skived Tape
from Pexco

Pexco ’s PTFE Tape features superior insulating strength, is non-stick, flexible and resists high temperatures, chemicals and moisture. Other properties include zero porosity, excellent release and, of course, a super-low coefficient of friction. Pexco ’s PTFE Tape can be supplied etched... [See More]

  • Features: Protective
  • Backing Material: Fluoropolymer (Teflon); Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic
Bonding Tapes, Polyethylene -- Norbond V1500 Series
from Saint-Gobain Tape Solutions

Norbond V1500 Series is a high tack, high shear rubber adhesive tape offering excellent adhesion performance. V1500 Series has been designed for internal applications or where the bond is not exposed to severe UV radiation. Applications: Interior or protected exterior use. High load mounting... [See More]

  • Features: Protective
  • Adhesive: Rubber
  • Type: Double- Sided
  • Thickness: 0.0197 to 0.1181
Bonding Tapes, Polyethylene -- Norbond V1500 Series
from Saint-Gobain Tape Solutions

Norbond V1500 is a high tack, high shear rubber adhesive tape offering excellent adhesion performance. The product has been designed for internal applications or where the bond is not exposed to severe UV radiation. Applications: Interior or protected exterior use. High load mounting applications. [See More]

  • Features: Protective
  • Adhesive: Rubber
  • Type: Double- Sided
  • Thickness: 0.0197 to 0.1181