Specialty / Other Double Sided and Transfer Tapes
from DigiKey
Tape Adhesive X [See More]
- Type: Double- Sided
- Color: Black
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape Natural is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear... [See More]
- Type: Double- Sided
- Temperature Resistance: 21 to 38
- Backing Material: Foam
- Color: Off-White
from RS Components, Ltd.
RS PRO F2010/50 12mmx50m [See More]
- Type: Double- Sided
- Adhesive: Acrylic; Rubber
- Backing Material: Paper
- Width: 0.4724
from DigiKey
Tape Adhesive X [See More]
- Type: Double- Sided
- Temperature Resistance: 104
- Adhesive: Acrylic
- Color: White
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]
- Type: Double- Sided
- Temperature Resistance: 21 to 38
- Backing Material: Foam
- Color: White
from RS Components, Ltd.
RS PRO F2010/50 15mmx50m [See More]
- Type: Double- Sided
- Adhesive: Acrylic; Rubber
- Backing Material: Paper
- Width: 0.5906
from DigiKey
"Double Coated, Double Sided Tape Acrylic Adhesive Black 0.50"" (12.70mm) 1/2"" X 60' (18.3m) 20 yds" [See More]
- Type: Double- Sided
- Color: Black
- Adhesive: Acrylic
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]
- Type: Double- Sided
- Temperature Resistance: 21 to 38
- Backing Material: Foam
- Color: White
from RS Components, Ltd.
RS PRO F2010/50 25mmx50m [See More]
- Type: Double- Sided
- Adhesive: Acrylic; Rubber
- Backing Material: Paper
- Width: 0.9843
from DigiKey
"Double Coated, Double Sided Tape Acrylic Adhesive Black 0.88"" (22.35mm) 7/8"" X 60' (18.3m) 20 yds" [See More]
- Type: Double- Sided
- Color: Black
- Adhesive: Acrylic
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]
- Type: Double- Sided
- Temperature Resistance: 21 to 38
- Backing Material: Foam
- Color: White
from RS Components, Ltd.
Tesa 04965-00008-00 [See More]
- Type: Double- Sided
- Width: 0.7480
- Adhesive: Acrylic
- Thickness: 0.0081
from DigiKey
"Double Coated, Double Sided Tape Acrylic Adhesive Black 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]
- Type: Double- Sided
- Color: Black
- Adhesive: Acrylic
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]
- Type: Double- Sided
- Temperature Resistance: 21 to 38
- Backing Material: Foam
- Color: White
from RS Components, Ltd.
Tesa 04965-00014-00 [See More]
- Type: Double- Sided
- Width: 1.97
- Adhesive: Acrylic
- Thickness: 0.0081
from DigiKey
"Double Coated, Double Sided Tape Acrylic Adhesive Black 0.88"" (22.35mm) 7/8"" X 30' (9.1m) 10 yds" [See More]
- Type: Double- Sided
- Color: Black
- Adhesive: Acrylic
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]
- Type: Double- Sided
- Temperature Resistance: 21 to 38
- Backing Material: Foam
- Color: White
from RS Components, Ltd.
Tesa 04965-00174-00 Double Sided Tape [See More]
- Type: Double- Sided
- Width: 0.3543
- Adhesive: Acrylic
- Thickness: 0.0081
from DigiKey
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 30' (9.1m) 10 yds" [See More]
- Type: Double- Sided
- Color: Gray
- Adhesive: Acrylic
from Ellsworth Adhesives
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]
- Type: Double- Sided
- Temperature Resistance: 21 to 38
- Backing Material: Foam
- Color: White
from RS Components, Ltd.
Tesa 04965-00176-00 [See More]
- Type: Double- Sided
- Width: 0.4724
- Adhesive: Acrylic
- Thickness: 0.0081
from Ellsworth Adhesives
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 0.5 in x 5 yd Roll. [See More]
- Type: Double- Sided
- Temperature Resistance: 21 to 38
- Backing Material: Foam
- Color: Off-White
from RS Components, Ltd.
Tesa 04965-00179-00 [See More]
- Type: Double- Sided
- Thickness: 0.0081
- Width: 0.9843
- Features: Transparent
from Ellsworth Adhesives
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 0.75 in x 5 yd... [See More]
- Type: Double- Sided
- Temperature Resistance: 21 to 38
- Backing Material: Foam
- Color: Off-White
from RS Components, Ltd.
Hi-Bond HB 360 19mmx50m [See More]
- Type: Double- Sided
- Adhesive: Acrylic
- Backing Material: Cloth / Fabric
- Width: 0.7480
from Ellsworth Adhesives
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 12 in x 12 in... [See More]
- Type: Double- Sided
- Color: Off-White
- Backing Material: Foam
from RS Components, Ltd.
Hi-Bond HB 360 25mmx50m [See More]
- Type: Double- Sided
- Adhesive: Acrylic
- Backing Material: Cloth / Fabric
- Width: 0.9843
from Ellsworth Adhesives
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 12 in x 5 yd Roll. [See More]
- Type: Double- Sided
- Temperature Resistance: 21 to 38
- Backing Material: Foam
- Color: Off-White
from RS Components, Ltd.
Hi-Bond HB 360 50mmx50m [See More]
- Type: Double- Sided
- Adhesive: Acrylic
- Backing Material: Cloth / Fabric
- Width: 1.97
from Ellsworth Adhesives
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 6 in x 5 yd Roll. [See More]
- Type: Double- Sided
- Temperature Resistance: 21 to 38
- Backing Material: Foam
- Color: Off-White
from RS Components, Ltd.
3M 924 19MM Double Sided Plastic Tape [See More]
- Type: Double- Sided
- Adhesive: Acrylic
- Backing Material: Paper
- Width: 0.7480
from Ellsworth Adhesives
3M 4026W Double Coated Urethane Foam Tape is a double-sided, open cell foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.5 in x 5 yd Roll. [See More]
- Type: Double- Sided
- Adhesive: Acrylic
- Backing Material: Foam
- Color: Natural
from RS Components, Ltd.
3M 465 19mmX55m Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Width: 0.7480
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 1/4 in x 72 yd Roll. [See More]
- Type: Double- Sided
- Color: Off-White
- Backing Material: Foam
from RS Components, Ltd.
3M 465 25mmX55m Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Width: 0.9843
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 1/2 in x 72 yd Roll. [See More]
- Type: Double- Sided
- Color: Off-White
- Backing Material: Foam
from RS Components, Ltd.
3M 465 50mmX55m Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Width: 1.97
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll. [See More]
- Type: Double- Sided
- Color: White
- Backing Material: Foam
from RS Components, Ltd.
3M 9473 25mmX55m Adhesive Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Width: 0.9843
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 0.75 in x 5 yd Roll. [See More]
- Type: Double- Sided
- Color: White
- Backing Material: Foam
from RS Components, Ltd.
3M 950 12mmX55m Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Width: 0.4724
- Backing Material: Metal Foil
- Thickness: 0.0035
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 1 in Square 324 Pack. [See More]
- Type: Double- Sided
- Color: White
- Backing Material: Foam
from RS Components, Ltd.
3M 950 19mmX55m Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Width: 0.7480
- Backing Material: Metal Foil
- Thickness: 0.0035
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 2 in Strip 324 Pack. [See More]
- Type: Double- Sided
- Color: White
- Backing Material: Foam
from RS Components, Ltd.
3M 950 50mmX55m Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Width: 1.97
- Backing Material: Metal Foil
- Thickness: 0.0035
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 3 in Strip 216 Pack. [See More]
- Type: Double- Sided
- Color: White
- Backing Material: Foam
from RS Components, Ltd.
Tesa 04970-00152-00 Double Sided Tape [See More]
- Type: Double- Sided
- Width: 1.18
- Adhesive: Acrylic
- Thickness: 0.0089
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 5 yd Roll. [See More]
- Type: Double- Sided
- Color: White
- Backing Material: Foam
from RS Components, Ltd.
Tesa 04959-00008-00 Double Sided Tape [See More]
- Type: Double- Sided
- Adhesive: Acrylic
- Backing Material: Cloth / Fabric
- Width: 0.4724
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 12 in x 12 in Square 6 Pack. [See More]
- Type: Double- Sided
- Color: White
- Backing Material: Foam
from RS Components, Ltd.
Tesa 51970-00014-00 Double Sided Tape [See More]
- Type: Double- Sided
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
- Width: 39.37
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 12 in x 5 yd Roll. [See More]
- Type: Double- Sided
- Color: White
- Backing Material: Foam
from RS Components, Ltd.
Tesa 04965-00180-00 Double Sided Tape [See More]
- Type: Double- Sided
- Width: 1.5
- Adhesive: Acrylic
- Thickness: 0.0081
from Ellsworth Adhesives
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 6 in x 5 yd Roll. [See More]
- Type: Double- Sided
- Color: White
- Backing Material: Foam
from RS Components, Ltd.
Tesa 04934-00001-00 Double Sided Tape [See More]
- Type: Double- Sided
- Adhesive: Rubber
- Backing Material: Cloth / Fabric
- Width: 1.5
from Ellsworth Adhesives
3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll. [See More]
- Type: Double- Sided
- Temperature Resistance: 21 to 38
- Backing Material: Foam
- Color: Black
from RS Components, Ltd.
Tesa 04962-00012-00 Double Sided Tape [See More]
- Type: Double- Sided
- Adhesive: Acrylic
- Backing Material: Cloth / Fabric
- Width: 1.5
from Shurtape Technologies, LLC
Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a premium grade painter's tape adhesive on one side for... [See More]
- Type: Double- Sided; Containment Tape
- Adhesive: Pressure Sensitive; Rubber; Differential Adhesive
- Backing Material: Paper; Rubber
- Width: 1.89
from Champion Tape
Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please let us know and we... [See More]
- Type: Double- Sided
- Thickness: 0.0056
- Adhesive: Acrylic
- Peel: 2.81
from NADCO Tapes & Labels, Inc.
1210 is a double coated clear polypropylene film tape which is manufactured on an 80 lb. paper release liner. 1210 is double coated with a proprietary clear adhesive system which exhibits outstanding bond strength to difficult surfaces, such as untreated polyethylene film and other synthetics. It's... [See More]
- Type: Double- Sided
- Thickness: 0.0050
- Backing Material: Fluoropolymer (Teflon); Plastic / Polymer
- Peel: 11.25
from Berry Plastics Corporation - Engineered Materials Division
Applications. Clean removal mounting and bonding for signs, placards, OEM components, and assembly. Secure sheeting for flooring/carpet protection. Core starter and splicing applications. Features. Cloth reinforement. Differential Rubber-Based Adhesive. PP Release Liner [See More]
- Type: Double- Sided
- Adhesive: Rubber
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Thickness: 0.0060
from Adhesive Applications
PolySil ™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). SP590HT-DC2 high tack adhesive is... [See More]
- Type: Double- Sided
- Thickness: 0.0050
- Adhesive: Silicone
- Peel: 2.81
from Infinity Tapes, LLC
PAPER LINER TAPES. Double Coated Tape with a polyester and/or tissue carrier and silicone coated paper release liner. Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP). Available... [See More]
- Type: Double- Sided
- Width: 0.5000 to 1
- Adhesive: Rubber; Hot Melt, Heat Bond, or Thermally Activated
- Peel: 4.44 to 5.75
from Maxi Adhesive Products, Inc.
Non woven tissue double coated with an aggressive acrylic adhesive. [See More]
- Thickness: 0.0032
- Color: Clear
- Peel: 2.75
from Sheldahl Flexible Technologies - a Flex company
Low Flow Flame Retardant Adhesive on Nomex ® Type 410Film. Description. T4317 Bus Bond ® insulations combine our proprietary low flow flame retardant adhesive with NOMEX ® Type 410 film and are designed for laminated busbar applications requiring a tough, abrasion and heat resistant... [See More]
- Type: Double- Sided
- Adhesive: Low Flow Flame Retardant Adhesive
- Backing Material: Plastic / Polymer
- Thickness: 0.0020 to 0.0100
from CCT - Coating and Converting Technologies
A specially formulated medical grade rubber based adhesive system designed for excellent wet-out to a wide range of substrates, yielding dynamic bond strength to foams, nonwovens, metals, plastics and more. Designed for a variety of medical industry end uses that include: direct skin bonding,... [See More]
- Type: Transfer
- Adhesive: Rubber
from Maxi Adhesive Products, Inc.
Unsupported adhesive transfer film exhibiting good initial tack and ultimate bonding power. [See More]
- Type: Transfer
- Thickness: 0.0016
- Width: 0.7500
- Peel: 1.56
from Sheldahl Flexible Technologies - a Flex company
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long... [See More]
- Type: Double- Sided
- Adhesive: Low-Flow PBDE FREE Flame Retardant Adhesive
- Backing Material: Plastic / Polymer
- Peel: 10
from Maxi Adhesive Products, Inc.
Tissue, double coated with an extremely aggressive acrylic adhesive. Supplied with a 60# kraft release liner. [See More]
- Width: 1
- Peel: 6.5
- Thickness: 0.0041
- Color: Natural
from Maxi Adhesive Products, Inc.
Electrically conductive unsupported acrylic adhesive transfer film. Exhibits high shear strength, high tack and good chemical resistance. [See More]
- Type: Transfer
- Thickness: 0.0020
- Width: 1
- Peel: 2.5
from Maxi Adhesive Products, Inc.
Tissue, double coated with an extremely aggressive acrylic adhesive. Supplied with a 60# kraft release liner. [See More]
- Thickness: 0.0055
- Color: Natural