Analog Combustion Analyzers

3 Results
Xi Advanced Electronics
from Emerson Automation Solutions – Rosemount

Advanced Electronics for Zirconium Oxide Oxygen Probes. This versatile electronics package is specifically designed to run most O2 probes manufactured. The large backlit LCD display makes it easy to set up and operate. Fully automatic calibrations may be executed from this electronics with the... [See More]

  • Display: Analog
  • Number of Gases Monitored: Single
  • Mounting Type: Fixed
  • Application: Process Gas
Compressed Breathing Air Analysis Kit -- 7015406
from Sensidyne, LP

The Sensidyne Compressed Breathing Air (CBA) Analysis Kit allows anyone to simply, quickly, and quantitatively measure all four of the common contaminants in breathing air, plus oxygen defeciency. [See More]

  • Display: Analog
  • Number of Gases Monitored: Single
  • Mounting Type: Portable
  • Measurement Type: %Volume (optional feature); Trace (optional feature)
Mechanical Oil/Gas Testing Kit
from Bacharach, Inc.

Complete kit for measuring all attributes of combustion. The Bacharach Mechanical Oil/Gas Testing Kits are complete kits that have HVAC technicians and contractors in mind. They include everything needed to perform a comprehensive combustion test, including the Fyrite ® Classic (0-20% CO2), MZF... [See More]

  • Display: Analog
  • Measurement Type: %Volume
  • Number of Gases Monitored: Multi
  • Gas Types: O2 (0-60%); CO2 (0-60%)