%LEL Combustion Analyzers
from Control Instruments Corp.
For flammable gas monitoring in relatively clean, low temperature, low concentration applications. It ’s suitable for single or select solvent ranges and can also be used for mixtures of solvents in processes where normal solvent concentrations are below 25% LFL. Built on proven industrial... [See More]
- Measurement Type: %LEL or %LFL
- Analyzer Technology: Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Single; Multi
from Control Instruments Corp.
The Model SNR701 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of the Lower Flammable Limit (LFL) range. Optional modifications allow the SNR701 to sample low oxygen and... [See More]
- Measurement Type: %LEL or %LFL
- Analyzer Technology: Flame temperature sensor
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from RKI Instruments, Inc.
Long life light source, no reference gas required, continuous measurement [See More]
- Measurement Type: %LEL or %LFL; %Volume
- Analyzer Technology: Optical Interferometric
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Eagle Eye Power Solutions, LLC
The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen gas after reaching the... [See More]
- Measurement Type: %LEL or %LFL
- Number of Gases Monitored: Single; Multi
- Mounting Type: Fixed
- Application: Confined Space Entry; Ambient Air Monitoring