Switch Combustion Analyzers

10 Results
ATEX Compliant Gas Analyzer -- AK100 Series
from ABB Measurement & Analytics

The H2 purity and purge gas monitor AK100 provides a complete system for monitoring hydrogen purity during normal operation and purge gas monitoring during commissioning and decommissioning of the generator. [See More]

  • Electrical Outputs: Current; Switch or Relay
  • Analyzer Technology: Thermal Conductivity
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi
Infrared Vapor Flamability Analyzer -- SNR610
from Control Instruments Corp.

For flammable gas monitoring in relatively clean, low temperature, low concentration applications. It ’s suitable for single or select solvent ranges and can also be used for mixtures of solvents in processes where normal solvent concentrations are below 25% LFL. Built on proven industrial... [See More]

  • Electrical Outputs: Current; Switch or Relay
  • Analyzer Technology: Infrared
  • Mounting Type: Fixed
  • Number of Gases Monitored: Single; Multi
Vapor Flammability Analyzer -- PrevEx Model SNR701
from Control Instruments Corp.

The Model SNR701 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of the Lower Flammable Limit (LFL) range. Optional modifications allow the SNR701 to sample low oxygen and... [See More]

  • Electrical Outputs: Current; Switch or Relay
  • Analyzer Technology: Flame temperature sensor
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi
Generator Gas Analyzer -- GGA
from Environment One Corporation

E/One's Generator Gas Analyzer (GGA) for hydrogen-cooled generators is a triple-range sensor/analyzer that provides continuous monitoring of gas purity during all phases of generator operation. We've taken a proven monitoring principle — thermal conductivity — and improved upon it. The... [See More]

  • Electrical Outputs: Current; Switch or Relay
  • Analyzer Technology: Thermoconductivity
  • Mounting Type: Fixed
  • Number of Gases Monitored: Single
Xi Advanced Electronics
from Emerson Automation Solutions – Rosemount

Advanced Electronics for Zirconium Oxide Oxygen Probes. This versatile electronics package is specifically designed to run most O2 probes manufactured. The large backlit LCD display makes it easy to set up and operate. Fully automatic calibrations may be executed from this electronics with the... [See More]

  • Electrical Outputs: Switch or Relay
  • Number of Gases Monitored: Single
  • Mounting Type: Fixed
  • Application: Process Gas
Gas Analyzer/Combustion/Process/Portable/Infrared -- Gasboard-3400P
from Cubic Sensor and Instrument Co.,Ltd.

Combustion analyzers are available for HVAC, boiler, industrial and flue gas monitoring applications. A wide range of units is available, with most offering CO2, CO, O2 with advanced NDIR and long life time ECD technology. A new portable type in reliable and accurate combustion analysis with its... [See More]

  • Electrical Outputs: Switch or Relay
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Multi
Hydrogen Gas Detector -- HGD-2000
from Eagle Eye Power Solutions, LLC

The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen gas after reaching the... [See More]

  • Electrical Outputs: Switch or Relay
  • Number of Gases Monitored: Single; Multi
  • Mounting Type: Fixed
  • Measurement Type: %LEL or %LFL
Portable Gas Analyzer -- PGA
from Environment One Corporation

Environment One's standard Generator Gas Analyzer (GGA) can also be supplied in a portable configuration. The PGA incorporates the same hydrogen gas sensor/analyzer and system electronics found in our other hydrogen gas purity systems. The PGA is specifically intended for use in non-hazardous... [See More]

  • Electrical Outputs: Current; Switch or Relay
  • Analyzer Technology: Thermoconductivity
  • Mounting Type: Fixed
  • Number of Gases Monitored: Single
Gas Analyzer/Flue Gas/Online/UV DOAS -- Gasboard-3000UV
from Cubic Sensor and Instrument Co.,Ltd.

Online flue gas analyzer Gasboard-3000UV is designed with advanced UV DOAS technology for ultra-low SO2,NO,O2 measurement, this model is an ideal solution with CE certification for pollution emission monitoring in boiler, power, cement, incinerator, furnace, steel and other industrial applications. [See More]

  • Electrical Outputs: Current; Switch or Relay
  • Analyzer Technology: Electrochemical; UV DOAS
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi
Gas Analyzer/Flue Gas/Portable/Micro-flow Infrared -- Gasboard-3800P
from Cubic Sensor and Instrument Co.,Ltd.

Analyzers for professionals. Excellent portable flue gas analyzer for analyzing various measuring variables like SO2,NO,CO,CO2,O2 based on unique micro-flow NDIR and long life time technology. Cubic-Ruiyi is a leader in the field of portable, stationary measurement solutions. Stable performance and... [See More]

  • Electrical Outputs: Switch or Relay
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Multi