Hydrocarbons Combustion Analyzers
from Fuji Electric Corp. of America
Optimization of combustion efficiency and compliance with environmental standards. Ideal for combustion control in boilers, incinerators, and furnaces. Lowering CO ₂, SOx, and NOx emissions while saving energy. This oxygen analyzer is used to continuously measure oxygen concentration in the... [See More]
- Gas Types: Hydrocarbons; H2; Methane (CH4) / Natural Gas; O2; SO2; CO2
- Number of Gases Monitored: Multi
- Mounting Type: Fixed
- Measurement Type: %Volume
from ABB Measurement & Analytics
ABB ’s new ACF5000 is the specialist for emission and process monitoring from the pioneers in FTIR CEMS. It is available in the 4th generation. Since introduction in 1993, ABB has sold more than 2000 units. The standard system design combines the advantages of a FTIR spectrometer, flame... [See More]
- Gas Types: Hydrocarbons (CH4 0-10ppm to 0-280ppm, CH2O 0-15ppm); HCl (0-15ppm, 0-125ppm); HF (0-3ppm, 0-7ppm); Methane (CH4) / Natural Gas (0-10ppm, 0-280ppm); NO (0-110ppm, 0-1500ppm); NO2 (0-40ppm, 0-300ppm); NxOx (N20 0-25ppm, 0-500ppm); O2 (0-25% by volume); SO2 (0-25ppm, 0-525ppm); Water Vapor (0-40% by volume) (VOC); NH3 (0-7ppm, 0-300ppm); CO2 (0-30% by volume); CO (0-65ppm, 0-3200ppm)
- Number of Gases Monitored: Multi
- Mounting Type: Fixed
- Measurement Type: %Volume; Trace
from Control Instruments Corp.
Control Instruments' CalorVal BTU Analyzer is a micro-combustion calorimeter. Because of its unique construction and operating technology, it is the optimum analyzer for directly measuring the total heating value of varying waste gas streams of industrial processes. Continuous & Direct measure... [See More]
- Gas Types: Hydrocarbons (0-1300 BTU/ft³)
- Analyzer Technology: Micro-combustion calorimeter
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Control Instruments Corp.
For flammable gas monitoring in relatively clean, low temperature, low concentration applications. It ’s suitable for single or select solvent ranges and can also be used for mixtures of solvents in processes where normal solvent concentrations are below 25% LFL. Built on proven industrial... [See More]
- Gas Types: Hydrocarbons (0-100% LFL); Methane (CH4) / Natural Gas (0-100% LFL)
- Analyzer Technology: Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Single; Multi
from Control Instruments Corp.
The Model SNR701 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of the Lower Flammable Limit (LFL) range. Optional modifications allow the SNR701 to sample low oxygen and... [See More]
- Gas Types: Hydrocarbons (0-100% LFL); H2 (0-100% LFL); Methane (CH4) / Natural Gas (0-100% LFL)
- Analyzer Technology: Flame temperature sensor
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Owlstone Inc.
Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds. [See More]
- Gas Types: Hydrocarbons; Methane (CH4) / Natural Gas (User Defined)
- Analyzer Technology: PID
- Mounting Type: Portable
- Number of Gases Monitored: Multi
from Nova Analytical Systems Inc.
The Nova 900 Series analyzers have been designed for monitoring recovered and processed gases from landfill and biogas sites. This equipment continuously removes moisture from the wet sample gas without the need for cooling water, compressed air, or failure-prone thermoelectric elements. The 900... [See More]
- Gas Types: Hydrocarbons (Methane, 0-100%)
- Analyzer Technology: Electrochemical (optional feature); Infrared (optional feature)
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Roscid Technologies
The Model CH-Trans is simple, accurate and. very simple to use in measuring the % levels of hydro carbons. three wire hydrocarbon transmitter. The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. One User specific measuring range. The unit offers... [See More]
- Gas Types: Hydrocarbons (0-100%)
- Number of Gases Monitored: Multi
- Analyzer Technology: Infrared
- Measurement Type: %Volume
from Cubic Sensor and Instrument Co.,Ltd.
High precision automobile emission gas analyzer Gasboard-3000E is based on advanced 00 class emission standards, mainly used for measuring exhaust gases of CO, CO2, HC, O2, NO from petro, gasoline, CNG engines, for car testings lines, garage stations and so on [See More]
- Gas Types: Hydrocarbons (0-9999ppm); NO (0-5000ppm); O2 (0-25%); CO2 (0-18%); CO (0-14%)
- Analyzer Technology: Electrochemical; Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Emerson Automation Solutions – Rosemount
Rosemount Analytical ’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen... [See More]
- Gas Types: Hydrocarbons; H2 (0-100%); HCN (0-100 ppm, 0-40%); Methane (CH4) / Natural Gas (0-300 ppm, 0-100%); NxOx (0-200 ppm, 0-100%); O2 (0-100%); SO2 (0-25 ppm, 0-80%); SF6 (0-5 ppm, 0-2%); Water Vapor (0-1000 ppm, 0-10%); NH3 (0-2000 ppm, 0-100%); CO2 (0-5 ppm, 0-100%); CO (0-10 ppm, 0-100%); Cl2 (0-1000, 0-100%)
- Analyzer Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Owlstone Inc.
NEXSENSE C is a man portable chemical detection and identification system that enables rapid and robust on-scene analysis of chemical agents from airborne samples. Utilising Owlstone's cutting edge Field Asymmetric Ion Mobility Spectrometry (FAIMS) technology combined with intelligent data... [See More]
- Gas Types: Hydrocarbons; Methane (CH4) / Natural Gas (User Defined)
- Analyzer Technology: PID
- Mounting Type: Portable
- Number of Gases Monitored: Multi
from Nova Analytical Systems Inc.
The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for... [See More]
- Gas Types: Hydrocarbons (Methane, 0-100%); CO2 (0-100%); CO (0-100%)
- Analyzer Technology: Electrochemical; Infrared
- Mounting Type: Portable
- Number of Gases Monitored: Single
from Cubic Sensor and Instrument Co.,Ltd.
Automobile emission gas analyzer Gasboard-5020 is a portable type exhaust gas analyzer, mainly used for measuring exhaust gases of CO, CO2, HC, O2, NO from petro, gasoline, CNG engines, with built-in printer, high accuracy, stable performance and easy operation. [See More]
- Gas Types: Hydrocarbons (0-9999ppm); NO (0-5000ppm); O2 (0-25%); CO2 (0-20%); CO (0-10%)
- Analyzer Technology: Electrochemical; Infrared
- Mounting Type: Portable
- Number of Gases Monitored: Multi
from Emerson Automation Solutions – Rosemount
This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key Features/Benefits: Measure up... [See More]
- Gas Types: Hydrocarbons (0-200 ppm); HCl (0-2000 ppm); HF (0-50 ppm); H2S (0-50000 ppm); Methane (CH4) / Natural Gas (0-20000 ppm); NO (0-10000 ppm); NO2 (0-2000 ppm); NxOx (0-10000 ppm); O2 (0-100%); SO2 (0-4000 ppm); Water Vapor (0-40%) (Formaldehyde 0-100ppm, Hydrogen Peroxide 0-800ppm, Methanol 0-120 ppm, Nitromethane 0-120ppm); NH3 (0-4000 ppm); CO2 (0-30%); CO (0-20000 ppm)
- Analyzer Technology: Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Nova Analytical Systems Inc.
The Nova 470 Series CH4 analyzers utilize a simple and reliable microprocessor-based non-dispersive infrared detector specific to CH4. The detector pulses an infrared beam of light through the sample tube, without the need for a mechanical chopper. In operation, the internal sample pump draws the... [See More]
- Gas Types: Hydrocarbons (Methane, 0-100%, 0-5000 ppm)
- Analyzer Technology: Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Cubic Sensor and Instrument Co.,Ltd.
Continuous biogas analysis system Gasboard-9060 is wall mounted type system supports 24*365 days continuous analysis on wet and dry biogas, mainly used for measuring CH4, CO2, O2, H2S compositions in different biogas, landfill gas, biomethane gas applications, with high accuracy, stable performance,... [See More]
- Gas Types: Hydrocarbons (0-100%); H2S (0-9999 ppm); Methane (CH4) / Natural Gas; O2 (0-25%); CO2 (0-50%)
- Analyzer Technology: Electrochemical; Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Emerson Automation Solutions – Rosemount
This hybrid system is the most cost effective solution to meet the measurement needs in marine applications. Key Features/Benefits: Measure up to 10 gases simultaneously. Ambient environments of up to 70 °C (158 °F) and gas temperatures of 190 °C (374 °F). Single and dual path... [See More]
- Gas Types: Hydrocarbons (0-200 ppm); Methane (CH4) / Natural Gas (0-20000 ppm); NO (0-10000 ppm); NO2 (0-2000 ppm); NxOx (0-10000 ppm); SO2 (0-4000 ppm); Water Vapor (0-40%) (Formaldehyde 0-100ppm, Hydrogen Peroxide 0-800ppm, Methanol 0-120 ppm, Nitromethane 0-120ppm); NH3 (0-4000 ppm); CO2 (0-30%); CO (0-20000 ppm)
- Analyzer Technology: Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Nova Analytical Systems Inc.
The Nova 470 Series CH4 analyzers utilize a simple and reliable microprocessor-based non-dispersive infrared detector specific to CH4. The detector pulses an infrared beam of light through the sample tube, without the need for a mechanical chopper. In operation, the internal sample pump draws the... [See More]
- Gas Types: Hydrocarbons (Methane, 0-100%, 0-5000 ppm)
- Analyzer Technology: Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Cubic Sensor and Instrument Co.,Ltd.
Handheld biogas analyzer Gasboard-3200Plus is handheld type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S and optional H2, CO gases, with high accuracy, stable performance and easy carrying features, widely used in anaerobic digestion biogas, waste water treatment... [See More]
- Gas Types: Hydrocarbons (0-100%); H2 (0-2000ppm); H2S (0-9999ppm); Methane (CH4) / Natural Gas; O2 (0-25%); CO2 (0-50%); CO (0-2000ppm)
- Analyzer Technology: Electrochemical; Infrared
- Mounting Type: Handheld; Portable
- Number of Gases Monitored: Multi
from Nova Analytical Systems Inc.
The Nova 470 Series CH4 analyzers utilize a simple and reliable microprocessor-based non-dispersive infrared detector specific to CH4. The detector pulses an infrared beam of light through the sample tube, without the need for a mechanical chopper. In operation, the internal sample pump draws the... [See More]
- Gas Types: Hydrocarbons (Methane, 0-100%, 0-5000 ppm)
- Analyzer Technology: Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Cubic Sensor and Instrument Co.,Ltd.
Online biogas analyzer Gasboard-3200 is a rack type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S with high accuracy, stable performance, can be easily integrated with biogas analysis system, widely used in anaerobic digestion biogas, waste water treatment biogas,... [See More]
- Gas Types: Hydrocarbons (0-100%); H2S (0-9999ppm); Methane (CH4) / Natural Gas; O2 (0-25%); CO2 (0-50%)
- Analyzer Technology: Electrochemical; Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Nova Analytical Systems Inc.
The Nova 470 Series CH4 analyzers utilize a simple and reliable microprocessor-based non-dispersive infrared detector specific to CH4. The detector pulses an infrared beam of light through the sample tube, without the need for a mechanical chopper. In operation, the internal sample pump draws the... [See More]
- Gas Types: Hydrocarbons (Methane, 0-100%, 0-5000 ppm)
- Analyzer Technology: Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Cubic Sensor and Instrument Co.,Ltd.
Laser raman gas analyze?r LRGA-6000 is an advanced equipment that can online measure all the gas composition of most fuel gases, including biogas, syngas, natural gas, producer gas and so on. And with the unique advantages of no consumables, higher accuracy, long lifetime, and no routine calibration... [See More]
- Gas Types: Hydrocarbons; H2; H2S (optional feature); Methane (CH4) / Natural Gas; O2; Water Vapor (optional feature); NH3; CO2; CO
- Analyzer Technology: Laser Raman
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Nova Analytical Systems Inc.
The Nova 470 Series CH4 analyzers utilize a simple and reliable microprocessor-based non-dispersive infrared detector specific to CH4. The detector pulses an infrared beam of light through the sample tube, without the need for a mechanical chopper. In operation, the internal sample pump draws the... [See More]
- Gas Types: Hydrocarbons (Methane, 0-100%, 0-5000 ppm)
- Analyzer Technology: Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Cubic Sensor and Instrument Co.,Ltd.
Online syngas analyzer Gasboard-3100 is a stationary analyzer with standard 19'' 3U rack enclosure, easy to be integrated inside industrial system. It is able to online continuously measure volume concentration of CO, CO2, CH4, H2 , O2 , CnHm, C2H2 , C2H4 simultaneously, and calculate gas heating... [See More]
- Gas Types: Hydrocarbons (0-100%); H2 (0-100%); Methane (CH4) / Natural Gas; O2 (0-25%) (0-20%); CO2 (0-100%); CO (0-100%)
- Analyzer Technology: Electrochemical; Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Nova Analytical Systems Inc.
The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by... [See More]
- Gas Types: Hydrocarbons (Propane, Hexane, 0-20000 ppm); CO (0-10%)
- Analyzer Technology: Electrochemical; Infrared
- Mounting Type: Portable
- Number of Gases Monitored: Multi
from Cubic Sensor and Instrument Co.,Ltd.
NDIR gas bench Gasboard-2000 is based on NDIR technology for measuring CO, CO2, HC gases, which are exhausted from petro, gasoline, CNG engines, with high accuracy, easy integration and developing on emission gas analyzer [See More]
- Gas Types: Hydrocarbons (0-9999ppm); CO2 (0-20%); CO (0-15%)
- Analyzer Technology: Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Multi