Carbon Monoxide (CO) Combustion Analyzers

31 Results
Multi-component Analyzer System To Accurately Monitor The Composition Of Exhaust Gases -- ACF5000
from ABB Measurement & Analytics

ABB ’s new ACF5000 is the specialist for emission and process monitoring from the pioneers in FTIR CEMS. It is available in the 4th generation. Since introduction in 1993, ABB has sold more than 2000 units. The standard system design combines the advantages of a FTIR spectrometer, flame... [See More]

  • Gas Types: Hydrocarbons (CH4 0-10ppm to 0-280ppm, CH2O 0-15ppm); HCl (0-15ppm, 0-125ppm); HF (0-3ppm, 0-7ppm); Methane (CH4) / Natural Gas (0-10ppm, 0-280ppm); NO (0-110ppm, 0-1500ppm); NO2 (0-40ppm, 0-300ppm); NxOx (N20 0-25ppm, 0-500ppm); O2 (0-25% by volume); SO2 (0-25ppm, 0-525ppm); Water Vapor (0-40% by volume) (VOC); NH3 (0-7ppm, 0-300ppm); CO2 (0-30% by volume); CO (0-65ppm, 0-3200ppm)
  • Number of Gases Monitored: Multi
  • Mounting Type: Fixed
  • Measurement Type: %Volume; Trace
Carbon Monoxide (CO) Analyzer -- Model CCO 5500
from Emerson Automation Solutions – Rosemount

The CCO 5500 Carbon Monoxide (CO) Analyzer uses infrared absorption spectroscopy to continuously measure CO concentration in combustion flue gases. The infrared source is mounted directly on the flue gas duct or stack on the side opposite from the receiver. Infrared energy is radiated by the source,... [See More]

  • Gas Types: CO (0-100, to 0-9,999 ppm)
  • Analyzer Technology: Infrared
  • Mounting Type: Fixed
  • Number of Gases Monitored: Single
Gas Filter Correlation CO Analyzer -- TML30
from Teledyne Monitor Labs, Inc.

The sensor-e ® CO (TML30) measures. carbon monoxide by comparing. infrared energy absorbed by a sample. to that absorbed by a reference gas. according to the Beer-Lambert law. This is accomplished with a Gas Filter. wheel which alternately allows a high. energy light source to pass through. a CO... [See More]

  • Gas Types: CO (0-1 ppm / 0-1000 ppm)
  • Analyzer Technology: Infrared
  • Mounting Type: Fixed
  • Number of Gases Monitored: Single
Advanced Carbon Monoxide Analyzer -- Monoxor® Plus
from Bacharach, Inc.

Fast, accurate measurement of CO for both ambient air and flue gas applications. Exclusive B-Smart ® pre-calibrated CO sensor for easy field replacement. Advanced features like trending display and a 15-minute CO ambient test. Available accessories for appliance testing, differential temperature... [See More]

  • Gas Types: CO (0 - 2,000 ppm in 1 ppm Increments)
  • Measurement Type: Trace
  • Number of Gases Monitored: Single
  • Display: Digital
Heat Treating & H2 Processes Analyzer -- Model 7900P-3A
from Nova Analytical Systems Inc.

The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for... [See More]

  • Gas Types: Hydrocarbons (Methane, 0-100%); CO2 (0-100%); CO (0-100%)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Single
CO Analyzer -- COTracer
from Roscid Technologies

The Model CO Tracer is simple, accurate and very economic measurement of CO in the ppm levels. The sensor comes fully calibrated and requires no calibration for two years. The CO Tracer uses a special electro chemical cell to measure the CO concentration. The sensor meets the industrial requirements... [See More]

  • Gas Types: CO (0-50ppm)
  • Number of Gases Monitored: Single
  • Analyzer Technology: Electrochemical
  • Measurement Type: Trace
Gas Analyzer/Automobile emission gas/00 class standard -- Gasboard-3000E
from Cubic Sensor and Instrument Co.,Ltd.

High precision automobile emission gas analyzer Gasboard-3000E is based on advanced 00 class emission standards, mainly used for measuring exhaust gases of CO, CO2, HC, O2, NO from petro, gasoline, CNG engines, for car testings lines, garage stations and so on [See More]

  • Gas Types: Hydrocarbons (0-9999ppm); NO (0-5000ppm); O2 (0-25%); CO2 (0-18%); CO (0-14%)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi
MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems -- MLT 1 Multi-Component Gas Analyzer
from Emerson Automation Solutions – Rosemount

Rosemount Analytical ’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen... [See More]

  • Gas Types: Methane (CH4) / Natural Gas (0-500 ppm, 0-100%); NO (0-250 ppm, 0-100%); NxOx (0-2000 ppm); O2 (0-100%); SO2 (0-130 ppm, 0-80%); SF6 (0-20 ppm, 0-2%); Water Vapor (0-1000 ppm, 0-3%); NH3 (0-300 ppm, 0-30%); CO2 (0-10 ppm, 0-100%); CO (0-10 ppm, 0-100%)
  • Analyzer Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi
Combustion Analyzer -- Fyrite® InTech®
from Bacharach, Inc.

Measures O2, CO, stack and air temperature for complete combustion analysis. Exclusive B-Smart ® pre-calibrated CO sensor for easy field replacement. Compatible with the Bacharach Reporting App. Six fuels available in North American configuration covering most applications like natural gas, oil... [See More]

  • Gas Types: O2 (0 to 20.9%); CO (0 to 2000 ppm)
  • Measurement Type: %Volume; Trace
  • Number of Gases Monitored: Multi
  • Display: Digital
Rugged Analyzers for Exhaust Emissions -- Model 7462
from Nova Analytical Systems Inc.

The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by... [See More]

  • Gas Types: Hydrocarbons (Propane, Hexane, 0-20000 ppm); CO (0-10%)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Multi
Dew Point and CO Analyzer -- DCM 28
from Roscid Technologies

This medical gas analyzer is designed for fast, accurate and economic measurement of CO and Dew Point in medical air applications. A simple menu-driven software and LED-display allows easy and fast start-up of the instrument. Ranges. The CO can be measured in the range of 0 – 50 ppm and the... [See More]

  • Gas Types: CO (0-50ppm)
  • Number of Gases Monitored: Single
  • Analyzer Technology: Electrochemical; Capacitive Sensor
  • Measurement Type: Trace
Gas Analyzer/Automobile emission gas/Portable -- Gasboard-5020
from Cubic Sensor and Instrument Co.,Ltd.

Automobile emission gas analyzer Gasboard-5020 is a portable type exhaust gas analyzer, mainly used for measuring exhaust gases of CO, CO2, HC, O2, NO from petro, gasoline, CNG engines, with built-in printer, high accuracy, stable performance and easy operation. [See More]

  • Gas Types: Hydrocarbons (0-9999ppm); NO (0-5000ppm); O2 (0-25%); CO2 (0-20%); CO (0-10%)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Multi
MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems -- MLT 2 Multi-Component Gas Analyzer
from Emerson Automation Solutions – Rosemount

Rosemount Analytical ’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen... [See More]

  • Gas Types: Hydrocarbons; H2 (0-100%); HCN (0-100 ppm, 0-40%); Methane (CH4) / Natural Gas (0-300 ppm, 0-100%); NxOx (0-200 ppm, 0-100%); O2 (0-100%); SO2 (0-25 ppm, 0-80%); SF6 (0-5 ppm, 0-2%); Water Vapor (0-1000 ppm, 0-10%); NH3 (0-2000 ppm, 0-100%); CO2 (0-5 ppm, 0-100%); CO (0-10 ppm, 0-100%); Cl2 (0-1000, 0-100%)
  • Analyzer Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi
Combustion Analyzer Powered by Tune-Rite® -- Fyrite® INSIGHT® Plus
from Bacharach, Inc.

Industry-exclusive Tune Rite ® on-demand HVAC “assistant ”. Measures O2, CO (w/NOx filter), stack/air temperature and draft/pressure. Exclusive B-Smart ® pre-calibrated CO sensor for easy field replacement. Standard 3 year O2 sensor. Compatible with the Bacharach Reporting App... [See More]

  • Gas Types: O2 (20.9%); CO (0 to 4,000 ppm)
  • Measurement Type: %Volume; Trace
  • Number of Gases Monitored: Multi
  • Display: Digital
Rugged Analyzers for Exhaust Emissions -- Model 7462K
from Nova Analytical Systems Inc.

The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by... [See More]

  • Gas Types: Hydrocarbons (Propane, Hexane, 0-20000 ppm); CO (0-10%)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Multi
Gas Analyzer/Biogas/Handheld/Infrared -- Gasboard 3200 plus
from Cubic Sensor and Instrument Co.,Ltd.

Handheld biogas analyzer Gasboard-3200Plus is handheld type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S and optional H2, CO gases, with high accuracy, stable performance and easy carrying features, widely used in anaerobic digestion biogas, waste water treatment... [See More]

  • Gas Types: Hydrocarbons (0-100%); H2 (0-2000ppm); H2S (0-9999ppm); Methane (CH4) / Natural Gas; O2 (0-25%); CO2 (0-50%); CO (0-2000ppm)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Handheld; Portable
  • Number of Gases Monitored: Multi
MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems -- MLT 3 with Internal Power Supply
from Emerson Automation Solutions – Rosemount

Rosemount Analytical ’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen... [See More]

  • Gas Types: Methane (CH4) / Natural Gas (0-9000 ppm); NO (0-150 ppm, 0-100%); NxOx (0-200 ppm, 0-100%); O2 (0-100%); SO2 (0-25 ppm, 0-80%); SF6 (0-5 ppm, 0-2%); Water Vapor (0-1000 ppm, 0-10%); NH3 (0-100 ppm, 0-30%); CO2 (0-5 ppm, 0-100%); CO (0-10 ppm, 0-100%)
  • Analyzer Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi
Combustion Efficiency and Environmental Analyzer -- ECA 450
from Bacharach, Inc.

Measures up to 7 gases simultaneously (minimum O2 and CO), including NOx, SOx and combustibles. Sensors are easily replaced or upgraded in the field. Rugged suitcase design with large, easy-to-read display. Built-in printer for instant traceability and record-keeping. The ECA 450 is an industrial... [See More]

  • Gas Types: NO (0 to 3500 ppm, 0 to 14900 ppm); NO2 (0 to 500 ppm, 0 to 2100 ppm); NxOx (0 to 4000 ppm, 0 to 17000 ppm); SO2 (0 to 4000 ppm); CO2 (0 to Fuel Dependent Maximum); CO (0 to 4000 ppm (Hydrogen Compensated), 4001 to 80000 ppm, 0 to 99999 ppm)
  • Measurement Type: %Volume; Trace
  • Number of Gases Monitored: Multi
  • Display: Digital
Rugged Analyzers for Exhaust Emissions -- Model 7463
from Nova Analytical Systems Inc.

The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by... [See More]

  • Gas Types: Hydrocarbons (Propane, Hexane, 0-20000 ppm); CO2 (0-20%); CO (0-10%)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Multi
Gas Analyzer/Combustion/Process/Portable/Infrared -- Gasboard-3400P
from Cubic Sensor and Instrument Co.,Ltd.

Combustion analyzers are available for HVAC, boiler, industrial and flue gas monitoring applications. A wide range of units is available, with most offering CO2, CO, O2 with advanced NDIR and long life time ECD technology. A new portable type in reliable and accurate combustion analysis with its... [See More]

  • Gas Types: O2 (0-25%); CO2 (0-25%); CO (0-5000ppm)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Multi
MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems -- MLT 4 Multi-Component Gas Analyzer
from Emerson Automation Solutions – Rosemount

Rosemount Analytical ’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen... [See More]

  • Gas Types: Methane (CH4) / Natural Gas (0-9000 ppm); NO (0-150 ppm, 0-100%); NxOx (0-200 ppm, 0-100%); O2 (0-100%); SO2 (0-25 ppm, 0-80%); SF6 (0-5 ppm, 0-2%); Water Vapor (0-1000 ppm, 0-10%); NH3 (0-100 ppm, 0-30%); CO2 (0-5 ppm, 0-100%); CO (0-10 ppm, 0-100%)
  • Analyzer Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi
Commercial/light Industrial Combustion Analyzer -- PCA®3
from Bacharach, Inc.

Measures up to 4 gases simultaneously (minimum O2 and CO), including NOx using NO only or NO + NO2. Exclusive B-Smart ® pre-calibrated sensors for easy field replacement or upgrades. 3.5 inch color LCD with customizable layout and zoom for viewing the readings you want to see. Ten standard fuels... [See More]

  • Gas Types: NO (0 to 9999 ppm); NO2 (0 to 9999 ppm); NxOx (0 to 9999 ppm, 0 to 3500 ppm); SO2 (0 to 9999 ppm); CO2 (0 to Fuel Dependent Maximum); CO (0 to 9999 ppm)
  • Measurement Type: Trace
  • Number of Gases Monitored: Multi
  • Display: Digital
Rugged Analyzers for Exhaust Emissions -- Model 7463K
from Nova Analytical Systems Inc.

The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by... [See More]

  • Gas Types: Hydrocarbons (Propane, Hexane, 0-20000 ppm); CO2 (0-20%); CO (0-10%)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Multi
Gas Analyzer/Flue Gas/Portable/Micro-flow Infrared -- Gasboard-3800P
from Cubic Sensor and Instrument Co.,Ltd.

Analyzers for professionals. Excellent portable flue gas analyzer for analyzing various measuring variables like SO2,NO,CO,CO2,O2 based on unique micro-flow NDIR and long life time technology. Cubic-Ruiyi is a leader in the field of portable, stationary measurement solutions. Stable performance and... [See More]

  • Gas Types: NO (0-2000ppm); O2 (0-25%); SO2 (0-2000ppm); CO2 (0-25%); CO (0-5000ppm)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Multi
Process Gas Analyzer -- CT5400
from Emerson Automation Solutions – Rosemount

This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key Features/Benefits: Measure up... [See More]

  • Gas Types: Hydrocarbons (0-200 ppm); HCl (0-2000 ppm); HF (0-50 ppm); H2S (0-50000 ppm); Methane (CH4) / Natural Gas (0-20000 ppm); NO (0-10000 ppm); NO2 (0-2000 ppm); NxOx (0-10000 ppm); O2 (0-100%); SO2 (0-4000 ppm); Water Vapor (0-40%) (Formaldehyde 0-100ppm, Hydrogen Peroxide 0-800ppm, Methanol 0-120 ppm, Nitromethane 0-120ppm); NH3 (0-4000 ppm); CO2 (0-30%); CO (0-20000 ppm)
  • Analyzer Technology: Infrared
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi
Portable Combustion and Emissions Analyzer -- PCA® 400
from Bacharach, Inc.

4.3 inch color touch screen with enhanced viewing options to easily see readings. Bluetooth ® wireless technology allows for live streaming of data to any phone, PC or tablet. Rugged all-in-one probe connection for durability and easy setup. Optional NOx and SO2 sensors with Viton probe tubing... [See More]

  • Gas Types: NO (0 to 3,000 ppm); NO2 (0 to 500 ppm); O2 (0 to 20.9%); SO2 (0 to 5,000 ppm); CO (0 to 40,000 ppm)
  • Measurement Type: %Volume; Trace
  • Number of Gases Monitored: Multi
  • Display: Digital
Rugged Analyzers for Exhaust Emissions -- Model 7464
from Nova Analytical Systems Inc.

The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by... [See More]

  • Gas Types: Hydrocarbons (Propane, Hexane, 0-20000 ppm); O2 (0-25%); CO2 (0-20%); CO (0-10%)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Multi
Gas Analyzer/Laser Raman -- LRGA-6000
from Cubic Sensor and Instrument Co.,Ltd.

Laser raman gas analyze?r LRGA-6000 is an advanced equipment that can online measure all the gas composition of most fuel gases, including biogas, syngas, natural gas, producer gas and so on. And with the unique advantages of no consumables, higher accuracy, long lifetime, and no routine calibration... [See More]

  • Gas Types: Hydrocarbons; H2; H2S (optional feature); Methane (CH4) / Natural Gas; O2; Water Vapor (optional feature); NH3; CO2; CO
  • Analyzer Technology: Laser Raman
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi
Ruggedized OEM Gas Analyzer -- CT4000
from Emerson Automation Solutions – Rosemount

This hybrid system is the most cost effective solution to meet the measurement needs in marine applications. Key Features/Benefits: Measure up to 10 gases simultaneously. Ambient environments of up to 70 °C (158 °F) and gas temperatures of 190 °C (374 °F). Single and dual path... [See More]

  • Gas Types: Hydrocarbons (0-200 ppm); Methane (CH4) / Natural Gas (0-20000 ppm); NO (0-10000 ppm); NO2 (0-2000 ppm); NxOx (0-10000 ppm); SO2 (0-4000 ppm); Water Vapor (0-40%) (Formaldehyde 0-100ppm, Hydrogen Peroxide 0-800ppm, Methanol 0-120 ppm, Nitromethane 0-120ppm); NH3 (0-4000 ppm); CO2 (0-30%); CO (0-20000 ppm)
  • Analyzer Technology: Infrared
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi
Rugged Analyzers for Exhaust Emissions -- Model 7464K
from Nova Analytical Systems Inc.

The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by... [See More]

  • Gas Types: Hydrocarbons (Propane, Hexane, 0-20000 ppm); O2 (0-25%); CO2 (0-20%); CO (0-10%)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Multi
Gas Analyzer/Syngas/Online/Infrared -- Gasboard-3100
from Cubic Sensor and Instrument Co.,Ltd.

Online syngas analyzer Gasboard-3100 is a stationary analyzer with standard 19'' 3U rack enclosure, easy to be integrated inside industrial system. It is able to online continuously measure volume concentration of CO, CO2, CH4, H2 , O2 , CnHm, C2H2 , C2H4 simultaneously, and calculate gas heating... [See More]

  • Gas Types: Hydrocarbons (0-100%); H2 (0-100%); Methane (CH4) / Natural Gas; O2 (0-25%) (0-20%); CO2 (0-100%); CO (0-100%)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi