Nitrogen Dioxide (NO2) Combustion Analyzers

7 Results
Multi-component Analyzer System To Accurately Monitor The Composition Of Exhaust Gases -- ACF5000
from ABB Measurement & Analytics

ABB ’s new ACF5000 is the specialist for emission and process monitoring from the pioneers in FTIR CEMS. It is available in the 4th generation. Since introduction in 1993, ABB has sold more than 2000 units. The standard system design combines the advantages of a FTIR spectrometer, flame... [See More]

  • Gas Types: Hydrocarbons (CH4 0-10ppm to 0-280ppm, CH2O 0-15ppm); HCl (0-15ppm, 0-125ppm); HF (0-3ppm, 0-7ppm); Methane (CH4) / Natural Gas (0-10ppm, 0-280ppm); NO (0-110ppm, 0-1500ppm); NO2 (0-40ppm, 0-300ppm); NxOx (N20 0-25ppm, 0-500ppm); O2 (0-25% by volume); SO2 (0-25ppm, 0-525ppm); Water Vapor (0-40% by volume) (VOC); NH3 (0-7ppm, 0-300ppm); CO2 (0-30% by volume); CO (0-65ppm, 0-3200ppm)
  • Number of Gases Monitored: Multi
  • Mounting Type: Fixed
  • Measurement Type: %Volume; Trace
Single Point Gas Monitor -- SPM
from Honeywell Analytics, Inc.

A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental conditions or other... [See More]

  • Gas Types: HCl (0.5-15 PPM); HCN (1.1-30 PPM); HF (0.6-9 PPM); H2Se (20-150 PPB); H2S (1.1-30 PPM); NO2 (0.3-9 PPM); O3 (31-300 PPB); PH3 (32-900 PPB); SiH4 (0.5-15 PPB); SO2 (0.2-6 PPM) (Many other toxic gases- see datasheet); NH3 (2.6-75 PPM); AsH3 (15-150 PPB); Br2 (11-300 PPB); Cl2 (0.05-1.5 PPM); ClO2 (11-300 PPB); B2H6 (31-300 PPB); GeH4 (141-600 PPB)
  • Analyzer Technology: Chemcassette. Pyrolyzer option.
  • Mounting Type: Portable; Fixed
  • Number of Gases Monitored: Single
Chemiluminescence NO/NO2/NOx Analyzer -- TML41
from Teledyne Monitor Labs, Inc.

The sensor-e ® NOx uses the proven. chemiluminescence detection principle,. coupled with state-of-the-art. microprocessor technology to provide. the sensitivity, stability and ease. of use needed for ambient or CEM. monitoring requirements. The analyzer uses multi-tasking software. which allows... [See More]

  • Gas Types: NO (0-50 ppb / 0-20 ppm); NO2 (0-50 ppb / 0-20 ppm); NxOx (0-50 ppb / 0-20 ppm)
  • Analyzer Technology: Chemiluminescence
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi
Combustion Efficiency and Environmental Analyzer -- ECA 450
from Bacharach, Inc.

Measures up to 7 gases simultaneously (minimum O2 and CO), including NOx, SOx and combustibles. Sensors are easily replaced or upgraded in the field. Rugged suitcase design with large, easy-to-read display. Built-in printer for instant traceability and record-keeping. The ECA 450 is an industrial... [See More]

  • Gas Types: NO (0 to 3500 ppm, 0 to 14900 ppm); NO2 (0 to 500 ppm, 0 to 2100 ppm); NxOx (0 to 4000 ppm, 0 to 17000 ppm); SO2 (0 to 4000 ppm); CO2 (0 to Fuel Dependent Maximum); CO (0 to 4000 ppm (Hydrogen Compensated), 4001 to 80000 ppm, 0 to 99999 ppm)
  • Measurement Type: %Volume; Trace
  • Number of Gases Monitored: Multi
  • Display: Digital
Rugged Analyzers for Exhaust Emissions -- Model 7466
from Nova Analytical Systems Inc.

The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by... [See More]

  • Gas Types: Hydrocarbons (Propane, Hexane, 0-20000 ppm); NO (0-2000 ppm); NO2 (0-800 ppm); O2 (0-25%); CO2 (0-20%); CO (0-10%)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Multi
Process Gas Analyzer -- CT5400
from Emerson Automation Solutions – Rosemount

This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key Features/Benefits: Measure up... [See More]

  • Gas Types: Hydrocarbons (0-200 ppm); HCl (0-2000 ppm); HF (0-50 ppm); H2S (0-50000 ppm); Methane (CH4) / Natural Gas (0-20000 ppm); NO (0-10000 ppm); NO2 (0-2000 ppm); NxOx (0-10000 ppm); O2 (0-100%); SO2 (0-4000 ppm); Water Vapor (0-40%) (Formaldehyde 0-100ppm, Hydrogen Peroxide 0-800ppm, Methanol 0-120 ppm, Nitromethane 0-120ppm); NH3 (0-4000 ppm); CO2 (0-30%); CO (0-20000 ppm)
  • Analyzer Technology: Infrared
  • Mounting Type: Fixed
  • Number of Gases Monitored: Multi
Gas Analyzer/Flue Gas/Portable/NDIR & ECD -- Gasboard-3000P
from Cubic Sensor and Instrument Co.,Ltd.

Portable flue gas analyzer adopts the unique long life time electrochemical techniques to measure the CO ,CO2 ,O2 ,SO2 ,NO2 ,NO and other gases in flue gas and to figure out excess air coefficient. This product has high precision, small volume, it is convenient to carry, simple to operate and it is... [See More]

  • Gas Types: NO (0-2000ppm); NO2 (0-200ppm); O2 (0-25%); SO2 (0-2000ppm) (0-9999ppm); CO2 (0-25%); CO (0-4000ppm)
  • Analyzer Technology: Electrochemical; Infrared
  • Mounting Type: Portable
  • Number of Gases Monitored: Multi