Analog Current Combustion Analyzers
from Control Instruments Corp.
Control Instruments' CalorVal BTU Analyzer is a micro-combustion calorimeter. Because of its unique construction and operating technology, it is the optimum analyzer for directly measuring the total heating value of varying waste gas streams of industrial processes. Continuous & Direct measure... [See More]
- Electrical Outputs: Current
- Analyzer Technology: Micro-combustion calorimeter
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Fuji Electric Corp. of America
Optimization of combustion efficiency and compliance with environmental standards. Ideal for combustion control in boilers, incinerators, and furnaces. Lowering CO ₂, SOx, and NOx emissions while saving energy. This oxygen analyzer is used to continuously measure oxygen concentration in the... [See More]
- Electrical Outputs: Current
- Number of Gases Monitored: Multi
- Mounting Type: Fixed
- Measurement Type: %Volume
from ABB Measurement & Analytics
The H2 purity and purge gas monitor AK100 provides a complete system for monitoring hydrogen purity during normal operation and purge gas monitoring during commissioning and decommissioning of the generator. [See More]
- Electrical Outputs: Current; Switch or Relay
- Analyzer Technology: Thermal Conductivity
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Control Instruments Corp.
For flammable gas monitoring in relatively clean, low temperature, low concentration applications. It ’s suitable for single or select solvent ranges and can also be used for mixtures of solvents in processes where normal solvent concentrations are below 25% LFL. Built on proven industrial... [See More]
- Electrical Outputs: Current; Switch or Relay
- Analyzer Technology: Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Single; Multi
from Fuji Electric Corp. of America
Optimization of combustion efficiency and compliance with environmental standards. Ideal for combustion control in boilers, incinerators, and furnaces. Lowering CO ₂, SOx, and NOx emissions while saving energy. This oxygen analyzer is used to continuously measure oxygen concentration in the... [See More]
- Electrical Outputs: Current
- Analyzer Technology: Infrared (optional feature)
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Control Instruments Corp.
The Model SNR701 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of the Lower Flammable Limit (LFL) range. Optional modifications allow the SNR701 to sample low oxygen and... [See More]
- Electrical Outputs: Current; Switch or Relay
- Analyzer Technology: Flame temperature sensor
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Roscid Technologies
The Model CH-Trans is simple, accurate and. very simple to use in measuring the % levels of hydro carbons. three wire hydrocarbon transmitter. The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. One User specific measuring range. The unit offers... [See More]
- Electrical Outputs: Current
- Number of Gases Monitored: Multi
- Analyzer Technology: Infrared
- Measurement Type: %Volume
from Teledyne Monitor Labs, Inc.
The sensor-e ® NOx uses the proven. chemiluminescence detection principle,. coupled with state-of-the-art. microprocessor technology to provide. the sensitivity, stability and ease. of use needed for ambient or CEM. monitoring requirements. The analyzer uses multi-tasking software. which allows... [See More]
- Electrical Outputs: Voltage; Current
- Analyzer Technology: Chemiluminescence
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Honeywell Analytics, Inc.
A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental conditions or other... [See More]
- Electrical Outputs: Current
- Analyzer Technology: Chemcassette. Pyrolyzer option.
- Mounting Type: Portable; Fixed
- Number of Gases Monitored: Single
from Cubic Sensor and Instrument Co.,Ltd.
Continuous biogas analysis system Gasboard-9060 is wall mounted type system supports 24*365 days continuous analysis on wet and dry biogas, mainly used for measuring CH4, CO2, O2, H2S compositions in different biogas, landfill gas, biomethane gas applications, with high accuracy, stable performance,... [See More]
- Electrical Outputs: Current; Switch or Relay
- Analyzer Technology: Electrochemical; Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from COSA Xentaur Corporation
The COSA/Xentaur Continuous Hydrogen Analyzer (CHA), used in countless UOP Schedule A applications for many years, is built under a license to a patented UOP design. It provides petroleum refiners, petrochemical producers, and electric power generators a means to continuously and accurately monitor... [See More]
- Electrical Outputs: Current
- Analyzer Technology: Electrochemical
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Emerson Automation Solutions – Rosemount
The CCO 5500 Carbon Monoxide (CO) Analyzer uses infrared absorption spectroscopy to continuously measure CO concentration in combustion flue gases. The infrared source is mounted directly on the flue gas duct or stack on the side opposite from the receiver. Infrared energy is radiated by the source,... [See More]
- Electrical Outputs: Current
- Analyzer Technology: Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Environment One Corporation
E/One's Generator Gas Analyzer (GGA) for hydrogen-cooled generators is a triple-range sensor/analyzer that provides continuous monitoring of gas purity during all phases of generator operation. We've taken a proven monitoring principle — thermal conductivity — and improved upon it. The... [See More]
- Electrical Outputs: Current; Switch or Relay
- Analyzer Technology: Thermoconductivity
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Nova Analytical Systems Inc.
The Nova 4230 Process Hydrogen Analyzer has been specifically designed for the accurate measurement of H2 in exothermic or 'DX' gas from a furnace, generator, or other processes with high levels of H2 and CO2. The CO2 acts as an interference to the measurement of Hydrogen when using a thermal... [See More]
- Electrical Outputs: Current
- Analyzer Technology: Thermal Conductivity Cell
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from RKI Instruments, Inc.
Long life light source, no reference gas required, continuous measurement [See More]
- Electrical Outputs: Current
- Analyzer Technology: Optical Interferometric
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Roscid Technologies
The Model CO Tracer is simple, accurate and very economic measurement of CO in the ppm levels. The sensor comes fully calibrated and requires no calibration for two years. The CO Tracer uses a special electro chemical cell to measure the CO concentration. The sensor meets the industrial requirements... [See More]
- Electrical Outputs: Current
- Number of Gases Monitored: Single
- Analyzer Technology: Electrochemical
- Measurement Type: Trace
from Cubic Sensor and Instrument Co.,Ltd.
Online biogas analyzer Gasboard-3200 is a rack type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S with high accuracy, stable performance, can be easily integrated with biogas analysis system, widely used in anaerobic digestion biogas, waste water treatment biogas,... [See More]
- Electrical Outputs: Current; Switch or Relay
- Analyzer Technology: Electrochemical; Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Emerson Automation Solutions – Rosemount
Traditional in situ oxygen flue gas analyzers utilize zirconium oxide sensors to measure excess oxygen in process flue gas. These zirconium oxide sensors use a principle of operation based on the Nernst equation. This principle requires that the sensor cell be maintained at a high operating... [See More]
- Electrical Outputs: Current
- Analyzer Technology: Zirconium Oxide Sensing Element
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Environment One Corporation
Environment One's standard Generator Gas Analyzer (GGA) can also be supplied in a portable configuration. The PGA incorporates the same hydrogen gas sensor/analyzer and system electronics found in our other hydrogen gas purity systems. The PGA is specifically intended for use in non-hazardous... [See More]
- Electrical Outputs: Current; Switch or Relay
- Analyzer Technology: Thermoconductivity
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Nova Analytical Systems Inc.
The Nova 900 Series analyzers have been designed for monitoring recovered and processed gases from landfill and biogas sites. This equipment continuously removes moisture from the wet sample gas without the need for cooling water, compressed air, or failure-prone thermoelectric elements. The 900... [See More]
- Electrical Outputs: Current
- Analyzer Technology: Electrochemical (optional feature); Infrared (optional feature)
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Roscid Technologies
This medical gas analyzer is designed for fast, accurate and economic measurement of CO and Dew Point in medical air applications. A simple menu-driven software and LED-display allows easy and fast start-up of the instrument. Ranges. The CO can be measured in the range of 0 – 50 ppm and the... [See More]
- Electrical Outputs: Current
- Number of Gases Monitored: Single
- Analyzer Technology: Electrochemical; Capacitive Sensor
- Measurement Type: Trace
from Cubic Sensor and Instrument Co.,Ltd.
Online NDIR flue gas analyzer adopts micro-flow infrared sensor to measure continuously simultaneously concentration of CO, CO2, SO2, NO, O2 with CE certification, it has RS-232 and 4-20mA output, smart operation and various functions. Widely used in pollution emission monitoring in boiler, power,... [See More]
- Electrical Outputs: Current; Switch or Relay
- Analyzer Technology: Electrochemical; Infrared; Thermal Conductivity Detector
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Emerson Automation Solutions – Rosemount
Rosemount Analytical is the leader in oxygen flue gas analyzer technology. The 6888 continues the tradition of integrating an oxygen probe and field electronics into a single, compact package. The probe inserts directly into a flue gas duct to measure oxygen in combustion processes. No sampling... [See More]
- Electrical Outputs: Current
- Analyzer Technology: Zirconium Oxide Sensing Element
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Nova Analytical Systems Inc.
The Nova 430DPL analyzer utilizes a temperature-controlled T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available... [See More]
- Electrical Outputs: Current
- Analyzer Technology: Thermal Conductivity Cell
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Roscid Technologies
The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. Optional 1/2 G Ex ia IIC T4 (ATEX). Specifications. Measuring range. ppm : 100 – 100000 ppm H2. [See More]
- Electrical Outputs: Current
- Number of Gases Monitored: Single
- Analyzer Technology: Electrochemical
- Measurement Type: Trace
from Cubic Sensor and Instrument Co.,Ltd.
Online flue gas analyzer Gasboard-3000UV is designed with advanced UV DOAS technology for ultra-low SO2,NO,O2 measurement, this model is an ideal solution with CE certification for pollution emission monitoring in boiler, power, cement, incinerator, furnace, steel and other industrial applications. [See More]
- Electrical Outputs: Current; Switch or Relay
- Analyzer Technology: Electrochemical; UV DOAS
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Emerson Automation Solutions – Rosemount
Rosemount Analytical ’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen... [See More]
- Electrical Outputs: Voltage; Current
- Analyzer Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Nova Analytical Systems Inc.
The Nova 430DPL analyzer utilizes a temperature-controlled T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available... [See More]
- Electrical Outputs: Current
- Analyzer Technology: Thermal Conductivity Cell
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Roscid Technologies
The Model O2Tracer-M is simple to use, accurate and very economical. Features. Oxygen Transmitter with a display. 4 – 20 mA Loop Powered two wire. Two Wire Process Oxygen analyzer. Calibration : performed at Ambient O2. Accuracy : +/- 2% FSD T= const. +/- 5% FSD 0 >T >50 °C. Response... [See More]
- Electrical Outputs: Current
- Number of Gases Monitored: Single
- Analyzer Technology: Electrochemical
- Measurement Type: %Volume
from Cubic Sensor and Instrument Co.,Ltd.
Laser raman gas analyze?r LRGA-6000 is an advanced equipment that can online measure all the gas composition of most fuel gases, including biogas, syngas, natural gas, producer gas and so on. And with the unique advantages of no consumables, higher accuracy, long lifetime, and no routine calibration... [See More]
- Electrical Outputs: Current; Switch or Relay
- Analyzer Technology: Laser Raman
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Emerson Automation Solutions – Rosemount
Rosemount Analytical ’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen... [See More]
- Electrical Outputs: Voltage; Current
- Analyzer Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Nova Analytical Systems Inc.
The Nova 430DPL analyzer utilizes a temperature-controlled T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available... [See More]
- Electrical Outputs: Current
- Analyzer Technology: Thermal Conductivity Cell
- Mounting Type: Fixed
- Number of Gases Monitored: Single
from Roscid Technologies
4 – 20 mA Loop Powered two wire Oxygen Transmitter. Two Wire Process Oxygen analyzer. The Model OxyTrans LC is simple, accurate and economic measurement of Oxygen at trace (ppm) levels and % levels. Four User Specific Measuring Range Offered. The OxyTrans LC is offered in 4 different measuring... [See More]
- Electrical Outputs: Current
- Number of Gases Monitored: Single
- Analyzer Technology: Electrochemical
- Measurement Type: %Volume; Trace
from Cubic Sensor and Instrument Co.,Ltd.
Online syngas analyzer Gasboard-3100 is a stationary analyzer with standard 19'' 3U rack enclosure, easy to be integrated inside industrial system. It is able to online continuously measure volume concentration of CO, CO2, CH4, H2 , O2 , CnHm, C2H2 , C2H4 simultaneously, and calculate gas heating... [See More]
- Electrical Outputs: Current; Switch or Relay
- Analyzer Technology: Electrochemical; Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Emerson Automation Solutions – Rosemount
Rosemount Analytical ’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen... [See More]
- Electrical Outputs: Voltage; Current
- Analyzer Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity
- Mounting Type: Fixed
- Number of Gases Monitored: Multi
from Nova Analytical Systems Inc.
The Nova 470 Series CH4 analyzers utilize a simple and reliable microprocessor-based non-dispersive infrared detector specific to CH4. The detector pulses an infrared beam of light through the sample tube, without the need for a mechanical chopper. In operation, the internal sample pump draws the... [See More]
- Electrical Outputs: Current
- Analyzer Technology: Infrared
- Mounting Type: Fixed
- Number of Gases Monitored: Single