Chemical / Oil Resistant Sealers and Seal Coatings
from Master Bond, Inc.
Key Features. Outstanding physical properties. Superb chemical resistance. Bonds well to many types of plastics. Withstands thermal cycling. Product Description. Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures... [See More]
- Features: Chemical Resistant; Protective
- Substrate: Plastic; Metallic; Glass; Ceramic
- Cure / Setting Technology: Ultraviolet Light Curing
- Operating Temperature: -60 to 250
from Master Bond, Inc.
Key Features. Stays in place when applied. Superb adhesive, sealant. Excellent physical strength properties. Enhanced toughness and durability. Product Description. Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing... [See More]
- Features: Chemical Resistant; Dielectric; Protective
- Substrate: Plastic; Metallic; Glass; Ceramic
- Cure / Setting Technology: Ultraviolet Light Curing
- Coating Material: Resin
from Master Bond, Inc.
Key Features. Low viscosity. Strong adhesive. Excellent physical properties, enhanced durability and toughness. Low shrinkage upon cure. Product Description. Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has... [See More]
- Features: Chemical Resistant; Dielectric; Protective; Abrasion, Erosion or Wear Resistant
- Substrate: Plastic; Metallic; Glass; Ceramic
- Cure / Setting Technology: Ultraviolet Light Curing
- Coating Material: Resin
from ADSIL Inc.
Effective barrier facilitates easy removal of most common forms of graffiti [See More]
- Features: Chemical Resistant; Protective
- Substrate: Metallic; Concrete; Ceramic; Aluminum
- Cure / Setting Technology: Film Drying
- Coating Material: Inorganic (Silicate, Cement, Glaze); Inorganic Siloxane
from Rust-Oleum Corporation
Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]
- Features: Anti-Static; Chemical Resistant; Flame Retardant / UL 94V-0 Rated
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Features: Chemical Resistant; Heat Resistant; Fast Dry, Low Odor
- Substrate: Wood; Concrete
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
KEM ® Cati-Coat ® HS EPOXY FILLER/SEALER is a high performance, interior/exterior, VOC compliant, epoxy block filler. Designed for tenacious adhesion to masonry substrates while filling voids and crevices to smooth the surface. Excellent resistance to moisture, humidity, impact, and... [See More]
- Features: Chemical Resistant; Touch-Up; Abrasion, Erosion or Wear Resistant; Impact Resistance
- Substrate: Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Epoxy; Resin