Heat Resistant / High Temperature Sealers and Seal Coatings
from Sanchem, Inc.
Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Substrate: Steel; Other; Magnesium; Aluminum
- Cure / Setting Technology: Film Drying
- Coating Material: Chromate-Free
from Wacker Chemical Corp.
ELASTOSIL ® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features. acetic acid-curing system. flowable. excellent heat stability. excellent primerless adhesion to many substrates. Application. Coating for... [See More]
- Features: Heat Resistant; Protective
- Coating Material: Resin; Silicone
- Cure / Setting Technology: Reactive or Moisture Cured
- Cure Temperature: 73
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Features: Chemical Resistant; Heat Resistant; Fast Dry, Low Odor
- Substrate: Wood; Concrete
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel under insulation can lead to major equipment outages. Whether from periodic inspection and... [See More]
- Features: Heat Resistant; Protective
- Substrate: Metallic
- Cure / Setting Technology: Film Drying
- Coating Material: Resin; Multi-Polymetric
from Sherwin-Williams Protective & Marine Coatings
Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F (500 C), and over half of its integrity at 1100 F (593 C). A near-total depletion of strength quickly follows at 2200 F... [See More]
- Features: Flame Retardant / UL 94V-0 Rated; Heat Resistant; Protective; Fire-Proofing
- Industry: Process Equipment; Marine
- Substrate: Metallic
- Location / Orientation: Exterior