Radiation Cured - UV Irradiation Sealers and Seal Coatings

5 Results
HumiSeal UV40 Dual Cure Acrylated Urethane Coating Clear 1 L Can -- UV40 LITER [51454 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® UV40 Dual Cure Acrylated Urethane Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light to aid inspection and can be applied by spraying or brushing methods. 1... [See More]

  • Cure / Setting Technology: Ultraviolet Light Curing
  • Coating Material: Polyurethane; Acrylated polyurethane
High strength, toughened UV curable system for bonding, especially in optical and electro-optic applications -- UV18S
from Master Bond, Inc.

Key Features. Outstanding physical properties. Superb chemical resistance. Bonds well to many types of plastics. Withstands thermal cycling. Product Description. Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures... [See More]

  • Cure / Setting Technology: Ultraviolet Light Curing
  • Operating Temperature: -60 to 250
  • Substrate: Plastic; Metallic; Glass; Ceramic
  • Form: Liquid
HumiSeal UV40 Dual Cure Acrylated Urethane Coating Clear 20 L Pail -- UV40 20 LITER PAIL [51455 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® UV40 Dual Cure Acrylated Urethane Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light to aid inspection and can be applied by spraying or brushing methods. 20... [See More]

  • Cure / Setting Technology: Ultraviolet Light Curing
One component, paste consistency UV curable system -- UV15-7TK1ANV-3
from Master Bond, Inc.

Key Features. Stays in place when applied. Superb adhesive, sealant. Excellent physical strength properties. Enhanced toughness and durability. Product Description. Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing... [See More]

  • Cure / Setting Technology: Ultraviolet Light Curing
  • Coating Material: Resin
  • Substrate: Plastic; Metallic; Glass; Ceramic
  • Operating Temperature: -80 to 300
Protective Coating Designed To Be Used As A Gasket Saturant. -- ELASTOSIL® A8
from Wacker Chemical Corp.

ELASTOSIL ® A 8 is a one part UV curable silicone elastomer. Special features. Rapid UV cure. Solvent-free. Shadow cure. Low viscosity. Application. ELASTOSIL ® A 8 is a protective coating designed to be used as a gasket saturant. [See More]

  • Cure / Setting Technology: Ultraviolet Light Curing
  • Resistivity: 2.00E14
  • Coating Material: Resin; Silicone
  • Dielectric Strength: 1.97E7