Military Specification Sealers and Seal Coatings
from ELANTAS North America LLC
CONAP® CONATHANE® Superior Moisture Barriers CONAP® and CONATHANE® products represent the gold standard in conformal coatings for the insulation of electronic components and printed circuitry. Available in acrylic and polyurethane formulations [See More]
- Industry: Automotive; Electronics; Mil-Spec
- Form: Liquid
- Coating Material: Acrylic (optional feature); Polyurethane (optional feature); Resin
- Features: Chemical Resistant (optional feature); Dielectric (optional feature); Protective
from Hubbard-Hall Inc.
DESCRIPTION. Mi-Phos ™ M-5 is a manganese phosphate for steel. FEATURES AND BENEFITS. Easy additions with liquid concentrate. Temperature 205 ° to 210 ° F (96 ° – 99 ° C). Military Spec: MIL DTL 16232G, AMS 2481. RoHS and REACH compliant. Excellent for paint adhesion. [See More]
- Industry: Automotive; Mil-Spec; OEM / Industrial
- Substrate: Steel; Metallic
- Cure / Setting Technology: Film Drying; Sporting Arms, Hands Tools
- Coating Material: Manganese Phosphate
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Substrate: Other; Zinc & Zinc Alloy Deposits Over Steel; Metallic
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Zinc; Water
from Columbia Chemical Corporation
Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Zinc; Water; Silicate Based