Electronics Sealers and Seal Coatings
from ELANTAS North America LLC
CONAP® CONATHANE® Superior Moisture Barriers CONAP® and CONATHANE® products represent the gold standard in conformal coatings for the insulation of electronic components and printed circuitry. Available in acrylic and polyurethane formulations [See More]
- Industry: Automotive; Electronics; Mil-Spec
- Form: Liquid
- Coating Material: Acrylic (optional feature); Polyurethane (optional feature); Resin
- Features: Chemical Resistant (optional feature); Dielectric (optional feature); Protective
from Master Bond, Inc.
Key Features. Outstanding physical properties. Superb chemical resistance. Bonds well to many types of plastics. Withstands thermal cycling. Product Description. Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures... [See More]
- Industry: Automotive; Electronics; OEM / Industrial
- Substrate: Plastic; Metallic; Glass; Ceramic
- Cure / Setting Technology: Ultraviolet Light Curing
- Operating Temperature: -60 to 250
from Master Bond, Inc.
Key Features. Stays in place when applied. Superb adhesive, sealant. Excellent physical strength properties. Enhanced toughness and durability. Product Description. Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing... [See More]
- Industry: Automotive; Electronics; OEM / Industrial
- Substrate: Plastic; Metallic; Glass; Ceramic
- Cure / Setting Technology: Ultraviolet Light Curing
- Coating Material: Resin
from Sherwin-Williams Protective & Marine Coatings
General Polymers 3524 EPOXY CONDUCTIVE PRIMER / SEALER is a black, two component polyamide epoxy designed as a primer for conductive or static dissipative coatings, slurry and mortar systems. RECOMMENDED USAGE. 3524 EPOXY CONDUCTIVE PRIMER / SEALER provides exceptional resistance to wear, abrasion... [See More]
- Industry: Electronics; Machine Tools
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin; Polyamide
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Substrate: Other; Zinc & Zinc Alloy Deposits Over Steel; Metallic
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Zinc; Water
from Columbia Chemical Corporation
Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Zinc; Water; Silicate Based