Flame Retardant / UL 94V-0 Rated Sealers and Seal Coatings

2 Results
BriteCast™ System -- BriteCast™ SC
from Rust-Oleum Corporation

Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]

  • Features: Anti-Static; Chemical Resistant; Flame Retardant / UL 94V-0 Rated
  • Substrate: Concrete
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Epoxy; Resin
FIRETEX Epoxy Intumescent Coating
from Sherwin-Williams Protective & Marine Coatings

Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F (500 C), and over half of its integrity at 1100 F (593 C). A near-total depletion of strength quickly follows at 2200 F... [See More]

  • Features: Flame Retardant / UL 94V-0 Rated; Heat Resistant; Protective; Fire-Proofing
  • Industry: Process Equipment; Marine
  • Substrate: Metallic
  • Location / Orientation: Exterior