Process Equipment Sealers and Seal Coatings

3 Results
Corrosion Inhibitor -- Heat-Flex® Hi-Temp 1200
from Sherwin-Williams Protective & Marine Coatings

CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel under insulation can lead to major equipment outages. Whether from periodic inspection and... [See More]

  • Industry: Process Equipment
  • Substrate: Metallic
  • Cure / Setting Technology: Film Drying
  • Coating Material: Resin; Multi-Polymetric
Cryogenic Spill Protection/Thermal Barrier -- Firetex M89/02
from Sherwin-Williams Protective & Marine Coatings

The movement to produce, liquefy, store and transfer natural gas at sea brings to the forefront a new concern in the risk assessment stages of any floating liquefied natural gas (FLNG) project: how to protect the vessel and support structures from the catastrophic effects of a cryogenic LNG spill on... [See More]

  • Industry: Process Equipment
  • Substrate: Metallic
  • Cure / Setting Technology: Film Drying
  • Coating Material: Epoxy; Resin
FIRETEX Epoxy Intumescent Coating
from Sherwin-Williams Protective & Marine Coatings

Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F (500 C), and over half of its integrity at 1100 F (593 C). A near-total depletion of strength quickly follows at 2200 F... [See More]

  • Industry: Process Equipment; Marine
  • Features: Flame Retardant / UL 94V-0 Rated; Heat Resistant; Protective; Fire-Proofing
  • Substrate: Metallic
  • Location / Orientation: Exterior