Food and Beverage Sealers and Seal Coatings

2 Results
AsahiGuard E-SERIES
from AGC Chemicals Americas, Inc.

AsahiGuard E-SERIES products are fluorinated water/oil repellents that contain no PFOA (at or above detection limits), longer chain PFCs or their precursors. Drawing on fluorine ’s extraordinary properties, these specialty chemicals provide excellent protection and durability against water,... [See More]

  • Industry: Food / Beverage; Medical
  • Features: Protective; Waterproof
  • Form: Liquid
  • Location / Orientation: Pavement / Walkway (optional feature)
Flowable, One-component Silicone Rubber -- ELASTOSIL® E60
from Wacker Chemical Corp.

ELASTOSIL ® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features. acetic acid-curing system. flowable. excellent heat stability. excellent primerless adhesion to many substrates. Application. Coating for... [See More]

  • Industry: Food / Beverage; OEM / Industrial
  • Coating Material: Resin; Silicone
  • Cure / Setting Technology: Reactive or Moisture Cured
  • Cure Temperature: 73