Dielectric Sealers and Seal Coatings
from Master Bond, Inc.
Key Features. Stays in place when applied. Superb adhesive, sealant. Excellent physical strength properties. Enhanced toughness and durability. Product Description. Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing... [See More]
- Features: Chemical Resistant; Dielectric; Protective
- Substrate: Plastic; Metallic; Glass; Ceramic
- Cure / Setting Technology: Ultraviolet Light Curing
- Coating Material: Resin
from Master Bond, Inc.
Key Features. Low viscosity. Strong adhesive. Excellent physical properties, enhanced durability and toughness. Low shrinkage upon cure. Product Description. Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has... [See More]
- Features: Chemical Resistant; Dielectric; Protective; Abrasion, Erosion or Wear Resistant
- Substrate: Plastic; Metallic; Glass; Ceramic
- Cure / Setting Technology: Ultraviolet Light Curing
- Coating Material: Resin
from Wacker Chemical Corp.
ELASTOSIL ® A 8 is a one part UV curable silicone elastomer. Special features. Rapid UV cure. Solvent-free. Shadow cure. Low viscosity. Application. ELASTOSIL ® A 8 is a protective coating designed to be used as a gasket saturant. [See More]
- Features: Dielectric; Protective; Waterproof
- Coating Material: Resin; Silicone
- Cure / Setting Technology: Ultraviolet Light Curing
- Resistivity: 2.00E14
from Aervoe Industries Incorporated
Tough coating, protects & insulates exposed wires & electrical windings [See More]
- Features: Chemical Resistant; Dielectric; Protective
- Substrate: Other; Coils, Windings, Insulation, Bus Bars; Metallic
- Cure / Setting Technology: Film Drying
- Coating Material: Epoxy; Resin; Solvent