Glass Sealers and Seal Coatings

4 Results
High strength, toughened UV curable system for bonding, especially in optical and electro-optic applications -- UV18S
from Master Bond, Inc.

Key Features. Outstanding physical properties. Superb chemical resistance. Bonds well to many types of plastics. Withstands thermal cycling. Product Description. Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures... [See More]

  • Substrate: Plastic; Metallic; Glass; Ceramic
  • Operating Temperature: -60 to 250
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Form: Liquid
Aremco-Seal -- 845
from Aremco Products, Inc.

Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]

  • Substrate: Glass
  • Operating Temperature: 2000
  • Coating Material: Metal Filled; Resin
  • Form: Liquid
3504 High Solids Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

General Polymers 3504 HIGH SOLIDS PRIMER/ SEALER is a two component, high solids, clear primer/ sealer that provides a smooth, blush resistant surface under cool, high humidity conditions. 3504 HIGH SOLIDS PRIMER/SEALER is tack free in 3 1/ 2 hours. 3504 HIGH SOLIDS PRIMER/SEALER is used in... [See More]

  • Substrate: Wood; Metallic; Glass; Concrete
  • Coating Material: Resin
  • Cure / Setting Technology: Multicomponent
  • Form: Liquid
Zynolyte Clear Shellac -- Z8060
from Aervoe Industries Incorporated

Seals both porous and non-porous surfaces, fast drying [See More]

  • Substrate: Wood; Plastic; Metallic; Glass; Ceramic
  • Form: Aerosol
  • Cure / Setting Technology: Film Drying
  • Dispensing Method: Sprayable