OEM / Industrial Sealers and Seal Coatings

21 Results
Polyols for Polyurethanes
from AGC Chemicals Americas, Inc.

Polyether polyols are key components used in the production of polyurethanes. AGC produces three grades: low monol polyether polyol, polyurethane foam and copolymer of polyether polyester. These polyols address major polyurethane applications for flexible and rigid polyurethane foams, coatings,... [See More]

  • Industry: Automotive; OEM / Industrial
  • Form: Liquid
  • Coating Material: Polyurethane; Resin
  • Features: Protective
High strength, toughened UV curable system for bonding, especially in optical and electro-optic applications -- UV18S
from Master Bond, Inc.

Key Features. Outstanding physical properties. Superb chemical resistance. Bonds well to many types of plastics. Withstands thermal cycling. Product Description. Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures... [See More]

  • Industry: Automotive; Electronics; OEM / Industrial
  • Substrate: Plastic; Metallic; Glass; Ceramic
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Operating Temperature: -60 to 250
One component, paste consistency UV curable system -- UV15-7TK1ANV-3
from Master Bond, Inc.

Key Features. Stays in place when applied. Superb adhesive, sealant. Excellent physical strength properties. Enhanced toughness and durability. Product Description. Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing... [See More]

  • Industry: Automotive; Electronics; OEM / Industrial
  • Substrate: Plastic; Metallic; Glass; Ceramic
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Coating Material: Resin
One part UV system for high performance bonding, sealing, coating and encapsulation -- UV15-7NV-2
from Master Bond, Inc.

Key Features. Low viscosity. Strong adhesive. Excellent physical properties, enhanced durability and toughness. Low shrinkage upon cure. Product Description. Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has... [See More]

  • Industry: Automotive; Electronics; OEM / Industrial
  • Substrate: Plastic; Metallic; Glass; Ceramic
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Coating Material: Resin
Sealing System -- Houghto-Seal™ A-617
from Houghton International, Inc.

Houghto-Seal ™ A-617 is cold seal designed to seal aluminum anodized parts at 90 °F. Parts sealed in Houghto-Seal A-617 will pass the Dye Stain Test immediately after drying, pass the Modified Dye Stain Test six hours after, pass the Acid Dissolution Test 24 hours after, and be fully cured... [See More]

  • Industry: OEM / Industrial
  • Substrate: Aluminum; Anodized
  • Cure / Setting Technology: Thermoset
  • Cure Temperature: 90
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Substrate: Other; Zinc & Zinc Alloy Deposits Over Steel; Metallic
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Zinc; Water
SafeGard® 3400 Seal#10
from Sanchem, Inc.

Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings [See More]

  • Industry: OEM / Industrial
  • Substrate: Steel; Other; Magnesium; Aluminum
  • Cure / Setting Technology: Film Drying
  • Coating Material: Chromate-Free
Industrial Coatings -- Xylar®
from Whitford Corporation

Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than their organic counterparts and have the potential for much higher operating... [See More]

  • Industry: OEM / Industrial
  • Coating Material: Inorganic (Silicate, Cement, Glaze)
  • Cure / Setting Technology: Film Drying
  • Dispensing Method: Printing / Screen (optional feature)
Sealant -- CHEMEON® Seal 6000
from CHEMEON Surface Technology, LLC

CHEMEON ® Seal 6000 - Additive for hot deionized water seal. Wetting agents and dispersants prevent smut and accelerate seal. Parts sealed in CHEMEON Seal 6000 may be painted, bonded, or welded with excellent results. Use at 0.1-0.5% v/v with a pH of 6.2 to 7.0 and temperature of 195 °F to... [See More]

  • Industry: OEM / Industrial
  • Substrate: Metallic; Aluminum; Anodized
  • Cure / Setting Technology: Thermoset
  • Coating Material: Metal Filled; -2146826273
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Industry: Marine; OEM / Industrial
  • Substrate: Wood; Concrete
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Epoxy; Resin
Alseal 5250
from Coatings For Industry, Inc.

Alseal 5250 is a high temperature resistant one component composition for use over Alseal 5050. The purpose of this sealer is to enhance the smoothness of the Alseal 5050 and to extend the long term corrosion protection by retarding the sacrificial consumption of these coatings. [See More]

  • Industry: Automotive; OEM / Industrial
  • Substrate: Metallic
  • Cure / Setting Technology: Film Drying
  • Thickness: 1.00E-4 to 2.00E-4
Flowable, One-component Silicone Rubber -- ELASTOSIL® E60
from Wacker Chemical Corp.

ELASTOSIL ® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features. acetic acid-curing system. flowable. excellent heat stability. excellent primerless adhesion to many substrates. Application. Coating for... [See More]

  • Industry: Food / Beverage; OEM / Industrial
  • Coating Material: Resin; Silicone
  • Cure / Setting Technology: Reactive or Moisture Cured
  • Cure Temperature: 73
Pre-treatment Coating -- Mi-Phos™ M5
from Hubbard-Hall Inc.

DESCRIPTION. Mi-Phos ™ M-5 is a manganese phosphate for steel. FEATURES AND BENEFITS. Easy additions with liquid concentrate. Temperature 205 ° to 210 ° F (96 ° – 99 ° C). Military Spec: MIL DTL 16232G, AMS 2481. RoHS and REACH compliant. Excellent for paint adhesion. [See More]

  • Industry: Automotive; Mil-Spec; OEM / Industrial
  • Substrate: Steel; Metallic
  • Cure / Setting Technology: Film Drying; Sporting Arms, Hands Tools
  • Coating Material: Manganese Phosphate
Aremco-Seal -- 845
from Aremco Products, Inc.

Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]

  • Industry: OEM / Industrial
  • Coating Material: Metal Filled; Resin
  • Substrate: Glass
  • Operating Temperature: 2000
BriteCast™ System -- BriteCast™ SC
from Rust-Oleum Corporation

Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]

  • Industry: Medical; OEM / Industrial
  • Substrate: Concrete
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Epoxy; Resin
Top Coats and Seals -- HyProCoat 320
from Pavco, Inc.

HyProCoat 320 - A non-chrome top coat for chromated electrodeposited zinc that meets the corrosion protection requirements of automotive specifications. [See More]

  • Industry: Automotive; OEM / Industrial
  • Substrate: Other; Chromated Zinc
  • Cure / Setting Technology: Film Drying
  • Form: Liquid
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-SHIELD
from Columbia Chemical Corporation

Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Zinc; Water; Silicate Based
KEM® Cati-Coat® Hs Epoxy Filler/Sealer
from Sherwin-Williams Protective & Marine Coatings

KEM ® Cati-Coat ® HS EPOXY FILLER/SEALER is a high performance, interior/exterior, VOC compliant, epoxy block filler. Designed for tenacious adhesion to masonry substrates while filling voids and crevices to smooth the surface. Excellent resistance to moisture, humidity, impact, and... [See More]

  • Industry: OEM / Industrial
  • Substrate: Concrete
  • Cure / Setting Technology: Film Drying
  • Coating Material: Epoxy; Resin
Green Concrete Prime & Seal
from Rust-Oleum Corporation

Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]

  • Industry: OEM / Industrial
  • Substrate: Concrete
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Epoxy; Resin
Top Coats and Seals -- Pavseal
from Pavco, Inc.

Pavseal - is an organic final rinse additive which imparts a high gloss and extends the salt spray corrosion to black conversion coatings, Pavchrome NSB, as well as converting blue bright chromates to a clear coating. [See More]

  • Industry: Automotive; OEM / Industrial
  • Substrate: Metallic
  • Cure / Setting Technology: Film Drying
  • Form: Liquid
Top Coats and Seals -- Supergard
from Pavco, Inc.

Supergard - is a final rinse additive which enhances the corrosion protection of zinc-plated and chromated work. Steel which is zinc-plated, chromated, and coated with PAVCO ® at Supergard can exceed 300 hours of salt spray protection to red rust. It can also be applied over phosphates and other... [See More]

  • Industry: Automotive; OEM / Industrial
  • Substrate: Other; Zinc Plating Surfaces
  • Cure / Setting Technology: Film Drying
  • Form: Liquid