PROFIBUS Control and Instrumentation Cables
from SAB BRÖCKSKES GmbH & Co. KG
The PB 632 is a flexible PVC Profibus-DP cable. It has layer stranding and pair shielding consisting of a braid of tinned copper round wires. This Profibus cable has been specially developed for communication between automation systems and decentralised peripheral devices in the field. [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: Polyvinyl Chloride; 0,34 mm²: EN 50290-2-23 + VDE 0819-103 (02YI1) 1,00 mm²: PVC TI2 acc. to EN 50363-3
- Cable Jacket: PVC, TM2 acc. to EN 50363-4-1
- Cable Conductor: 0,34 mm²: bare copper strands acc. to VDE 0812 1,00 mm²: bare copper strands acc. to IEC 60228, VDE 0295, class 5
from SAB BRÖCKSKES GmbH & Co. KG
Profibus cable for fieldbus cabling - This flexible Profibus Cable has been specially developed for communication between automation systems and decentralized peripheral devices in the field and is suitable for fixed and flexible installation. [See More]
- Product Type: Multiconductor Cable; Fieldbus; Profibus
- Cable Insulation: acc. to EN 50290-2-23 + VDE 0819-103 (02YI1)
- Cable Jacket: PVC, TM2 acc. to EN 50363-4-1
- Cable Conductor: bare copper strands AWG 24
from SAB BRÖCKSKES GmbH & Co. KG
This cable is a flexible PVC Profibus-DP cable with UL approval and 300 V voltage according to UL. It is also flame retardant and self-extinguishing according to IEC 60332-1-2 + En 60332-1-2. This Profibus cable has been specially designed for communication between automation systems and... [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: acc. to EN 50290-2-23 + VDE 0819-103 (02YI1)
- Cable Jacket: PVC, TM2 acc. to DIN VDE 0281 part 1
- Cable Conductor: bare copper strands AWG 24
from SAB BRÖCKSKES GmbH & Co. KG
The PUR Profibus-DP cable, which was specially designed for cable tracks, has a pair screen in the form of a braid of tinned copper round wires. This Profibus cable has been specially developed for communication between automation systems and decentralised peripheral devices in the field. [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: 0,34 mm²: EN 50290-2-23 + VDE 0819-103 (02YI1) 1,00 mm²: TPE
- Cable Jacket: PUR, TMPU acc. to EN 50363-10-2 with rough surface
- Cable Conductor: 0,34 mm²: bare copper strands acc. to VDE 0812 1,00 mm²: bare copper strands acc. to IEC 60228, VDE 0295, class 6
from SAB BRÖCKSKES GmbH & Co. KG
This cable is highly flexible, has a "fast connect" cable structure and is suitable for both fixed and flexible installation. The drag chain-compatible Profibus-DP cable (2 x AWG 24) was specially developed for communication between automation systems and decentralised peripheral devices in the... [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: acc. to EN 50290-2-23 + VDE 0819-103 (02YI1)
- Cable Jacket: PUR, TMPU acc. to EN 50363-10-2 with matt surface
- Cable Conductor: bare copper strands AWG 24
from SAB BRÖCKSKES GmbH & Co. KG
Highly flexible PUR Profibus-DP cable with UL approval and a "Fast Connect" cable construction. This oilresistant Profibus cable has been specially developed for communication between automation systems and decentralized peripheral devices in the field. [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: acc. to EN 50290-2-23 + VDE 0819-103 (02YI1)
- Cable Jacket: PUR, TMPU acc. to EN 50363-10-2 with matt surface
- Cable Conductor: bare copper strands AWG 24
from SAB BRÖCKSKES GmbH & Co. KG
The halogen-free and flame-retardant Profibus-DP cable has a peak operating voltage of max. 350 V and a minimum bending radius of 12 x d. This Profibus version, optimized in terms of speed and low installation costs, was specially developed for communication between automation systems and... [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: acc. to EN 50290-2-23 + VDE 0819-103 (02YI1)
- Cable Jacket: SABIX®
- Cable Conductor: bare copper strands acc. to VDE 0812
from SAB BRÖCKSKES GmbH & Co. KG
Extreme temperature resistant and high flexible Profibus-DP cable for the high temperature range. [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Conductor: tinned copper strands, extra fine wires
- Cable Insulation: PFA
- Cable Shielding: Braid; Foil
from Mencom Corporation
MAC, Raw Cable, 3 Pole, 4A, 100 ft, Yellow, PVC [See More]
- Product Type: Multiconductor Cable; Profibus; Micro AC Cable
- Cable Insulation: Polyvinyl Chloride
- Cable Jacket: Polyvinyl Chloride
- Cable Shielding: No Shielding
from Belden Inc.
Profibus DP, 1 Pair AWG 18 Tinned Copper - Stranded, Polyolefin (PO, PE, PP) insulation, Foil(s) or Copper Tape(s) shielding, PVC jacket , 300V [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: Polyethylene; PE - Polyethylene
- Cable Jacket: Polyvinyl Chloride; PVC
- Cable Conductor: Copper; Tinned Copper - Stranded
from Mencom Corporation
Profibus DP, Cordset, 3 Pole, Female Straight, 10 Meters, 22awg, 4A, Violet, PVC, Nickel Brass [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Conductor: Copper
- Cable Jacket: Polyvinyl Chloride
- Cable Shielding: No Shielding
from Belden Inc.
Profibus DP, 1 Pair AWG 22 Bare Copper - Solid, Polyolefin (PO, PE, PP) insulation, Foil + Braid(s) shielding, LSZH / FRNC jacket [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Cable Conductor: Copper; Bare Copper - Solid
from Mencom Corporation
Profibus DP, Cordset, 3 Pole, Female Right Angle, 10 Meters, 22awg, 4A, Violet, PVC, Nickel Brass [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Conductor: Copper
- Cable Jacket: Polyvinyl Chloride
- Cable Shielding: No Shielding
from Belden Inc.
Profibus DP, 1 Pair AWG 24 Bare Copper - Stranded, Polyolefin (PO, PE, PP) insulation, Foil + Braid + Foil (Tri) shielding, PUR jacket , IEC 61158-2, Trailing [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: PUR
- Cable Conductor: Copper; Bare Copper - Stranded
from Mencom Corporation
Profibus PA, Cordset, 4 Pole, Female Straight, 10 Meters, 18awg, 8A, Orange, PVC, Stainless Steel [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Conductor: Copper
- Cable Jacket: Polyvinyl Chloride
- Cable Shielding: No Shielding
from Belden Inc.
Profibus PA, 1 Pair AWG 18 Tinned Copper - Stranded, Polyolefin (PO, PE, PP) insulation, Foil(s) or Copper Tape(s) shielding, LSZH / FRNC jacket , 300V SWA [See More]
- Product Type: Multiconductor Cable; Fieldbus; Foundation Fieldbus; Profibus
- Cable Insulation: Polyethylene; PE - Polyethylene
- Cable Jacket: LSZH / FRNC
- Cable Conductor: Copper; Tinned Copper - Stranded
from Mencom Corporation
Profibus PA, Receptacle, 4 Pole, M12 Female Straight, 0.3 Meters, 18awg, 4A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: Polyamide
- Cable Jacket: Polyvinyl Chloride
- Cable Conductor: Copper
from Belden Inc.
Profibus, 1 Pair 22AWG (Solid) Bare Copper, PE Insulation, Overall Beldfoil ®+Tinned Copper Braid(65%) Shield, Low Smoke Zero Halogen Outer Jacket, PLTC-ST1 CMG-ST1 SUN RES Profibus DP [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Cable Conductor: Copper; Bare Copper - Solid
from Mencom Corporation
Profibus PA, Receptacle, 4 Pole, M12 Male Straight, 0.3 Meters, 18awg, 4A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: Polyamide
- Cable Jacket: Polyvinyl Chloride
- Cable Conductor: Copper
from Belden Inc.
Profibus, 1 Pair 22AWG (Solid) Bare Copper, PE Insulation, Overall Beldfoil ®+Tinned Copper Braid(65%) Shield, PVC Inner Jacket, Aluminum Interlock Armor, PVC Outer Jacket, PLTC CM SUN RES Profibus DP [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: Polyvinyl Chloride; PVC
- Cable Conductor: Copper; Bare Copper - Solid
from Belden Inc.
Profibus, 1 Pair 22AWG (7x30) Bare Copper, PE Insulation, Overall Beldfoil ®+Tinned Copper Braid(65%) Shield, PVC Outer Jacket, PLTC CMG SUN RES Profibus DP [See More]
- Product Type: Multiconductor Cable; Profibus
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: Polyvinyl Chloride; PVC
- Cable Conductor: Copper; Bare Copper - Stranded