Mica Tape Control and Instrumentation Cables
2 Results
High Temperature Furnace Heater Cable -- HTCM Series
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
OMEGALUX ® HTCM high temperature heater cable is designed for use in very high temperature applications as a single conductor lead wire. It is recommended for use in areas that are exposed to high temperatures but with a minimum of flexing after installation. Such applications include ovens,... [See More]
- Cable Insulation: Mica Tape
- Cable Jacket: Ceramic or Silica
- Product Type: High Temperature
- Cable Conductor: Nickel
MIL-W-25038 Wire
from Carlisle Interconnect Technologies
from Carlisle Interconnect Technologies
These wires are designed for critical circuit applications where wires must operate in extremely harsh environments, under vibration, and with direct flame exposure. Firezone wires for aircraft engine applications are designed to operate continuously at 260 °C. Firezone applications are designed... [See More]
- Cable Insulation: Mica Tape
- Cable Conductor: Copper
- Cable Jacket: PTFE
- Cable Shielding: Braid