AWG 2/0, 3/0, 4/0 or Larger Control and Instrumentation Cables

37 Results
Control Cable -- Helukabel® Bioflex-500#174;-JZ
from Hi-Tech Controls, Inc.

HELUKABEL® BIOFLEX-500 is an extremely robust control cable with high abrasion and tear resistant properties due to its high resistance to Bio-fuel, Bio-oil and coolant emulsions. It is especially suited for use in the machine, tool making and plant industries as well as in the steel industry for... [See More]

  • Product Type: Multiconductor Cable
  • Cable Insulation: Special Polymer
  • Cable Jacket: Special Polymer
  • Cable Conductor: Copper
Type SIS-F Switchboard Wires -- 2-1221
from Basic Wire and Cable

XLP Insulated. 600 Volt, 90 Deg. C. [See More]

  • Cable Insulation: Polyethylene
  • > AWG 0: 1/0 AWG
  • Cable Conductor: Copper
  • Rated Voltage: 0.6000
Stage Lighting Cables
from Philatron Wire & Cable

PHILAFIN ™ Flexible Power Cable Single Conductor Multi-Purpose 600 Volts UL [See More]

  • Product Type: Multiconductor Cable; Power Cable
  • North American: 1 to 8
  • Cable Shielding: No Shielding
  • > AWG 0: 1/0 - 4/0
Control and Instrumentation Cable -- 44344001
from Southwire Company, LLC

TC-THHN TYPE. 500 FT. 500 LENGTH IN FT. 1.184 INCH OUTER DIAMETER. ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL 1277 APPROVAL. 600 V VOLTAGE RATING. 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING. 3 CONDUCTOR(S). PVC/NYLON INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. PVC JACKET MATERIAL. REEL... [See More]

  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: No Shielding
Extremely Oil-Resistant Flexible Tray Cable with UL & CSA Approvals -- ÖLFLEX® TRAY II
from LAPP

Ouml;LFLEX ® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can... [See More]

  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyvinyl Chloride; PVC/Nylon
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
Festoon Cable -- JMC-452X04K
from James Monroe Wire and Cable Corporation

Application: Designed for power and control applications of crane bridges and gantries, hoists, monorail systems, traveling electrified equipment and other mobile equipment utilizing a cantenary system for cable installation. Features: Flat and Flexible Construction. Rated for Both Indoor and... [See More]

  • Cable Jacket: Polyvinyl Chloride
  • > AWG 0: 2/0
  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 4
European Standardized Cables - Harmonized PVC hook up wire -- 3167 .. 93*
from SAB North America

harmonized acc. to European standards [See More]

  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Foil Braid
CCW® Continuously Corrugated Welded Cable
from General Cable

Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]

  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyethylene
  • Cable Shielding: Drain Wire; Foil
Control Cable -- Helukabel® Bioflex-500#174;-JZ-C
from Hi-Tech Controls, Inc.

HELUKABEL® BIOFLEX-500-C is an extremely robust control cable with high abrasion and tear resistant properties due to its high resistance to bio-fuel, bio-oil and coolant emulsions. It is especially suited for use in the machine, tool making and plant industries as well as in the steel industry for... [See More]

  • Product Type: Multiconductor Cable
  • Cable Insulation: Special Polymer
  • Cable Jacket: Special Polymer
  • Cable Conductor: Copper
Flat Festoon Cable with Neoprene Jacket -- ÖLFLEX® CRANE F
from LAPP

ÖLFLEX ® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. [See More]

  • Product Type: Multiconductor Cable; Festoon Cable
  • Cable Insulation: Neoprene
  • Cable Jacket: Neoprene
  • Cable Conductor: Copper
H07RN-F - Heavy Duty Neoprene Jacketed Harmonized Cordage 450/750 volts -- 39550166
from SAB North America

Harmonized European flexible cordage is recommended for use in electronic and electrical equipment such as office equipment and appliances designed for. export to European countries and for MRO replacement of European made equipment cable. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361,. [See More]

  • Product Type: Multiconductor Cable
  • Cable Insulation: Neoprene
  • Cable Jacket: Neoprene
  • Cable Conductor: Copper
Gepco® Broadcast & AV Products
from General Cable

Since 1981, Gepco ® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers and technology, Gepco has developed unique and innovative, solutions-based... [See More]

  • Product Type: Multiconductor Cable; Microphone
  • Cable Insulation: Polyethylene
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
Control Cable -- Helukabel® Bioflex-500#174;-JZ-HF
from Hi-Tech Controls, Inc.

JZ-HF cables are ideal for use in the machine tool industry, in robotics and machine production and anywhere where high flexibility is essential. These cables have shown excellent performance in combination with standard cable trays. These cables are suitable for flexible use for medium mechanical... [See More]

  • Product Type: Multiconductor Cable
  • Cable Insulation: Special Polymer
  • Cable Jacket: Special Polymer
  • Cable Conductor: Copper
Flexible Cables for Drives, Motors and Assemblies -- ÖLFLEX® VFD Symmetrical
from LAPP

ÖLFLEX ® VFD SYMMETRICAL is a large AWG VFD cable designed with 3 symmetrical grounds and a longitudinal copper tape shield. It is UL TC-ER and CSA TC approved. ÖLFLEX ® VFD SYMMETRICAL is available from 1 AWG to 500 KCMIL for 75 HP drives and larger. [See More]

  • Product Type: Multiconductor Cable; VFD Cable
  • Cable Insulation: Polyethylene
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
SABIX® A 100 HT - High Temperature Resistant Single Conductor with Nickel-Plated Strands -- 7100..93
from SAB North America

CAN-Bus according to ISO 11898. The CAN-Bus cable is applied. for the exchange of digital information, control apparatus net. (CAN) for faster data transmission/exchange. Application in. power supply cable tracks, highly flexible data cables. [See More]

  • Product Type: Multiconductor Cable; Single Conductor
  • Cable Conductor: Copper; Nickel-Plated Copper
  • Cable Insulation: SABIX® 722
  • > AWG 0: 2/0
Industrial Automation Solutions Cable
from General Cable

With its industry-leading and diverse product offering, General Cable is positioned to meet the challenges faced by today ’s industrial automation customers. Our customers include automotive and consumer products manufacturers, plants and facilities management, industrial equipment... [See More]

  • Product Type: Multiconductor Cable; Power Cable
  • Cable Insulation: Ethylene Propylene Diene Elastomer; Polyethylene; Polyvinyl Chloride
  • Cable Jacket: Neoprene; Polyvinyl Chloride; Silicon Rubber; CPE and Polyolefin
  • Cable Conductor: Copper Clad Steel; Copper
Control Cable -- Helukabel® JB-750
from Hi-Tech Controls, Inc.

These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, as measuring and control cables in tool machinery, conveyor belts, production lines, as well as in machinery... [See More]

  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
Flexible Low Capacitance, Double-Shielded, Large Gauge Motor Cable for Servo & VFD Applications -- ÖLFLEX® SERVO 2YSLCY-JB
from LAPP

ÖLFLEX ® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC. [See More]

  • Product Type: Multiconductor Cable; VFD Cable
  • Cable Insulation: Polyethylene
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
Nuclear ULTROL® 60+ Cable
from General Cable

ULTROL ® 60+ - safe, reliable, advanced nuclear cable solutions for the next 60 years and beyond. General Cable ’s ULTROL ® 60+ Cable Solutions for Generation III+ and Legacy Nuclear Power Facilities. Advanced Reliability, Safety and Sustainability. With a 40-year track record of... [See More]

  • Product Type: Multiconductor Cable; Power Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyethylene
  • North American: 0.0 to 18
Control Cable -- Helukabel® JZ-500
from Hi-Tech Controls, Inc.

These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, as measuring and control cables in tool machines, conveyor belts, production lines in machinery production,... [See More]

  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
Flexible Low Capacitance, Double-Shielded, Large Gauge Motor Cable for Servo & VFD Applications -- ÖLFLEX® SERVO 9YSLCY-JB
from LAPP

ÖLFLEX ® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. ÖLFLEX ® SERVO 9YSLCY-JB is UL & CSA AWM rated. [See More]

  • Product Type: Multiconductor Cable; VFD Cable
  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
Offshore & Onshore RIG Cable
from General Cable

From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you... [See More]

  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyolefin
  • Cable Jacket: Polyethylene
  • Cable Conductor: Copper
Control Cable -- Helukabel® JZ-750
from Hi-Tech Controls, Inc.

These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, wherever internationally recognized PVC cables are required. E.g. as a control or measurements cable on... [See More]

  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
  • Cable Insulation: PUR
  • North American: 1 to 18
Flexible Power and Control Cable; Color-Coded -- ÖLFLEX® 100 CY
from LAPP

ÖLFLEX ® CLASSIC 100 is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European style cable, conforms to CE, and is available shielded or unshielded. [See More]

  • Product Type: Multiconductor Cable; Control Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
Rail and Transit Cable
from General Cable

Our extensive line of quality rail and transit cables ensure performance, reliability and safety, while lowering your cost through easier and faster installation, simplified maintenance and infrastructure longevity. As an industry leader with nearly a century of expertise, we consistently provide... [See More]

  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyethylene
  • Cable Shielding: No Shielding; Braid; Drain Wire
Control Cable -- Helukabel® PUR-JZ-HF
from Hi-Tech Controls, Inc.

PURo ¨ -JZ-HF is an extremely robust cable. noted for its good tear and abrasion. resistance. Due to its good performance. with mineral oils and especially in. connection with coolants, this cable is. well suited for use in the machinery, tool. making and steel industries in critical. areas. Its... [See More]

  • Product Type: Multiconductor Cable
  • Cable Insulation: PUR
  • Cable Jacket: PUR
  • Cable Conductor: Copper
Flexible Power and Control Cable; Color-Coded -- ÖLFLEX® CLASSIC 100
from LAPP

ÖLFLEX ® CLASSIC 100 is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European style cable, conforms to CE, and is available shielded or unshielded. [See More]

  • Product Type: Multiconductor Cable; Control Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
Control Cable -- Helukabel® PURo-JZ
from Hi-Tech Controls, Inc.

PURo ¨ -JZ is an extremely robust control. cable with high abrasion and tear resistant. properties. With high-grade oil. resistant PVC core insulation. Due to its. high resistance to mineral oils and especially. to coolant emulsions, it is especially. suited for use in the machine, tool. making... [See More]

  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 1 to 20
Oil-Resistant, Halogen-Free Control Cable -- ÖLFLEX® 110 CH
from LAPP

Ouml;LFLEX ® 110 H/110 CH is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant and comes in shielded and unshielded... [See More]

  • Product Type: Multiconductor Cable; Control Cable
  • Cable Insulation: Halogen-Free
  • Cable Jacket: Halogen-Free Compound
  • Cable Conductor: Copper
Control Cable -- Helukabel® SY-JB
from Hi-Tech Controls, Inc.

SY-JB cables are used as measuring and control cables in tool machinery, plant installation, power stations and in data equipment. The braided shielding offers best possible protection against mechanical damage. The galvanized coating on the steel wire braiding not only helps protect against... [See More]

  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
Reelable Cable for Medium to High Mechanical Stress -- ÖLFLEX® CRANE VS (N)SHTÖU
from LAPP

ÖLFLEX ® CRANE VS (N)SHT ÖU is specially designed with a reinforced abrasion-resistant jacket, which enables this cable to be used in high-stress applications that require reeling and unreeling. [See More]

  • Product Type: Multiconductor Cable; Reelable Cable
  • Cable Insulation: Neoprene
  • Cable Jacket: Neoprene; Rubber with Support Braid
  • Cable Conductor: Copper
Control Cable -- Helukabel® Yo-C-PURo-JZ
from Hi-Tech Controls, Inc.

Extremely robust control cable characterized by high abrasion and notch resistance properties. Used for critical areas in such applications as machinery, tooling and plant construction, in rolling mills and steel works particularily because of the resistance to mineral oils and to coolant emulsions. [See More]

  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Braid
Data & Computer Cable -- Helukabel® Y-CY-JB
from Hi-Tech Controls, Inc.

For use as a data and control cable in machinery, computer systems etc. as well as a signal cable for electronics. The high level of shielding ensures a high degree of interference protection. The shielding density assures disturbance-free transmission of all signals and impulses. The PVC inner... [See More]

  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
Data & Computer Cable -- Helukabel® Y-CY-JZ
from Hi-Tech Controls, Inc.

For use as a data and control cable in machinery, computer systems etc. as well as a signal cable for electronics. The shielding density assures disturbance-free transmission of all signals and impulses. The PVC inner jacket of those cables raise the mechanical stress. The applied transparent PVC... [See More]

  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
Flexible Drag Chain Motor Supply Cable -- TOPSERV® 100
from Hi-Tech Controls, Inc.

TOPSERV ® 100 (not shielded). Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight... [See More]

  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
  • Cable Insulation: TPE-E
  • North American: 1 to 16
Flexible Drag Chain Motor Supply Cable -- TOPSERV® 109
from Hi-Tech Controls, Inc.

Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight and excellent torsion... [See More]

  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
  • Cable Insulation: TPE-E
  • Cable Shielding: Braid
Flexible Drag Chain Motor Supply Cable -- TOPSERV® 150
from Hi-Tech Controls, Inc.

Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight and excellent torsion... [See More]

  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polypropylene
  • Cable Shielding: Braid