IEC Control and Instrumentation Cables

20 Results
Custom Cable Assemblies
from LEMO USA, Inc.

Custom Cables to Fulfil Your Unique Requirements. From design to delivery, our in-house expertise in cable manufacturing provides you with the ultimate in high performance, custom interconnection solutions. In depth needs analysis. In-house design expertise. Choice of proprietary, standard and... [See More]

  • Standards / Certifications: CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Jacket: PTFE, PUR
  • Product Type: Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Connection cable -- EVC09A
from ifm efector inc.

For applications in hazardous areas. Resistant to oils and coolants. High protection rating for the requirements of harsh industrial environments. Vibration and shock resistant thanks to coupling ring with locking mechanism. From May 1st 2025, products produced in EU and Singapore have an import... [See More]

  • Standards / Certifications: CE Marking; IEC; CCC
  • Number of Conductors: 4
  • Cable Jacket: PUR
  • Rated Voltage: 0.0600
Data Cables -- U/UTP CAT6
from OneTech Group

Unshielded twisted pairs cable UTP which is used in a horizontal or vertical configuration. It is made up of a central element PE cross facilitating the holding of the twisted pairs. This cable is used for transmission of digital and analogue voice, Data and video signals. [See More]

  • Standards / Certifications: ISO; IEC; ANSI/TIA/EIA-568-B-2-1 ; ISO/IEC 11801 and EN 50288
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyethylene
Commodore® Copper Comminication Cables
from General Cable

General Cable ’s advanced cables, assemblies and system solutions support the reliable flow of a growing torrent of high-speed data across high-bandwidth global communication networks in our increasingly connected world. Fiber optic submarine communications cables. Copper, fiber aerial and... [See More]

  • Standards / Certifications: IEC; MIL-SPEC
  • Cable Conductor: Copper
  • Product Type: Multiconductor Cable; Cat 7
  • Cable Shielding: Braid; Drain Wire; Foil; Foil Braid
Ethernect Cable -- High Reliability Cat 5e Ethernet Cable
from Amphenol PCD

General construction for the Cable Cat 5e consists of: A 4 pair, 24 AWG, 100 Ohm SFTP round patch cable, designed to the ISO / IEC 11801 Category 5e requirements (cat 5e on 76m). The cable contains 4 twisted pairs, cabled, double shielded with kevlar reinforcement strands, Non-PVC jacketed in black... [See More]

  • Standards / Certifications: RoHS; ISO; IEC
  • Cable Insulation: Polyethylene
  • Cable Jacket: Polyurethane HFFR
  • Cable Conductor: Copper
Ethernet Cable -- 74001
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Jacket: TPU (ZH)
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyolefin
Data Cables -- UTP CAT 5E
from OneTech Group

This is an unshielded data cable for high flow transmission in local computer networks (LAN).Its transmission capacity may reach 130 Mbits/s. It's suitable for the transmission of images, voice and data. [See More]

  • Standards / Certifications: ISO; IEC; ANSI / EIA-B-2; ISO / IEC 11801 and EN 50288
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyethylene
Offshore & Onshore RIG Cable
from General Cable

From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you... [See More]

  • Standards / Certifications: CSA Mark; CE Marking; IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Jacket: Polyethylene
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyolefin
Ethernet Cable -- 74002
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Jacket: TPU (ZH)
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polypropylene
Ethernet Cable -- 74003
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: IEC
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polypropylene
Ethernet Cable -- 74004
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: CSA Mark; IEC
  • Cable Jacket: TPU (ZH)
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyethylene
Ethernet Cable -- 74005
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: CSA Mark; IEC
  • Cable Jacket: TPU (ZH)
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polypropylene
Ethernet Cable -- 74006
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: CSA Mark; IEC
  • Cable Jacket: TPU (ZH)
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polypropylene
Ethernet Cable -- 74007
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: IEC
  • Cable Jacket: Low Smoke Zero Halogen (LSZH)
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyolefin
Ethernet Cable -- 74008
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyolefin
Ethernet Cable -- 74009
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyolefin
Ethernet Cable -- 74010
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyolefin
Ethernet Cable -- 7602F
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Jacket: TPE
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyplefin (PO)
Pro Met Industrial Cables -- 470021CY
from Alpha Wire

Pro-Met industrial cables are designed to perform better, providing consistent and reliable operation. The result is more uptime, fewer errors, and precise operation of equipment. Pro-Met ’s round construction makes it easier to install, seal, and route. [See More]

  • Standards / Certifications: IEC
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyvinyl Chloride
Pro Met Industrial Cables -- 470021YY
from Alpha Wire

Pro-Met industrial cables are designed to perform better, providing consistent and reliable operation. The result is more uptime, fewer errors, and precise operation of equipment. Pro-Met ’s round construction makes it easier to install, seal, and route. [See More]

  • Standards / Certifications: IEC
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Insulation: Polyvinyl Chloride