Polypropylene Control and Instrumentation Cables

96 Results
Distribution connector -- 756-5513/040-010
from WAGO

Sensor/Actuator cable; 2xM8 socket; straight; M12A plug; straight; 4-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M8 socket; M8 socket - M12 plug
  • Rated Voltage: 0.0600
Aluminum Mylar Foil Shielded Communication Cable -- 1633
from BRIM Electronics, Inc.

22 AWG solid tinned copper conductors, .008" wall of Polypropylene insulation, or a .010" wall of PVC, color coded conductors twisted into pairs, an Aluminum mylar foil shield overall, foil out, a stranded T.C. drain wire, chrome PVC jacket overall. 100% shielding coverage. Drain wire provides quick... [See More]

  • Cable Insulation: Polypropylene; Polyvinyl Chloride
  • Cable Conductor: Copper
  • Cable Jacket: Polyvinyl Chloride
  • Cable Shielding: Foil Braid
Distribution connector -- 756-5516/040-010
from WAGO

Sensor/Actuator cable; 2xM12 socket; straight; M12A plug; straight; 4-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M12 Socket; M12 Socket - M12 plug
  • Rated Voltage: 0.2500
Aluminum Mylar Foil Shielded Instrumentation Cable -- 1639 /1640 / 1641 / 1642 / 1643 / 1644
from BRIM Electronics, Inc.

Stranded tinned copper conductors, Polyethylene insulation, twisted, an Aluminum mylar foil shield, foil out, stranded TC drain wire, gray PVC jacket overall. Color coded. 100% shielding coverage. Suitable as a light-weight fully shielded instrumentation cable. Drain wire provides quick and easy... [See More]

  • Cable Insulation: Polypropylene
  • Cable Conductor: Copper
  • Cable Jacket: Polyvinyl Chloride
  • Cable Shielding: Foil Braid
Sensor/actuator cable -- 756-5101/030-015
from WAGO

Sensor/Actuator cable; M8 socket; straight; 3-pole; Length: 1.5 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M8 socket - free end
  • Rated Voltage: 0.0600
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield -- 1638
from BRIM Electronics, Inc.

Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polypropylene insulation, each pair twisted with a 24(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Jacket passes UL VW-1... [See More]

  • Cable Insulation: Polypropylene
  • Cable Shielding: Foil Braid
  • Cable Jacket: Polyvinyl Chloride
  • North American: 22
Sensor/actuator cable -- 756-5102/030-015
from WAGO

Sensor/Actuator cable; M8 socket; angled; 3-pole; Length: 1.5 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M8 socket - free end
  • Rated Voltage: 0.0600
Sensor/actuator cable -- 756-5111/030-015
from WAGO

Sensor/Actuator cable; M8 plug; straight; 3-pole; Length: 1.5 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M8 plug - free end
  • Rated Voltage: 0.0600
Sensor/actuator cable -- 756-5112/030-015
from WAGO

Sensor/Actuator cable; M8 plug; angled; 3-pole; Length: 1.5 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M8 plug - free end
  • Rated Voltage: 0.0600
Sensor/actuator cable -- 756-5201/030-005
from WAGO

Sensor/Actuator cable; M8 socket; straight; M8 plug; straight; 3-pole; Length: 0.5 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M8 socket - M8 plug
  • Rated Voltage: 0.0600
Sensor/actuator cable -- 756-5202/030-004
from WAGO

Sensor/Actuator cable; M8 socket; straight; M8 plug; angled; 3-pole; Length: 0.4 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M8 socket - M8 plug
  • Rated Voltage: 0.0600
Sensor/actuator cable -- 756-5203/030-010
from WAGO

Sensor/Actuator cable; M8 socket; angled; M8 plug; straight; 3-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M8 socket - M8 plug
  • Rated Voltage: 0.0600
Sensor/actuator cable -- 756-5204/030-010
from WAGO

Sensor/Actuator cable; M8 socket; angled; M8 plug; angled; 3-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M8 socket - M8 plug
  • Rated Voltage: 0.0600
Sensor/actuator cable -- 756-5301/030-015
from WAGO

Sensor/Actuator cable; M12A socket; straight; 3-pole; Length: 1.5 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M12 Socket - free end
  • Rated Voltage: 0.2500
Sensor/actuator cable -- 756-5302/030-015
from WAGO

Sensor/Actuator cable; M12A socket; angled; 3-pole; Length: 1.5 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M12 Socket - free end
  • Rated Voltage: 0.2500
Sensor/actuator cable -- 756-5311/030-015
from WAGO

Sensor/Actuator cable; M12A plug; straight; 3-pole; Length: 1.5 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M12 plug - free end
  • Rated Voltage: 0.2500
Sensor/actuator cable -- 756-5312/030-015
from WAGO

Sensor/Actuator cable; M12A plug; angled; 3-pole; Length: 1.5 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M12 plug - free end
  • Rated Voltage: 0.2500
Sensor/actuator cable -- 756-5401/030-010
from WAGO

Sensor/Actuator cable; M12A socket; straight; M12A plug; straight; 3-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M12 Socket - M12 plug
  • Rated Voltage: 0.2500
Sensor/actuator cable -- 756-5402/030-010
from WAGO

Sensor/Actuator cable; M12A socket; straight; M12A plug; angled; 3-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M12 Socket - M12 plug
  • Rated Voltage: 0.2500
Sensor/actuator cable -- 756-5403/030-010
from WAGO

Sensor/Actuator cable; M12A socket; angled; M12A plug; straight; 3-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M12 Socket - M12 plug
  • Rated Voltage: 0.2500
Sensor/actuator cable -- 756-5404/030-010
from WAGO

Sensor/Actuator cable; M12A socket; angled; M12A plug; angled; 3-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M12 Socket - M12 plug
  • Rated Voltage: 0.2500
Sensor/actuator cable -- 756-5501/030-010
from WAGO

Sensor/Actuator cable; M12A socket; straight; M8 plug; straight; 3-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M12 Socket - M8 plug
  • Rated Voltage: 0.0600
Sensor/actuator cable -- 756-5502/030-010
from WAGO

Sensor/Actuator cable; M12A socket; straight; M8 plug; angled; 3-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M12 Socket - M8 plug
  • Rated Voltage: 0.0600
Sensor/actuator cable -- 756-5503/030-010
from WAGO

Sensor/Actuator cable; M12A socket; angled; M8 plug; straight; 3-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M12 Socket - M8 plug
  • Rated Voltage: 0.0600
Sensor/actuator cable -- 756-5504/030-010
from WAGO

Sensor/Actuator cable; M12A socket; angled; M8 plug; angled; 3-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M12 Socket - M8 plug
  • Rated Voltage: 0.0600
Sensor/actuator cable -- 756-5507/030-010
from WAGO

Sensor/Actuator cable; M8 socket; straight; M12A plug; straight; 3-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M8 socket - M12 plug
  • Rated Voltage: 0.0600
Sensor/actuator cable -- 756-5508/030-010
from WAGO

Sensor/Actuator cable; M8 socket; straight; M12A plug; angled; 3-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M8 socket - M12 plug
  • Rated Voltage: 0.0600
Sensor/actuator cable -- 756-5509/030-010
from WAGO

Sensor/Actuator cable; M8 socket; angled; M12A plug; straight; 3-pole; Length: 1 m [See More]

  • Cable Insulation: Polypropylene; PP9Y (halogen-free)
  • Cable Conductor: Copper
  • Product Type: M8 socket - M12 plug
  • Rated Voltage: 0.0600
Communication and Control Cable -- 1243/2C
from Alpha Wire

Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 22 (7/30) AWG Tinned Copper', '0.030']
Access Control, 16c (#18-3pr, #16-4c, #18-6c), Only Card Reader Pairs Shielded, Banana Peel®, CMR -- 538AMS
from Belden Inc.

Access Control Cable, Riser-CMR, 3-18 AWG pairs, 4-16 AWG conductors, 4-18 AWG conductors, 2-18 AWG conductors, All conductors stranded bare copper with polyolefin insulation, Only Card Reader pairs have overall Beldfoil ® shield and PVC jackets, Banana Peel ® No overall jacket [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; None
  • Product Type: Multiconductor Cable; Power Cable
  • Cable Conductor: Copper; Bare Copper - Stranded
Coil Cords
from Carlisle Interconnect Technologies

Carlisle Interconnect Technologies is an expert in designing and manufacturing coil cords for harsh environment applications. We can custom build coil cords in a wide variety of materials tailored to meet the performance needs of applications in the aircraft, industrial, and energy markets. [See More]

  • Cable Insulation: Polypropylene; PTFE
  • Cable Shielding: Foil
Feedback Cables For Fixed Installation -- TOPGEBER 504
from Hi-Tech Controls, Inc.

This low-loss, paired, double-shielded data cable is extremely suitable for interference-free transmission of data signals in the fields of electrical engineering, metrology and control technology. Can be used in process control, as a signal cable in machining centers, or as a signal cable for... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray -- 4505
from Quabbin Wire & Cable Co., Inc.

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor. Conductor Count: 2. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polypropylene, .009". Shield: Shielded. Jacket Type: PVC. Jacket Color:... [See More]

  • Cable Insulation: Polypropylene; Polypropylene, .009"
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
  • Cable Conductor: Copper
Thermostat Wire -- 552020501
from Southwire Company, LLC

CL2/CMH/FT1 TYPE. 500 FT. BARE COPPER CONDUCTOR MATERIAL. UL, ETL (CANADA AND US) APPROVAL. 150 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 11.2 LB/MFT WEIGHT. 2 CONDUCTOR(S). POLYPROPYLENE INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. RED, WHITE COLOR CODE. PVC JACKET MATERIAL. REEL PACKAGE... [See More]

  • Cable Insulation: Polypropylene
  • Cable Conductor: Copper
  • Cable Jacket: Polyvinyl Chloride
  • North American: 20
Combination Communication Cable -- C1340A.21.01
from General Cable

BLACK (SHIELDED), RED (SHIELDED), GREEN (UNSHIELDED), WHITE (UNSHIELDED) COLOR. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL APPROVAL. AUDIO, COMMUNICATION, EMI ISOLATED CIRCUIT FOR INSTRUMENTATION APPLICATION. 30 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE RATING. POLYPROPYLENE... [See More]

  • Cable Insulation: Polypropylene
  • Cable Conductor: Copper
  • Cable Jacket: Polyvinyl Chloride
  • North American: 22
Flexible Low Capacitance, Double-Shielded, Large Gauge Motor Cable for Servo & VFD Applications -- ÖLFLEX® SERVO 9YSLCY-JB
from LAPP

ÖLFLEX ® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. ÖLFLEX ® SERVO 9YSLCY-JB is UL & CSA AWM rated. [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable; VFD Cable
  • Cable Conductor: Copper
Armored Cable -- 3106-42-00
from Atkore International

MCI-A TYPE. 250 FT. 0.565 INCH OUTER DIAMETER. COPPER CONDUCTOR MATERIAL. UL APPROVAL. 120/208 V VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 151 LB/MFT WEIGHT. 4 CONDUCTOR(S). THHN, POLYPROPYLENE INSULATION MATERIAL. 12 AWG (NEUTRAL) CONDUCTOR SIZE. BLACK/RED/BLUE/WHITE COLOR CODE. COIL PACKAGE... [See More]

  • Cable Insulation: Polypropylene; THHN, POLYPROPYLENE
  • Cable Conductor: Copper
  • Product Type: Multiconductor Cable
  • North American: 12
Communication and Control Cable -- 1604
from Alpha Wire

Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 26 (7/34) AWG Bare Copper', '0.019']
Access Control, 16c (#18-3pr, #16-4c, #18-6c), Only Card Reader Pairs Shielded, Outer Jacket, CMR -- 538AMJ
from Belden Inc.

Access Control Cable, Riser-CMR, 3-18 AWG pairs, 4-16 AWG conductors, 4-18 AWG conductors, 2-18 AWG conductors, All conductors stranded bare copper with polyolefin insulation, Only Card Reader pairs have overall Beldfoil ® shield and PVC jackets, Overall PVC jacket [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC-LS
  • Product Type: Multiconductor Cable; Power Cable
  • Cable Conductor: Copper; Bare Copper - Stranded
Flexible Drag Chain Motor Supply Cable -- TOPSERV® 150
from Hi-Tech Controls, Inc.

Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight and excellent torsion... [See More]

  • Cable Insulation: Polypropylene
  • Cable Conductor: Copper
  • Product Type: Multiconductor Cable
  • Cable Shielding: Braid
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 20093 - 22 AWG, 2 conductor, shielded, PVC, Black -- 7316
from Quabbin Wire & Cable Co., Inc.

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor. Conductor Count: 2. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polypropylene, .009". Shield: Shielded. Jacket Type: PVC. Jacket Color:... [See More]

  • Cable Insulation: Polypropylene; Polypropylene, .009"
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
  • Cable Conductor: Copper
Thermostat Wire -- 552040407
from Southwire Company, LLC

CL2 TYPE. 250 FOOT. 0.132 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 1581/13, NEC 725, ETL (CANADA AND US) APPROVAL. 150 VOLT VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 4 CONDUCTOR(S). POLYPROPYLENE INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. RED, WHITE, GREEN, BLUE COLOR CODE. [See More]

  • Cable Insulation: Polypropylene
  • Cable Conductor: Copper
  • Cable Jacket: Polyvinyl Chloride
  • North American: 20
Electronics Wire and Cable
from General Cable

General Cable is a full Electronics solutions provider with commitment to designing and manufacturing innovative Carol ® Brand cable constructions. With a full line available today for signal and data transmission, security, fire alarm and life safety, sound and audio/video & home... [See More]

  • Cable Insulation: Polyethylene; Polypropylene; Polyvinyl Chloride
  • Cable Conductor: Copper
  • Product Type: Multiconductor Cable
  • Cable Shielding: Drain Wire; Foil Braid
Flexible Servo Cable for Stationary Applications -- Servo Cable according to SIEMENS® Standard 6FX 5008
from LAPP

Servo cables according to SIEMENS ® Standard 6FX 5008 are flexible, oil-resistant, UL, CSA, VDE & CE rated power supply, feedback and signal cables for signal transmission or motor connections. [See More]

  • Cable Insulation: Polypropylene; Polyvinyl Chloride
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable; Servo Cable
  • Cable Conductor: Copper
Communication and Control Cable -- 2460C
from Alpha Wire

Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 22 (SOLID) AWG Tinned Copper', '0.025']
Access Control, 16c (#18-3pr, #16-4c, #18-6c), Shielded, Banana Peel®, CMR -- 538AFS
from Belden Inc.

Access Control Cable, Riser-CMR, 3-18 AWG pairs, 4-16 AWG conductors, 4-18 AWG conductors, 2-18 AWG conductors, All conductors stranded bare copper with polypropylene insulation, Each cable has overall Beldfoil ® shield and PVC jacket, Banana Peel ® No overall jacket [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; None
  • Product Type: Multiconductor Cable; Power Cable
  • Cable Conductor: Copper; Bare Copper - Stranded
Flexible Motor Supply Cable -- TOPSERV® 152
from Hi-Tech Controls, Inc.

Used as supply cables for electronically controlled servomotors, frequency converters and for connection to DNC motors. These cables are suitable for flexible and fixed installation subjected to medium mechanical stresses in dry, moist and wet rooms. Particularly recommended as a supply cable... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 20093 - 22 AWG, 2 pair, shielded, PVC, Chrome Gray -- 7455
from Quabbin Wire & Cable Co., Inc.

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair. Pair Count: 2. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polypropylene, .010". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. [See More]

  • Cable Insulation: Polypropylene; Polypropylene, .010"
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
  • Cable Conductor: Copper
Thermostat Wire -- 553100401
from Southwire Company, LLC

CL2/CM/CMH/FT1 TYPE. 250 FT. 0.238 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL, ETL (CANADA AND US) APPROVAL. 150 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 61 LB/MFT WEIGHT. 10 CONDUCTOR(S). POLYPROPYLENE INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. RED, WHITE, GREEN, BLUE,... [See More]

  • Cable Insulation: Polypropylene
  • Cable Conductor: Copper
  • Cable Jacket: Polyvinyl Chloride
  • North American: 18
Fire Alarm Cable -- C0471.18.01
from General Cable

FPL, MID CAPACITANCE TYPE. 500 FT. 500 LENGTH IN FT. 0.177 INCH OUTER DIAMETER. ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). POLYPROPYLENE INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. BLACK, RED COLOR CODE. PVC JACKET... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
High-Acceleration Continuous Flex Control Cable with PUR Jacket -- ÖLFLEX® CHAIN 896 P
from LAPP

ÖLFLEX ® CHAIN 896 P is specially designed, manufactured, and tested by Lapp for usage in modern high-acceleration cable track applications as well as long travel lengths. [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyurethane
  • Product Type: Multiconductor Cable; Control Cable
  • Cable Conductor: Copper
Communication and Control Cable -- 6072C
from Alpha Wire

Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 22 (SOLID) AWG Tinned Copper', '0.025']
Access Control, 16c (#18-3pr, #16-4c, #18-6c), Shielded, Outer Jacket, CMR -- 538AFJ
from Belden Inc.

Access Control Cable, Riser-CMR, 3-18 AWG pairs, 4-16 AWG conductors, 4-18 AWG conductors, 2-18 AWG conductors, All conductors stranded bare copper with polyolefin insulation, Each cable has overall Beldfoil ® shield and PVC jackets, Overall PVC jacket [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC-LS
  • Product Type: Multiconductor Cable; Power Cable
  • Cable Conductor: Copper; Bare Copper - Stranded
High Flexible Drag Chain-Feedback Cables -- TOPGEBER 502
from Hi-Tech Controls, Inc.

These low capacitance incremental encoder cables or position feedback cables transmit the control pulses for positioning and operating characteristics of servomotors. These cables are used as connecting cables for tachometer, brakes and pulse generators in applications subjected to heavy mechanical... [See More]

  • Cable Insulation: Polypropylene
  • Cable Conductor: Copper
  • Product Type: Multiconductor Cable
  • Cable Shielding: Foil Braid
Thermostat Wire -- 555020523
from Southwire Company, LLC

CMP/CL2P FT6 TYPE. 500 FOOT. 0.133 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 13/444, NEC 725, 800, CSA FT6/NFPA 262, ETL (CANADA AND US) APPROVAL. 300 VOLT RMS VOLTAGE RATING. -20 TO 75 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). LOW SMOKE POLYPROPYLENE INSULATION MATERIAL. 18 AWG... [See More]

  • Cable Insulation: Polypropylene
  • Cable Conductor: Copper
  • Cable Jacket: Polyvinyl Chloride
  • North American: 18
Fire Alarm Cable -- C0472.18.03
from General Cable

FPL, MID CAPACITANCE TYPE. 500 FT. 500 LENGTH IN FT. 0.182 INCH OUTER DIAMETER. ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. 300 V VOLTAGE RATING. 0 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). POLYPROPYLENE INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. BLACK, RED COLOR CODE. PVC JACKET... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
High-Acceleration Continuous Flex Encoder & Resolver Cable; UL & CSA Approval -- ÖLFLEX®SERVO FD 798 CP
from LAPP

Ouml;LFLEX ® SERVO FD 798 CP is specially designed, manufactured, and tested by Lapp for usage in modern huigh-acceleration cable track applications as well as over long travel lengths. It replaces four ÖLFLEX ® SERVO FD encoder/resolver cables: 760 CP/CP DESINA ® & 770 CP/CP... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyurethane
  • Product Type: Multiconductor Cable; Servo Cable
  • Cable Conductor: Copper
Communication and Control Cable -- M13103
from Alpha Wire

Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 22 (7/30) AWG Tinned Copper', '0.030']
Access Control, 16c (#22-3pr, #18-4c, #22-6c), Only Card Reader Pairs Shielded, Banana Peel®, CMR -- 558AMS
from Belden Inc.

Access Control Cable, Riser-CMR, 3-22 AWG pairs, 4-18 AWG conductors, 4-22 AWG conductors, 2-22 AWG conductors, All conductors stranded bare copper with polyolefin insulation, Only Card Reader Pairs have overall Beldfoil ® shield and PVC jacket, Banana Peel ® No overall jacket [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; None
  • Product Type: Multiconductor Cable; Power Cable
  • Cable Conductor: Copper; Bare Copper - Stranded
High Flexible Drag Chain-Feedback Cables -- TOPGEBER 503
from Hi-Tech Controls, Inc.

Particularly suitable for RS 422 and RS 485 interfaces. This low capacitance cable type is used as a measuring and signal cable for transmission rates up to 10 megabits per second. The twisted-pair stranding results in good cross talk attenuation properties. EMI = Electromagnetic Interference. To... [See More]

  • Cable Insulation: Polypropylene
  • Cable Conductor: Copper
  • Product Type: Multiconductor Cable
  • Cable Shielding: Foil Braid
High-Acceleration Continuous Flex Servo Cable with PUR Jacket; Shielded -- ÖLFLEX® SERVO FD 796 CP
from LAPP

Ouml;LFLEX ® SERVO FD 796 CP is specially designed, manufactured, and tested by Lapp for usage in modern high-acceleration cable track applications as well as over long travel lengths. It replaces seven ÖLFLEX ® SERVO FD cables: 755 CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyurethane
  • Product Type: Multiconductor Cable; Servo Cable
  • Cable Conductor: Copper
Communication and Control Cable -- M14328
from Alpha Wire

Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 24 (7/32) AWG Tinned Copper', '0.024']
Access Control, 16c (#22-3pr, #18-4c, #22-6c), Only Card Reader Pairs Shielded, Outer Jacket, CMR -- 558AMJ
from Belden Inc.

Access Control Cable, Riser-CMR, 3-22 AWG pairs, 4-18 AWG conductors, 4-22 AWG conductors, 2-22 AWG conductors, All conductors stranded bare copper with polyolefin insulation, Only Card reader pairs have overall Beldfoil ® shield and PVC jackets, overall PVC jacket [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable; Power Cable
  • Cable Conductor: Copper; Bare Copper - Stranded
High Flexible Drag Chain-Feedback Cables -- TOPGEBER 512
from Hi-Tech Controls, Inc.

These low-capacitance incremental encoder cables or position feedback cables transmit the control pulses for positioning and operating characteristics of servomotors. These cables are used as connecting cables for tachometer, brakes and pulse generators in applications subjected to heavy mechanical... [See More]

  • Cable Insulation: Polypropylene
  • Cable Conductor: Copper
  • Product Type: Multiconductor Cable
  • Cable Shielding: Foil Braid
High-Acceleration Continuous Flex Servo Cable with PUR Jacket; Unshielded -- ÖLFLEX® SERVO FD 796 P
from LAPP

ÖLFLEX ® SERVO FD 796 P is specially designed, manufactured, and tested by Lapp for usage in modern high-acceleration cable track applications as well as over long travel lengths. [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyurethane
  • Product Type: Multiconductor Cable; Servo Cable
  • Cable Conductor: Copper
Data and Bus Cable -- 6459
from Alpha Wire

Alpha Essentials Data & Bus cables offer industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet ™, RS-485, DeviceNet ™, Fieldbus, PROFIBUS ™, and Industrial Twinax. With multiple configurations, we are sure to... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: 18 (7/26) AWG TC', '0.046']
Access Control, 16c (#22-3pr, #18-4c, #22-6c), Shielded, Banana Peel®, CMR -- 558AFS
from Belden Inc.

Access Control Cable, Riser-CMR, 3-22 AWG pairs, 4-18 AWG conductors, 4-22 AWG conductors, 2-22 AWG conductors, All conductors stranded bare copper with polypropylene insulation, Each component has overall Beldfoil ® shield and PVC jacket, Banana Peel ® No overall jacket [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; None
  • Product Type: Multiconductor Cable; Power Cable
  • Cable Conductor: Copper; Bare Copper - Stranded
Sensor Actuator Cable -- SENSORFLEX 2-Approvals
from Hi-Tech Controls, Inc.

For decentralized installation and control technology. These cables are used in connector systems for sensors and actuators. In combination with injected circular connectors and installed sensor-actuator boxes, they constitute an important connecting element between the periphery and the PLC in... [See More]

  • Cable Insulation: Polypropylene; Polyvinyl Chloride
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
Highly Flexible Servo Cable for High-Acceleration Continuous Flexing Motion -- Servo Cable according to SIEMENS® Standard 6FX 8 Plus
from LAPP

Servo cables according to SIEMENS ® Standard 6FX 8 Plus are continuous flexing, oil-resistant, UL, CSA, VDE & CE rated power supply, feedback and signal cables for signal transmission or motor connections. They are designed for high-acceleration dynamic performance in cable tracks. [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyurethane
  • Product Type: Multiconductor Cable; Servo Cable
  • Cable Conductor: Copper
Ethernet Cable -- 74002
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: TPU (ZH)
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 26 (7/34) AWG Bare Copper', '0.019']
Access Control, 16c (#22-3pr, #18-4c, #22-6c), Shielded, LSZH Banana Peel®, CMG-LS -- 558ANH
from Belden Inc.

Access Control Cable, Riser-CMR, 3-22 AWG pairs, 4-18 AWG conductors, 4-22 AWG conductors, 2-22 AWG conductors, All conductors stranded bare copper with polyolefin insulation, Each cable has overall Beldfoil ® shield and LSZH jacket, Banana Peel ® No overall jacket [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: LSZH / FRNC
  • Product Type: Multiconductor Cable; Power Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
ÖLFLEX® SERVO 719 CY Flexible Servo Cable for Stationary Applications; Shielded
from LAPP

ÖLFLEX ® SERVO 719 CY is a highly flexible and oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. [See More]

  • Cable Insulation: Polypropylene
  • Rated Voltage: 0.6000 to 1
  • Cable Conductor: Copper
  • Rated Temperature: -40 to 80
Ethernet Cable -- 74003
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 26 (7/34) AWG Bare Copper', '0.019']
Access Control, 16c (#22-3pr, #18-4c, #22-6c), Shielded, Outer Jacket, CMR -- 558AFJ
from Belden Inc.

Access Control Cable, Riser-CMR, 3-22 AWG pairs, 4-18 AWG conductors, 4-22 AWG conductors, 2-22 AWG conductors, All conductors stranded bare copper with polypropylene insulation, Each cable has overall Beldfoil ® shield and PVC jacket, overall PVC jacket [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC-LS
  • Product Type: Multiconductor Cable; Power Cable
  • Cable Conductor: Copper; Bare Copper - Stranded
ÖLFLEX® SERVO 7DSL Flexible Hybrid Cable: One Connection Between Drive, Motor & Feedback System
from LAPP

ÖLFLEX ® SERVO 7DSL is a specially designed hybrid cable suitable for fixed or stationary installations in Hiperface DSL® motor-feedback systems. It is EMC compliant. ÖLFLEX® SERVO FD 7DSL is available for continuous flexing applications. [See More]

  • Cable Insulation: Polypropylene
  • Rated Voltage: 0.6000 to 1
  • Cable Conductor: Copper
  • Rated Temperature: -40 to 80
Ethernet Cable -- 74005
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: TPU (ZH)
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 22 (19/34) AWG Tinned Copper', '0.032']
Audio & Instrumentation, 2 Pair 22 AWG, TC, Individually Shielded, Shipboard -- 8723SB
from Belden Inc.

Audio & Instrumentation, 22 AWG stranded (7x30) tinned copper conductors, twisted pairs, polypropylene insulation, individually shielded with 100% Beldfoil ® shield (100% coverage), 24 AWG stranded tinned copper drain wire, LSZH jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: LSZH / FRNC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
ÖLFLEX® SERVO FD 7DSL Continuous Flex Hybrid Cable: One Connection Between Drive, Motor & Feedback System
from LAPP

ÖLFLEX ® SERVO FD 7DSL is a specially designedcontinuous flexing hybrid cable suitable forHiperface DSL® motor-feedback systems.It is EMC compliant. For fixed or stationaryapplications, ÖLFLEX® SERVO 7DSL is the rightcable. [See More]

  • Cable Insulation: Polypropylene
  • Rated Voltage: 0.6000 to 1
  • Cable Conductor: Copper
  • Rated Temperature: -40 to 80
Ethernet Cable -- 74006
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: TPU (ZH)
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 26 (19/38) AWG Bare Copper', '0.020']
Audio Cable, 1 Pair 22 AWG TC, Shielded, Riser -- 9451
from Belden Inc.

Audio Cable, 1 Pair 22 AWG stranded (7x30) tinned copper pair, polypropylene insulation, Beldfoil ® shield, drain, Riser, PVC jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
LSZH Communication and Control Cable -- 2463L
from Alpha Wire

Get Control with Uncompromising Safety. Alpha Wire's low-smoke, zero-halogen(LSZH) communication and control cable combines LSZH-rated insulation and jackets with maximum rugged performance. These specially formulated cables lessen the effects of corrosive gases in the event of combustion, minimize... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: Low Smoke Zero Halogen (LSZH)
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 22 (7/30) AWG Tinned Copper', '0.030']
Audio, Control & Instrument, #18-12pr, PO, Indiv. Foil, PVC Jkt, CM -- 9776
from Belden Inc.

Audio, Control & Instrument Cable, 18 AWG stranded (19x30) tinned copper conductors, polypropylene insulation, 12 twisted pairs, individually shielded with Beldfoil ® (100% coverage), 20 AWG stranded tinned copper drain wire, PVC jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Xtra-Guard® Performance Cable, Xtra-Guard Industrial Ethernet -- 76010
from Alpha Wire

Xtra-Guard ® Industrial Ethernet - Rugged connectivity for industrial networking. Alpha Wire's Industrial Ethernet Cat5e cable offers high-quality ethernet communications combined with the durability and temperature range of Alpha's Xtra-Guard 4 TPE jacket. This 24 AWG cable is available in 2... [See More]

  • Cable Insulation: Polypropylene
  • Cable Jacket: TPE
  • Product Type: Multiconductor Cable
  • Cable Conductor: 24 (SOLID) AWG BC', '0.021']
Audio, Control & Instrument, #18-15pr, PO, Indiv. Foil, PVC Jkt, CM -- 9777
from Belden Inc.

Audio, Control & Instrument Cable, 18 AWG stranded (19x30) tinned copper conductors, polypropylene insulation, 15 twisted pairs, individually shielded with Beldfoil ® (100% coverage), 20 AWG stranded tinned copper drain wire, PVC jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Audio, Control & Instrument, #18-3pr, PO, Indiv. Foil, PVC Jkt, CM -- 9773
from Belden Inc.

Audio, Control & Instrument Cable, 18 AWG stranded (19x30) tinned copper conductors, polypropylene insulation, 3 twisted pairs, individually shielded with Beldfoil ® (100% coverage), 20 AWG stranded tinned copper drain wire, PVC jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Audio, Control & Instrument, #18-6pr, PO, Indiv. Foil, PVC Jkt, CM -- 9774
from Belden Inc.

Audio, Control & Instrument Cable, 18 AWG stranded (19x30) tinned copper conductors, polypropylene insulation, 6 twisted pairs, individually shielded with Beldfoil ® (100% coverage), 20 AWG stranded tinned copper drain wire, PVC jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Audio, Control & Instrument, #18-9pr, PO, Indiv. Foil, PVC Jkt, CM -- 9775
from Belden Inc.

Audio, Control & Instrument Cable, 18 AWG stranded (19x30) tinned copper conductors, polypropylene insulation, 9 twisted pairs, individually shielded with Beldfoil ® (100% coverage), 20 AWG stranded tinned copper drain wire, PVC jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Audio, Control & Instrument, #20-11pr, PO, Indiv. Foil, PVC Jkt, CM -- 9876
from Belden Inc.

Audio, Control & Instrument Cable, 20 AWG stranded (7x28) tinned copperconductors, polypropylene insulation, 11 twisted pairs, individually shielded with Beldfoil ® (100% coverage), 22 AWG stranded tinned copperdrain wire, overall PVC jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Audio, Control & Instrument, #20-12pr, PO, Indiv. Foil, PVC Jkt, CM -- 9877
from Belden Inc.

Audio, Control & Instrument Cable, 20 AWG stranded (7x28) tinned copper conductors, polypropylene insulation, 12 twisted pairs, individually shielded with Beldfoil ® (100% coverage), 22 AWG stranded tinned copper drain wire, overall PVC jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Audio, Control & Instrument, #20-15pr, PO, Indiv. Foil, PVC Jkt, CM -- 9879
from Belden Inc.

Audio, Control & Instrument Cable, 20 AWG stranded (7x28) tinned copper conductors, polypropylene insulation, 15 twisted pairs, individually shielded with Beldfoil ® (100% coverage), 22 AWG stranded tinned copper drain wire, overall PVC jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Audio, Control & Instrument, #20-3pr, PO, Indiv. Foil, HDPE Jkt, Direct Burial -- 9883
from Belden Inc.

Audio, Control & Instrument Cable, 20 AWG stranded (10x30) tinned copper conductors, polypropylene insulation, 3 twisted pairs, individually shielded with Beldfoil ® (100% coverage), 22 AWG stranded tinned copper drain wire, high-density polyethylene jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyolefin (PO, PE, PP)
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Audio, Control & Instrument, #20-3pr, PO, Indiv. Foil, PVC Jkt, CM -- 9873
from Belden Inc.

Audio, Control & Instrument Cable, 20 AWG stranded (7x28) tinned copper conductors, polypropylene insulation, 3 twisted pairs, individually shielded with Beldfoil ® (100% coverage), 22 AWG stranded tinned copper drain wire, overall PVC jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Audio, Control & Instrument, #20-6pr, PO, Indiv. Foil, HDPE Jkt, Direct Burial -- 9886
from Belden Inc.

Audio, Control & Instrument Cable, 20 AWG stranded (10x30) tinned copper conductors, polypropylene insulation, 6 twisted pairs, individually shielded with Beldfoil ® (100% coverage), 22 AWG stranded tinned copper drain wire, high-density polyethylene jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyolefin (PO, PE, PP)
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Audio, Control & Instrument, #20-6pr, PO, Indiv. Foil, PVC Jkt, CM -- 9874
from Belden Inc.

Audio, Control & Instrument Cable, 20 AWG stranded (7x28) tinned copper conductors, polypropylene insulation, 6 twisted pairs, individually shielded with Beldfoil ® (100% coverage), 22 AWG stranded tinned copper drain wire, overall PVC jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Audio, Control & Instrument, #20-9pr, PO, Indiv. Foil, PVC Jkt, CM -- 9875
from Belden Inc.

Audio, Control & Instrument Cable, 20 AWG stranded (7x28) tinned copper conductors, polypropylene insulation, 9 twisted pairs, individually shielded with Beldfoil ® (100% coverage), 22 AWG stranded tinned copper drain wire, overall PVC jacket. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Audio, Control & Instrument, #22-11pr, PP, Indiv. Foil, PVC Jkt, CM -- 8775
from Belden Inc.

Audio, Control & Instrument Cable, 11-Pair, 22 AWG stranded (7x30) tinned copper conductor, polypropylene insulation, individually shielded pairs with Beldfoil ® (100% coverage), overall PVC jacket and 22 AWG stranded tinned copper drain wire. [See More]

  • Cable Insulation: Polypropylene; PP - Polypropylene
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded