Ethylene Propylene Diene Elastomer (EPDM) Control and Instrumentation Cables

2 Results
Microphone Cable, 1 Conductor 25 AWG, TC -- 8410
from Belden Inc.

25 AWG stranded (7x33) composite copper conductor, EPDM rubber insulation, rayon braid + TC braid shield (80% coverage), cotton serve, cotton serve, EPDM rubber jacket. [See More]

  • Cable Jacket: Ethylene Propylene Diene Elastomer; Rubber (EPDM)
  • Cable Conductor: Copper; Tinned Copper - Stranded
  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Cable Shielding: Multiple or Specialty
Microphone Cable, 3 Conductor 24 AWG, TC -- 8406
from Belden Inc.

24 AWG stranded (45x40) TC alloy conductors, EPDM rubber insulation, conductive textile wrap (100% coverage), TC braid shield (60% coverage), cotton serve, EPDM rubber jacket. [See More]

  • Cable Jacket: Ethylene Propylene Diene Elastomer; Rubber (EPDM)
  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Product Type: Multiconductor Cable
  • Cable Conductor: Alloy - Stranded