Silicon Rubber Control and Instrumentation Cables
from SAB BRÖCKSKES GmbH & Co. KG
BiAF/YW is a low-voltage connection cable for halogen lamps. Due to its silicone core insulation, it is suitable for temperatures up to 180 °C at conductors. Additionally, it is space saving due to its flat construction. Moreover, it is applied as connection cable for low-voltage lamps and... [See More]
- Cable Insulation: Silicon Rubber; Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
- Cable Jacket: PVC, TM4 acc. to EN 50363-4-1 + VDE 0207-363-4-1
- Product Type: Multiconductor Cable
- Cable Conductor: bare copper strands acc. to IEC 60228, VDE 0295, class 5
from Cooner Wire Company
Extra flexible multiconductor cable is available “off the shelf ” from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable inventory offers a vast array of flexible wire, shielded cable, miniature cable, medical cable, silicone cable, pvc cable,... [See More]
- Cable Insulation: Silicon Rubber
- Cable Jacket: Silicon Rubber
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Hi-Tech Controls, Inc.
For use as a feeder cable under rough. conditions in motors and machine. construction, at shipyards, in steel. production and in farming. Supply lengths are on original reels of. 76 m or 152 m or on drums of 305 m. lengths. Resistant. – Oil. – Wetness. – UV-radiation [See More]
- Cable Insulation: Silicon Rubber
- Cable Jacket: Neoprene
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Pomona Electronics
Fits most fluke, meterman, hp etc meters, red [See More]
- Cable Insulation: Silicon Rubber
- Cable Jacket: Silicon Rubber
- Product Type: Test Cable
- Cable Conductor: Copper
from LAPP
ÖLFLEX ® HEAT 180 SiHF is a high temperature silicone cable with a European color code. It has a temperature rating of 180 °C and is halogen-free. [See More]
- Cable Insulation: Silicon Rubber
- Cable Jacket: Silicon Rubber
- Product Type: Multiconductor Cable; Control Cable
- Cable Conductor: Copper
from SAB North America
BiHF-J is a multi-conductor, silicone insulated control cable with a reddish brown silicone jacket. Silicone cables are recommended for use where high temperatures. rapidly cause other cables to deteriorate. Recommended applications include foundries, steel mills and glass factories and other high... [See More]
- Cable Insulation: Silicon Rubber
- Cable Jacket: Silicon Rubber
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Belden Inc.
High Temperature Electronic, 2 Conductor 18AWG (Solid) Bare Copper, Silicone Insulation, Overall Beldfoil ® Shield, LSZH Outer Jacket, FPLR-CI (UL2196) [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
- Cable Jacket: Polyolefin (PO, PE, PP)
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Solid
from OMEGA Engineering, Inc.
Braided silicone rubber insulated high-temperature lead wires are well suited for use as the exposed leads in appliances and lighting fixtures. HTRG Series wire is also used for range top burners and back panels, steam irons, toasters, broiler ovens, gas dryers, kilns, recessed lighting fixtures and... [See More]
- Cable Insulation: Silicon Rubber
- Cable Jacket: Treated Glass Braid
- Product Type: High Temperature
- Cable Conductor: Copper; Tinned Copper
from LAPP
Ouml;LFLEX ® HEAT 180 MS is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. ÖLFLEX ® HEAT 180 C MS is a shielded version available with an overall tinned copper braid. This is recommended when electrical... [See More]
- Cable Insulation: Silicon Rubber
- Cable Jacket: Silicon Rubber
- Product Type: Multiconductor Cable; Control Cable
- Cable Conductor: Copper
from SAB North America
BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures,. mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables where... [See More]
- Cable Insulation: Silicon Rubber
- Cable Jacket: Silicon Rubber
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Belden Inc.
Electronic, 2 Conductor 18AWG (16x30) Tinned Copper, EPDM Insulation, Overall Tinned Copper Braid(73%) Shield, PVC Outer Jacket [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; Neoprene; Silicon Rubber; EPDM - Ethylene Propylene Diene Monomer
- Cable Jacket: Polyvinyl Chloride; PVC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from LAPP
ÖLFLEX ® HEAT 180 MS is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. [See More]
- Cable Insulation: Silicon Rubber
- Cable Jacket: Silicon Rubber
- Product Type: Multiconductor Cable; Control Cable
- Cable Conductor: Copper
from SAB North America
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied. for the exchange of digital information, control apparatus net. (CAN) for faster data transmission/exchange. Application in. power supply cable tracks, highly flexible data cables. [See More]
- Cable Insulation: Silicon Rubber
- Cable Jacket: Silicon Rubber
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Belden Inc.
High Temperature Electronic, 4 Conductor 18AWG (7x26) Bare Copper, Silicone Insulation, Overall Beldfoil ® Shield, LSZH Outer Jacket, FPLR-CI (UL2196) [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
- Cable Jacket: Polyolefin (PO, PE, PP)
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from LAPP
ÖLFLEX ® HEAT 180 GLS is a high temperature silicone control cable with a galvanized steel braid for mechanical protection. It has a temperature rating of 180 °C and is halogen-free. [See More]
- Cable Insulation: Silicon Rubber
- Cable Jacket: Silicon Rubber; Glass Fiber Wrap & Galvanized Steel Wire Braid
- Product Type: Multiconductor Cable; Control Cable
- Cable Conductor: Copper
from SAB North America
SC 500 HDTRS is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications. where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 500 HDTRS is a flexible,... [See More]
- Cable Insulation: Silicon Rubber; SABIX® 722
- Cable Jacket: Silicon Rubber
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Belden Inc.
Low Temp Rubber Lead Wire, 1/0AWG (262x24) Tinned Copper, Silicone Insulation, AWM 3214 CSA TYPE AWM 600V 150C [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
- Cable Jacket: None
- Product Type: Power Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from LAPP
Ouml;LFLEX ® HEAT 180 H05SS-F EWKF is a high temperature tear-resistant silicone control cable with <HAR > approval. It has a high temperature rating of 180 °C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to... [See More]
- Cable Insulation: Silicon Rubber
- Cable Jacket: Silicon Rubber
- Product Type: Multiconductor Cable; Control Cable
- Cable Conductor: Copper
from Belden Inc.
Rubber Lead Wire, 10AWG (65x28) Tinned Copper, Silicone Insulation, Fiber Glass Outer Jacket, AWM 3101 CSA SEWF-2 600V 150C [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
- Cable Jacket: Specialty
- Product Type: Power Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from LAPP
ÖLFLEX ® HEAT 180 SiF A is a silicone single-core cable for extendedtemperatures with North American approvals. It has a temperature rating of180°C and is halogen-free. [See More]
- Cable Insulation: Silicon Rubber
- Rated Voltage: 0.6000 to 1
- Cable Conductor: Copper
- Rated Temperature: -50 to 180
from Belden Inc.
Low Temp Rubber Lead Wire, 14AWG (41x30) Tinned Copper, Neoprene Insulation, AWM 3046 CSA TYPE CL903600V 90C [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Neoprene
- Cable Jacket: None
- Product Type: Power Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from Belden Inc.
Low Temp Rubber Lead Wire, 17AWG (210x40) Tinned Copper, Silicone Insulation, AWM 3123 600V 150C [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
- Cable Jacket: None
- Product Type: Power Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from Belden Inc.
Low Temp Rubber Lead Wire, 18AWG (19x30) Tinned Copper, Neoprene Insulation, AWM 3044 CSA TYPE CL902 300V 90C [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Neoprene
- Cable Jacket: None
- Product Type: Power Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from Belden Inc.
Low Temp Rubber Lead Wire, 18AWG (65x36) Tinned Copper, Rubber Insulation, 5000V 80C [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; Neoprene; Silicon Rubber; EPDM - Ethylene Propylene Diene Monomer
- Cable Jacket: None
- Product Type: Power Cable
- Cable Conductor: Copper; Tinned Copper - Stranded