Polyethylene (PE) Control and Instrumentation Cables
from Flexible Circuit Technologies, Inc.
Flat flex circuits are light weight, low profile, small outline cables designed to satisfy high density cabling applications. Their distinguishing factors include repeated dynamic flexing and the ability to fold into nearly any shape, evenly distributing stress especially when compared to... [See More]
- Cable Insulation: Polyethylene; Polyester
- Cable Shielding: Foil; Conductive Silver Ink; Aluminum or Copper Tape
- Cable Conductor: Copper; Bare Copper, Tin-plated Copper
- Standards / Certifications: RoHS; ISO; ISO 9001, 14001, ISO13485, IATF 16949, RoHS, and more
from WAGO
Sensor/Actuator cable; M12A socket; straight; 5-pole; Length: 1.5 m [See More]
- Cable Insulation: Polyethylene; Halogen-free PE
- Cable Conductor: Copper
- Product Type: M12 Socket - free end
- Rated Voltage: 0.2500
from WAGO
Sensor/Actuator cable; M12A socket; angled; 5-pole; Length: 1.5 m [See More]
- Cable Insulation: Polyethylene; Halogen-free PE
- Cable Conductor: Copper
- Product Type: M12 Socket - free end
- Rated Voltage: 0.2500
from WAGO
Sensor/Actuator cable; M12A socket; straight; M12A plug; straight; 5-pole; Length: 1 m [See More]
- Cable Insulation: Polyethylene; Halogen-free PE
- Cable Conductor: Copper
- Product Type: M12 Socket - M12 plug
- Rated Voltage: 0.2500
from WAGO
Sensor/Actuator cable; M12A socket; straight; M12A plug; angled; 5-pole; Length: 1 m [See More]
- Cable Insulation: Polyethylene; Halogen-free PE
- Cable Conductor: Copper
- Product Type: M12 Socket - M12 plug
- Rated Voltage: 0.2500
from WAGO
Sensor/Actuator cable; M12A socket; angled; M12A plug; straight; 5-pole; Length: 1 m [See More]
- Cable Insulation: Polyethylene; Halogen-free PE
- Cable Conductor: Copper
- Product Type: M12 Socket - M12 plug
- Rated Voltage: 0.2500
from WAGO
Sensor/Actuator cable; M12A socket; angled; M12A plug; angled; 5-pole; Length: 1 m [See More]
- Cable Insulation: Polyethylene; Halogen-free PE
- Cable Conductor: Copper
- Product Type: M12 Socket - M12 plug
- Rated Voltage: 0.2500
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; 20 (7/28) AWG Tinned Copper', '0.038']
from Southwire Company, LLC
CL2/CM/CMH/FT1 TYPE. 500 FT. 0.114 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL, ETL (CANADA AND US) APPROVAL. 150 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 9 LB/MFT WEIGHT. 2 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. RED, WHITE COLOR CODE. PVC... [See More]
- Cable Insulation: Polyethylene
- Cable Conductor: Copper
- Cable Jacket: Polyvinyl Chloride
- North American: 20
from Belden Inc.
DIGITAL AUDIO 1 PAIR AES/EBU, 22AWG/0.34mm ², ISTP, LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from General Cable
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]
- Cable Insulation: Polyethylene
- Cable Conductor: Copper
- Product Type: Multiconductor Cable
- Cable Shielding: Drain Wire; Foil
from Amphenol PCD
General construction for the Cable Cat 5e consists of: A 4 pair, 24 AWG, 100 Ohm SFTP round patch cable, designed to the ISO / IEC 11801 Category 5e requirements (cat 5e on 76m). The cable contains 4 twisted pairs, cabled, double shielded with kevlar reinforcement strands, Non-PVC jacketed in black... [See More]
- Cable Insulation: Polyethylene
- Cable Conductor: Copper
- Cable Jacket: Polyurethane HFFR
- Cable Shielding: Braid; Foil
from OneTech Group
For connection of IT system units in the desktop area, between workstations and as riser cable up to 600 Mbit/s (category 7+). It fully complies with the requirements to electromagnetic compatibility (EMC) of the European Standard EN 55022. Additional, the copper braiding ensures perfect matching... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: LSZH Compound
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Quabbin Wire & Cable Co., Inc.
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor. Conductor Count: 2. AWG: 18. Solid/Stranded: Stranded. Stranded Copper: 16/30. Insulation: Polyethylene, .021". Shield: Shielded. Jacket Type: PVC. Jacket Color:... [See More]
- Cable Insulation: Polyethylene; Polyethylene, .021"
- Cable Jacket: Polyvinyl Chloride; PVC
- Product Type: Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
- Cable Conductor: Copper
from LAPP
ÖLFLEX ® VFD SYMMETRICAL is a large AWG VFD cable designed with 3 symmetrical grounds and a longitudinal copper tape shield. It is UL TC-ER and CSA TC approved. ÖLFLEX ® VFD SYMMETRICAL is available from 1 AWG to 500 KCMIL for 75 HP drives and larger. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable; VFD Cable
- Cable Conductor: Copper
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33. Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM. Shield: Individually shielded pairs. 100% Mylar/aluminum foil shield 25% overlap, foil facing in. Stranded tinned copper drain wire each pair. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from SAB North America
The SL 806 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. This composite. cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Hi-Tech Controls, Inc.
400 Hz cables are used to supply power to aircraft (on-board power), data processing systems, radar stations, radio stations, etc. For safety reasons, 400 Hz cables are used to connect data processing systems, radar systems and communications systems to uninterruptible power supplies. Such power... [See More]
- Cable Insulation: Polyethylene; TPE
- Cable Jacket: Polyethylene
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Basic Wire and Cable
XLP Insulated. 600 Volt, 90 Deg. C. [See More]
- Cable Insulation: Polyethylene
- North American: 18
- Cable Conductor: Copper
- Rated Voltage: 0.6000
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; 24 (10/34) AWG Tinned Copper', '0.024']
from Belden Inc.
1 PAIR AES/EBU, 24AWG, ISTP, FRNC/LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from General Cable
BLACK (SHIELDED), RED (SHIELDED), NATURAL (UNSHIELDED) COLOR. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL APPROVAL. LOW-IMPEDANCE MICROPHONE, STUDIO USE, CONTROL CIRCUIT, VIDEO AND INTERCONNECTING CABLE, SHIELDED POWER SUPPLY APPLICATION. 300 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE... [See More]
- Cable Insulation: Polyethylene
- Cable Conductor: Copper
- Cable Jacket: Polyvinyl Chloride
- North American: 20
from OneTech Group
For connection of IT system units in the desktop area, between workstations and as riser cable up to 1000 Mbit/s (category 7+). It fully complies with the requirements to electromagnetic compatibility (EMC) of the European Standard EN 55022. Additional, the copper braiding ensures perfect matching... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: LSZH Compound
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Quabbin Wire & Cable Co., Inc.
Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor. Conductor Count: 2. AWG: 22. Insulation: Polyethylene, .016". Shield: Unshielded. RoHS Compliant: Yes [See More]
- Cable Insulation: Polyethylene; Polyethylene, .016"
- North American: 22
- Product Type: Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
- Number of Conductors: 2
from LAPP
ÖLFLEX ® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable; VFD Cable
- Cable Conductor: Copper
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 2 Conductor (Figure 8) 0.023 AWG annealed tinned copper wire per ASTM B-33. Insulation: Color coded solid polyethylene. Shield: 95% bare copper braid. Jacket: PVC. Temperature. -20 °C to +80 °C. Voltage: 300 volts. Applications: Computers. Local area network. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from SAB North America
The SL 807 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated. applications, such as cable tracks, automated handling equipment, pick-and-place units, gantry robots, machine tools, and other... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Hi-Tech Controls, Inc.
DATAFLAMM halogen-free data cable are used as connecting cable for signal, measuring, control, call-announcing and two-way intercom speaking systems, clock installations, electronic weighting equipment and electrical apparatus for office requirements. The cables are suitable for installation in dry,... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: HM2
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; 14 (41/30) AWG Tinned Copper', '0.073']
from Belden Inc.
DIGITAL AUDIO 1 PAIR AES/EBU, 24AWG/0.22mm ², ISTP, LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from General Cable
BLACK (SHIELDED), RED (SHIELDED), GREEN (UNSHIELDED), WHITE (UNSHIELDED) COLOR. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL APPROVAL. AUDIO, COMMUNICATION, EMI ISOLATED CIRCUIT FOR INSTRUMENTATION APPLICATION. 300 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE RATING. POLYETHYLENE... [See More]
- Cable Insulation: Polyethylene
- Cable Conductor: Copper
- Cable Jacket: Polyvinyl Chloride
- North American: 18 to 20
from OneTech Group
A data cable for high flow transmission in local computer networks. Its transmission capacity may reach 130 Mbits/s. It is particularly suitable for the transmission of images, voice and data. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Quabbin Wire & Cable Co., Inc.
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair. Pair Count: 2. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: High Density Polyethylene, .008". Shield: Unshielded. Jacket Type: PVC. Jacket Color:... [See More]
- Cable Insulation: Polyethylene; High Density Polyethylene, .008"
- Cable Jacket: Polyvinyl Chloride; PVC
- Product Type: Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
- Cable Conductor: Copper
from LAPP
UNITRONIC ® BUS DeviceNet FD cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Cable Jacket: Polyvinyl Chloride
- Product Type: DeviceNet
- Cable Conductor: Copper
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: Stranded Bare Copper. Insulation: Solid color coded Polyethylene. Jacket: Brown Polyethylene. Industry Approvals: OSHA acceptable. Applications: Rotor Cable. Rotor antenna controls. Outdoor installations. Polyethylene jacket prevents jacket deterioration. Sunlight... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyethylene
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from SAB North America
SL 808 C is a continuous flexible, multi conductor, tinned copper shielded transmission cable for use in speedometers, brakes controlling motor temperature,. continuous flexible applications, automation and control application. An overall tinned copper braid is recommended whenever electrical... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Hi-Tech Controls, Inc.
Are used as connecting cable for signal, measuring, control, call-announcing and two-way intercom speaking systems, clock installations, electronic weighting equipment and electrical apparatus for office requirements. The cables are suitable for installation in dry, damp and wet environments as well... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: HM2
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; 24 (7/32) AWG Tinned Copper', '0.024']
from Belden Inc.
DIGITAL AUDIO 1 PAIR AES/EBU, 24AWG/0.22mm ², ISTP, LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from General Cable
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL APPROVAL. AUDIO, COMMUNICATION, EMI ISOLATED CIRCUIT FOR INSTRUMENTATION APPLICATION. 300 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE RATING. POLYETHYLENE INSULATION MATERIAL. 24 AWG (SHIELDED), 22 AWG (UNSHIELDED) CONDUCTOR SIZE. PVC JACKET... [See More]
- Cable Insulation: Polyethylene
- Cable Conductor: Copper
- Cable Jacket: Polyvinyl Chloride
- North American: 22 to 24
from OneTech Group
Petroleum jelly filled cables for local distribution telecommunication networks, suitable for drawing into ducts or directly buried. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyethylene
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from LAPP
UNITRONIC ® BUS DeviceNet FD cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Cable Jacket: Polyvinyl Chloride; Polyurethane
- Product Type: DeviceNet
- Cable Conductor: Copper
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33. Insulation: Color coded polyethylene insulation (PE). Shield: 85% coverage tinned copper braid shield. Jacket: Chrome gray PVC jacket. Temperature: -20 °C to +75 °C (CL2/CM). Voltage: 300 volts. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Hi-Tech Controls, Inc.
Are used as connecting cable for signal, measuring, control, call-announcing and two-way intercom speaking systems, clock installations, electronic weighting equipment and electrical apparatus for office requirements. The cables are suitable for installation in dry, damp and wet environments as well... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: HM2
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; 24 (7/32) AWG Tinned Copper', '0.024']
from Belden Inc.
DIGITAL AUDIO 1 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from General Cable
General Cable is a full Electronics solutions provider with commitment to designing and manufacturing innovative Carol ® Brand cable constructions. With a full line available today for signal and data transmission, security, fire alarm and life safety, sound and audio/video & home... [See More]
- Cable Insulation: Polyethylene; Polypropylene; Polyvinyl Chloride
- Cable Conductor: Copper
- Product Type: Multiconductor Cable
- Cable Shielding: Drain Wire; Foil Braid
from OneTech Group
Unshielded twisted pairs cable UTP which is used in a horizontal or vertical configuration. It is made up of a central element PE cross facilitating the holding of the twisted pairs. This cable is used for transmission of digital and analogue voice, Data and video signals. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from LAPP
UNITRONIC ® BUS DeviceNet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Cable Jacket: Polyvinyl Chloride
- Product Type: DeviceNet
- Cable Conductor: Copper
from Hi-Tech Controls, Inc.
As a supply and connecting cable for medium mechanical stresses in fixed installations and forced movements in dry, moist and wet environments, however, not for outdoor applications. Used in automotive and food industries, environmental technology, packaging industry, machine tools. Handling... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; 20 (26/34) AWG Tinned Copper', '0.038']
from Belden Inc.
1 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, LSZH, STAGE [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from General Cable
Since 1981, Gepco ® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers and technology, Gepco has developed unique and innovative, solutions-based... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable; Microphone
- Cable Conductor: Copper
from OneTech Group
This is an unshielded data cable for high flow transmission in local computer networks (LAN).Its transmission capacity may reach 130 Mbits/s. It's suitable for the transmission of images, voice and data. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from LAPP
UNITRONIC ® BUS DeviceNet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Cable Jacket: Polyvinyl Chloride; Halogen-Free Compound
- Product Type: DeviceNet
- Cable Conductor: Copper
from Hi-Tech Controls, Inc.
This TOPFLEX ®-EMV-2YSLCY-J motor power supply cable for frequency converters assures electromagnetic compatibility in plants and buildings, facilities with units and operating equipments where fields of electromagnetic interference might cause adverse effects on the surroundings. As a supply... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; 24 (7/32) AWG Tinned Copper', '0.024']
from Belden Inc.
1 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, LSZH, STAGE [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from General Cable
With its industry-leading and diverse product offering, General Cable is positioned to meet the challenges faced by today ’s industrial automation customers. Our customers include automotive and consumer products manufacturers, plants and facilities management, industrial equipment... [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; Polyethylene; Polyvinyl Chloride
- Cable Jacket: Neoprene; Polyvinyl Chloride; Silicon Rubber; CPE and Polyolefin
- Product Type: Multiconductor Cable; Power Cable
- Cable Conductor: Copper Clad Steel; Copper
from LAPP
ETHERLINE ® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed for harsh industrial applications. Standard shielding... [See More]
- Cable Insulation: Polyethylene
- Cable Conductor: Copper
- Cable Jacket: Polyurethane or Halogen-Free
- Cable Shielding: Braid; Foil
from Hi-Tech Controls, Inc.
As a supply and connecting cable for medium mechanical stresses in fixed installations and forced movements in dry, moist and wet environments, however, not for outdoor applications. Used in automotive and food industries, environmental technology, packaging industry, machine tools. Handling... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Alpha Wire
Alpha Essentials Data & Bus cables offer industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet ™, RS-485, DeviceNet ™, Fieldbus, PROFIBUS ™, and Industrial Twinax. With multiple configurations, we are sure to... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: 18 (SOLID) AWG BCW', '0.040']
from Belden Inc.
AUDIO 1 x QUAD SNAKE, 26AWG/0.14mm ², LSZH-C [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from General Cable
ULTROL ® 60+ - safe, reliable, advanced nuclear cable solutions for the next 60 years and beyond. General Cable ’s ULTROL ® 60+ Cable Solutions for Generation III+ and Legacy Nuclear Power Facilities. Advanced Reliability, Safety and Sustainability. With a 40-year track record of... [See More]
- Cable Insulation: Polyethylene
- Cable Conductor: Copper
- Product Type: Multiconductor Cable; Power Cable
- North American: 0.0 to 18
from LAPP
The use of both RJ45 and M12 connectors in Ethernet network protocols is common. Our continuous flex CAT.5e & CAT.6A cables offer a unique solution toward satisfying the stringent needs of motion systems, where a network connection has been integrated for program interface from remote locations. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyurethane
- Product Type: Fieldbus
- Cable Shielding: Braid; Foil
from Hi-Tech Controls, Inc.
This TOPFLEX ®-EMV-2YSLCY-J motor power supply cable for frequency converters assures electromagnetic compatibility in plants and buildings, facilities with units and operating equipments where fields of electromagnetic interference might cause adverse effects on the surroundings. As a supply... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: TPU (ZH)
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; 26 (7/34) AWG Bare Copper', '0.019']
from Belden Inc.
DIGITAL AUDIO 10 PAIR AES/EBU, 24AWG/0.22mm ², ISTP, LSZH-C [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from General Cable
Our extensive line of quality rail and transit cables ensure performance, reliability and safety, while lowering your cost through easier and faster installation, simplified maintenance and infrastructure longevity. As an industry leader with nearly a century of expertise, we consistently provide... [See More]
- Cable Insulation: Polyethylene
- Cable Conductor: Copper
- Product Type: Multiconductor Cable
- Cable Shielding: No Shielding; Braid; Drain Wire
from LAPP
ÖLFLEX ® VFD XL is a robust oil-resistant shielded motor cable for VFD drives. Due to the enhanced electrical properties of its XLPE insulation, ÖLFLEX ® provides problem-free performance where precision control is critical. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Type: Multiconductor Cable; VFD Control Cable
- Cable Conductor: Copper
from Hi-Tech Controls, Inc.
These halogen-free, flame retardant cables provide an ideal combination of supply conductors with the control conductors for the braking function and thermal protection. Precision servomotors, as used today in many areas of highly-automated manufacturing processes, call for high-quality, reliable... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: HM3
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Alpha Wire
Designed to be Tough. Alpha Wire ’s Xtra-Guard ® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more resistant to... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: TPE
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; 24 (7/32) AWG Tinned Copper', '0.024']
from Belden Inc.
10 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, FLEX, LSZH, STAGE [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from Hi-Tech Controls, Inc.
This MOTORFLEX 1/1 two approvals, triple shielded motor power supply cable for frequency converters provides outstanding EMI in machines and systems. Suitable as a supply and connecting cable for high mechanical stresses, in Fixed Installations and occasional free movements in dry, moist, wet rooms,... [See More]
- Cable Insulation: Polyethylene
- Cable Conductor: Copper
- Product Type: Multiconductor Cable
- Cable Shielding: Foil Braid
from Alpha Wire
Designed to be Tough. Alpha Wire ’s Xtra-Guard ® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more resistant to... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: TPE
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; 24 (7/32) AWG Tinned Copper', '0.024']
from Belden Inc.
Digital Audio 10 Pair AES/EBU, 26AWG/0.14mm ², ISTP, LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from Alpha Wire
Designed to be Tough. Alpha Wire ’s Xtra-Guard ® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more resistant to... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: TPE
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; 22 (19/34) AWG Tinned Copper', '0.032']
from Belden Inc.
10 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, LSZH, STAGE [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from Alpha Wire
Designed to be Tough. Alpha Wire ’s Xtra-Guard ® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more resistant to... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: TPE
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; 24 (7/32) AWG Tinned Copper', '0.024']
from Belden Inc.
20 AWG stranded (7x28) one tinned copper conductor, one bare copper conductor, polyethylene insulation, polyethylene inner jacket, Duofoil ® (100% coverage) plus a tinned copper braid shield (85% coverage), LSZH outer jacket, Flame resistance IEC 60332-3C [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from Belden Inc.
Twinax 100 Ω, 1 Pair, 20 AWG (7x28) one tinned copper, one bare copper conductor, polyethylene insulation, polyethylene inner jacket, Duofoil ® (100% coverage) + a tinned copper braid shield (85% coverage), PVC outer jacket, CMG [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- Cable Jacket: Polyvinyl Chloride; PVC
- Product Type: Multiconductor Cable
- Cable Shielding: Braid; Foil; Foil + Braid(s)
from Belden Inc.
DIGITAL AUDIO 12 PAIR AES/EBU, 22AWG/0.34mm ², ISTP, LSZH-C [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from Belden Inc.
DIGITAL AUDIO 12 PAIR AES/EBU, 24AWG/0.22mm ², ISTP, LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from Belden Inc.
DIGITAL AUDIO12 PAIR AES/EBU, 24AWG/0.22mm ², ISTP, LSZH-C [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from Belden Inc.
12 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, FLEX, LSZH, STAGE [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from Belden Inc.
DIGITAL AUDIO 12 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from Belden Inc.
12 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, LSZH, STAGE [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from Belden Inc.
DIGITAL AUDIO 16 PAIR AES/EBU, 24AWG/0.22mm ², ISTP, LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from Belden Inc.
16 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, FLEX, LSZH, STAGE [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from Belden Inc.
DIGITAL AUDIO 16 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Bare Copper - Stranded
from Belden Inc.
16 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, LSZH, STAGE [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from Belden Inc.
2 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, FLEX, LSZH, STAGE [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Cable Jacket: LSZH / FRNC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Tinned Copper - Stranded