Ethylene Propylene Diene Elastomer (EPDM) Control and Instrumentation Cables
from BRIM Electronics, Inc.
Each conductor is stranded bare copper, EPDM insulation, non-wicking fillers where necessary, cotton serve, Yellow* CPE jacket overall. UL & CSA recognized. Suitable for most outdoor/in-door applications. Cable is resistant to many acids, oils, and is water, weather, sunlight (UV), ozone,... [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer
- Cable Jacket: CPE
- Product Type: Multiconductor Cable; Power Cable
- North American: 10 to 18
from General Cable
SOOW TYPE. 0.5 INCH OUTER DIAMETER. BARE ANNEALED COPPER CONDUCTOR MATERIAL. UL, CSA C22.2, MSHA APPROVAL. 600 V VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 7 CONDUCTOR(S). EPDM INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. WHITE COLOR CODE. SUPER VU-TRON[R] JACKET MATERIAL. REEL PACKAGE TYPE. 16/30... [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer
- Cable Jacket: SUPER VU-TRON[R]
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Winchester Interconnect
Continuous flex power and power-brake cables for automation applications. MotionFlex Servo TPE cables for servo motors, automation systems and machine tools offer ruggedized jacketing materials and long flex life of up to 10 million cycles. These thermoplastic elastomer power or power-brake cables... [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer
- Cable Jacket: Duralon
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer
- Cable Jacket: Polychloroprene
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; 16 (65/34) AWG Tinned Copper', '0.059']
from Belden Inc.
Electronic, 2 Conductor 18AWG (16x30) Tinned Copper, EPDM Insulation, Overall Tinned Copper Braid(73%) Shield, PVC Outer Jacket [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; Neoprene; Silicon Rubber; EPDM - Ethylene Propylene Diene Monomer
- Cable Jacket: Polyvinyl Chloride; PVC
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from General Cable
With its industry-leading and diverse product offering, General Cable is positioned to meet the challenges faced by today ’s industrial automation customers. Our customers include automotive and consumer products manufacturers, plants and facilities management, industrial equipment... [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; Polyethylene; Polyvinyl Chloride
- Cable Jacket: Neoprene; Polyvinyl Chloride; Silicon Rubber; CPE and Polyolefin
- Product Type: Multiconductor Cable; Power Cable
- Cable Conductor: Copper Clad Steel; Copper
from Alpha Wire
For consumer and industrial devices, business and communication machines, and medical and test equipment, our cords give you everything you need for reliable plugin power. All our cords are UL Listed and CSA Certified; we also offer a wide range of CENELEC-approved products for international use. [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer
- Cable Jacket: Chlorinated Polyethylene (CPE)
- Product Type: Multiconductor Cable
- Cable Conductor: 18 (41/34) AWG BC', '0.047']
from Belden Inc.
Low Temp Rubber Lead Wire, 18AWG (65x36) Tinned Copper, Rubber Insulation, 5000V 80C [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; Neoprene; Silicon Rubber; EPDM - Ethylene Propylene Diene Monomer
- Cable Jacket: None
- Product Type: Power Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from Belden Inc.
Rubber Lead Wire, 2/0AWG (504x26) Tinned Copper, EPDM Insulation, AWM 3499 7500V 150C [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
- Cable Jacket: None
- Product Type: Power Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from Belden Inc.
Rubber Lead Wire, 3AWG (133x24) Tinned Copper, EPDM Insulation, AWM 3340 AWM 3374 CSA TYPE CL1254 600V 125C FLEX 150C NO FLEX [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
- Cable Jacket: None
- Product Type: Power Cable
- Cable Conductor: Copper; Tinned Copper - Stranded
from Belden Inc.
25 AWG stranded (7x33) composite copper conductor, EPDM rubber insulation, rayon braid + TC braid shield (80% coverage), cotton serve, cotton serve, EPDM rubber jacket. [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
- Cable Conductor: Copper; Tinned Copper - Stranded
- Cable Jacket: Ethylene Propylene Diene Elastomer; Rubber (EPDM)
- Cable Shielding: Multiple or Specialty
from Belden Inc.
24 AWG stranded (45x40) TC alloy conductors, EPDM rubber insulation, conductive textile wrap (100% coverage), TC braid shield (60% coverage), cotton serve, EPDM rubber jacket. [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
- Cable Jacket: Ethylene Propylene Diene Elastomer; Rubber (EPDM)
- Product Type: Multiconductor Cable
- Cable Conductor: Alloy - Stranded
from Belden Inc.
Microphone Cable, Star Quad, 4 Conductor 16 AWG (65 x 34) Tinned Copper (High conductivity), EPDM Insulation, Rayon ® Braid, 85% Tinned Copper Braid Shield, Cotton Serve, CPE Jacket [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
- Cable Jacket: Polyethylene; CPE
- Product Type: Multiconductor Cable
- Cable Conductor: Copper; Tinned Copper - Stranded