DeviceNet Control and Instrumentation Cables

9 Results
For DeviceNet Bus Systems; Continuous Flex Applications; 120 O -- UNITRONIC® BUS DeviceNet™ FD Gray
from LAPP

UNITRONIC ® BUS DeviceNet FD cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]

  • Product Type: DeviceNet
  • Cable Insulation: Polyethylene; Polyvinyl Chloride
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
DeviceNet MDC Cable -- MDCDD-5FP-10M
from Mencom Corporation

DeviceNet Drop, M12, Cordset, 5 Pole, Female Straight, 10M, 4A, Gray, PVC [See More]

  • Product Type: Multiconductor Cable; DeviceNet
  • Cable Insulation: Polyamide
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
For DeviceNet Bus Systems; Continuous Flex Applications; 120 O -- UNITRONIC® BUS DeviceNet™ FD Violet
from LAPP

UNITRONIC ® BUS DeviceNet FD cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]

  • Product Type: DeviceNet
  • Cable Insulation: Polyethylene; Polyvinyl Chloride
  • Cable Jacket: Polyvinyl Chloride; Polyurethane
  • Cable Conductor: Copper
DeviceNet Series MDC Receptacle w/Leads -- MDC-5FR-2-18-DN
from Mencom Corporation

DeviceNet Drop, M12, Receptacle, 5 Pole, Female Straight, 1 Ft, 18awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]

  • Product Type: Multiconductor Cable; DeviceNet
  • Cable Conductor: Copper
  • Cable Insulation: Polyamide
  • Cable Shielding: No Shielding
For DeviceNet Bus Systems; Stationary Applications; 120 O -- UNITRONIC® BUS DeviceNet™ Gray
from LAPP

UNITRONIC ® BUS DeviceNet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]

  • Product Type: DeviceNet
  • Cable Insulation: Polyethylene; Polyvinyl Chloride
  • Cable Jacket: Polyvinyl Chloride
  • Cable Conductor: Copper
DeviceNet Series MIN Cable -- MINDD-5FP-10M
from Mencom Corporation

DeviceNet Drop, Cordset, 5 Pole, Female Straight, 10M, 4A, Gray, PVC [See More]

  • Product Type: Multiconductor Cable; DeviceNet
  • Cable Conductor: Copper
  • Cable Jacket: Polyvinyl Chloride
  • Cable Shielding: No Shielding
For DeviceNet Bus Systems; Stationary Applications; 120 O -- UNITRONIC® BUS DeviceNet™ Violet
from LAPP

UNITRONIC ® BUS DeviceNet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]

  • Product Type: DeviceNet
  • Cable Insulation: Polyethylene; Polyvinyl Chloride
  • Cable Jacket: Polyvinyl Chloride; Halogen-Free Compound
  • Cable Conductor: Copper
DeviceNet Series MIN Receptacle w/Leads -- MIN-5FR-1-18-DN
from Mencom Corporation

DeviceNet Trunk, 7/8UN2, Receptacle, 5 Pole, Female Straight, 1 Ft, 18awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]

  • Product Type: Multiconductor Cable; DeviceNet
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: No Shielding
Male MIN to Female MDC Drop Cable -- MINDCDD-5MFP-10M
from Mencom Corporation

DeviceNet Drop, Cordset, 5 Pole, MIN Male Straight / MDC Female Straight, 10M, 4A, Gray, PVC [See More]

  • Product Type: Multiconductor Cable; DeviceNet
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: No Shielding