Neoprene Control and Instrumentation Cables

17 Results
Flat Festoon Cable with Neoprene Jacket -- ÖLFLEX® CRANE F
from LAPP

ÖLFLEX ® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. [See More]

  • Cable Insulation: Neoprene
  • Cable Jacket: Neoprene
  • Product Type: Multiconductor Cable; Festoon Cable
  • Cable Conductor: Copper
Parallel HPN Cord -- 4081
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: Stranded Bare Copper. Insulation: (4081-4083) Neoprene. Jacket: Parallel UL & CSA HPN Neoprene Cord. Temperature: -20 °C to +90 °C. Voltage: 300 volts. VW-1 and FT2 Flame Test. Industry Approvals: HPN. OSHA acceptable. Applications: Cordage. Extension and... [See More]

  • Cable Insulation: Neoprene
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
H07RN-F - Heavy Duty Neoprene Jacketed Harmonized Cordage 450/750 volts -- 39550210
from SAB North America

Harmonized European flexible cordage is recommended for use in electronic and electrical equipment such as office equipment and appliances designed for. export to European countries and for MRO replacement of European made equipment cable. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361,. [See More]

  • Cable Insulation: Neoprene
  • Cable Jacket: Neoprene
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
Cords and Cordsets -- 1934
from Alpha Wire

For consumer and industrial devices, business and communication machines, and medical and test equipment, our cords give you everything you need for reliable plugin power. All our cords are UL Listed and CSA Certified; we also offer a wide range of CENELEC-approved products for international use. [See More]

  • Cable Insulation: Neoprene
  • Cable Jacket: Chlorinated Polyethylene (CPE)
  • Product Type: Multiconductor Cable
  • Cable Conductor: 18 (16/30) AWG BC', '0.047']
Electronic, 2 C #18 Sol BC, Silicone Ins, OS, LSZH Jkt, FPLR-CI (UL2196) -- 5320FM
from Belden Inc.

High Temperature Electronic, 2 Conductor 18AWG (Solid) Bare Copper, Silicone Insulation, Overall Beldfoil ® Shield, LSZH Outer Jacket, FPLR-CI (UL2196) [See More]

  • Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
  • Cable Jacket: Polyolefin (PO, PE, PP)
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Bare Copper - Solid
Highly Flexible Weather-Proof Rubber Cable with Supporting Element -- ÖLFLEX® CRANE
from LAPP

ÖLFLEX ® CRANE is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. [See More]

  • Cable Insulation: Neoprene
  • Cable Jacket: Neoprene
  • Product Type: Multiconductor Cable; Pendant Control Cable
  • Cable Conductor: Copper
Electronic, 2 C #18 Str TC, EPDM Ins, OA TC Brd, PVC Jkt -- 8208
from Belden Inc.

Electronic, 2 Conductor 18AWG (16x30) Tinned Copper, EPDM Insulation, Overall Tinned Copper Braid(73%) Shield, PVC Outer Jacket [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; Neoprene; Silicon Rubber; EPDM - Ethylene Propylene Diene Monomer
  • Cable Jacket: Polyvinyl Chloride; PVC
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Reelable Cable for Low to Medium Mechanical Stress -- ÖLFLEX® CRANE NSHTÖU
from LAPP

ÖLFLEX ® CRANE NSHT ÖU pendant and reel cable is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. [See More]

  • Cable Insulation: Neoprene
  • Cable Jacket: Neoprene
  • Product Type: Multiconductor Cable; Reelable Cable
  • Cable Conductor: Copper
Electronic, 4 C #18 Str BC, Silicone Ins, OS, LSZH Jkt, FPLR-CI (UL2196) -- 5302FM
from Belden Inc.

High Temperature Electronic, 4 Conductor 18AWG (7x26) Bare Copper, Silicone Insulation, Overall Beldfoil ® Shield, LSZH Outer Jacket, FPLR-CI (UL2196) [See More]

  • Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
  • Cable Jacket: Polyolefin (PO, PE, PP)
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; Bare Copper - Stranded
Reelable Cable for Medium to High Mechanical Stress -- ÖLFLEX® CRANE VS (N)SHTÖU
from LAPP

ÖLFLEX ® CRANE VS (N)SHT ÖU is specially designed with a reinforced abrasion-resistant jacket, which enables this cable to be used in high-stress applications that require reeling and unreeling. [See More]

  • Cable Insulation: Neoprene
  • Cable Jacket: Neoprene; Rubber with Support Braid
  • Product Type: Multiconductor Cable; Reelable Cable
  • Cable Conductor: Copper
Lead Wire, #1/0 Str TC, Silicone Ins, AWM 3214 -- 33390
from Belden Inc.

Low Temp Rubber Lead Wire, 1/0AWG (262x24) Tinned Copper, Silicone Insulation, AWM 3214 CSA TYPE AWM 600V 150C [See More]

  • Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
  • Cable Jacket: None
  • Product Type: Power Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Retractable Power Supply Cable with PUR Jacket -- SPIRAL H07BQ-F BLACK
from LAPP

SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. [See More]

  • Cable Insulation: Neoprene
  • Cable Jacket: Polyurethane
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
Lead Wire, #10 Str TC, Silicone Ins, Fiber Glass Jkt, AWM 3101 -- 30810
from Belden Inc.

Rubber Lead Wire, 10AWG (65x28) Tinned Copper, Silicone Insulation, Fiber Glass Outer Jacket, AWM 3101 CSA SEWF-2 600V 150C [See More]

  • Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
  • Cable Jacket: Specialty
  • Product Type: Power Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Lead Wire, #14 Str TC, Neoprene Ins, AWM 3046 -- 31514
from Belden Inc.

Low Temp Rubber Lead Wire, 14AWG (41x30) Tinned Copper, Neoprene Insulation, AWM 3046 CSA TYPE CL903600V 90C [See More]

  • Cable Insulation: Neoprene; Silicon Rubber; Neoprene
  • Cable Jacket: None
  • Product Type: Power Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Lead Wire, #17 Str TC, Silicone Ins, AWM 3123 -- 34017
from Belden Inc.

Low Temp Rubber Lead Wire, 17AWG (210x40) Tinned Copper, Silicone Insulation, AWM 3123 600V 150C [See More]

  • Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
  • Cable Jacket: None
  • Product Type: Power Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Lead Wire, #18 Str TC, Neoprene Ins, AWM 3044 -- 31518
from Belden Inc.

Low Temp Rubber Lead Wire, 18AWG (19x30) Tinned Copper, Neoprene Insulation, AWM 3044 CSA TYPE CL902 300V 90C [See More]

  • Cable Insulation: Neoprene; Silicon Rubber; Neoprene
  • Cable Jacket: None
  • Product Type: Power Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded
Lead Wire, #18 Str TC, Rubber Ins -- 8897
from Belden Inc.

Low Temp Rubber Lead Wire, 18AWG (65x36) Tinned Copper, Rubber Insulation, 5000V 80C [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; Neoprene; Silicon Rubber; EPDM - Ethylene Propylene Diene Monomer
  • Cable Jacket: None
  • Product Type: Power Cable
  • Cable Conductor: Copper; Tinned Copper - Stranded