Teflon Control and Instrumentation Cables

15 Results
High Low Temperature Cable -- 18RC2S06
from Alpha Wire

Alpha Wire ’s high/low temperature cables are available for temperatures ranging from -55 °C to 200 °C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power... [See More]

  • Cable Insulation: Teflon
  • Cable Jacket: Teflon
  • Product Type: Multiconductor Cable
  • Cable Conductor: 18 (19/30) AWG SPC', '0.050']
Fine Gage Insulated Single Strand Wire -- TFCP-003-50
from OMEGA Engineering, Inc.

Single strand copper wire features a 3 mil PFA insulation which is excellent for vacuum and has a temperature rating from -267 to 260 °C (-450 to 500 °F). OMEGA ™s thin-wall covering process guarantees continuous lengths up to 1,000 feet. This wire is ideal for connecting strain... [See More]

  • Cable Insulation: Teflon
  • Cable Conductor: Copper
  • Cable Jacket: Teflon
  • North American: 40
TD 842 (ST) F - FEP Insulated Connection Cable with Wider Temperature Range, Colored Conductors and Electrostatic Screen -- 38422402
from SAB North America

FEP insulated connection cable with enlarged temperature range and colored conductors, UL, CE [See More]

  • Cable Insulation: Teflon
  • Cable Jacket: Teflon
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
Halogen Free Cables -- N2GMH2G-J
from Hi-Tech Controls, Inc.

Suitable for installation at high temperature. influence in dry, damp and in the. open air. As flexible connecting cable for. low mechanical stress i. e. sauna, solar. installations, foundries and steel plants. This cable can be used for fixed installation. only in open and ventilated cable. tubes... [See More]

  • Cable Insulation: Teflon
  • Cable Jacket: Silicone
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
Ethernet Transceiver Cable -- 9855
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 22-20 AWG Stranded tinned copper. Dielectric: Semi solid "FEP" Teflon insulation. Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid. Jacket: PVDF Plenum Rated. Documentation marker tape for identification. Temperature: -20 °C to +150 °C. [See More]

  • Cable Insulation: Teflon
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Shielding: Braid
High Low Temperature Cable -- 2803/2
from Alpha Wire

Alpha Wire ’s high/low temperature cables are available for temperatures ranging from -55 °C to 200 °C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power... [See More]

  • Cable Insulation: Teflon
  • Cable Jacket: Teflon
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 12 (19/25) AWG Silver Plated Copper', '0.090']
PFA Glass Insulated High Temp Wire -- HTTG-1CU Series
from OMEGA Engineering, Inc.

HTTG high-temperature lead wires are ideal for appliances, consumer and commercial heating and cooling equipment, ovens, kilns, band, strip and cartridge heaters, and similar applications up to 250 °C. HTTG has excellent stripping and cutting capabilities, making it ideal for high-volume... [See More]

  • Cable Insulation: Teflon; Glass
  • Cable Jacket: Treated Glass Braid
  • Product Type: High Temperature
  • Cable Conductor: Copper; Nickel Coated Copper
Heat-Resistant Cable -- H05SS-F
from Hi-Tech Controls, Inc.

Multi conductor cables insulated and shielded with heat resistant silicone rubber without strain relieving elements are used at high temperatures or with contact to hot surfaces. These cables are installed for fixed installation, mechanically protected, for internal wiring of lighting fixtures in... [See More]

  • Cable Insulation: Teflon
  • Cable Jacket: Silicone
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
Ethernet Transceiver Cable -- 9897
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 20 AWG Stranded tinned copper. Dielectric: Semi solid "FEP" Teflon insulation. Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid. Jacket: PVDF Plenum Rated. Documentation marker tape for identification. Temperature: -20 °C to +150 °C. PVDF... [See More]

  • Cable Insulation: Teflon
  • Cable Jacket: Polyvinyl Chloride
  • Product Type: Multiconductor Cable
  • Cable Shielding: Braid
High Low Temperature Cable -- 2821
from Alpha Wire

Alpha Wire ’s high/low temperature cables are available for temperatures ranging from -55 °C to 200 °C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power... [See More]

  • Cable Insulation: Teflon
  • Cable Jacket: Teflon
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 24 (19/36) AWG Silver Plated Copper', '0.025']
Heat-Resistant Cable -- Heluflon® -FEP-6Y
from Hi-Tech Controls, Inc.

These cables are predominantly used for installing in control cabinets subjected to high thermal effects as well as in brickworks, heaters, kitchen fitments and measuring appliances as well as in the chemical industry. These cables are non-flammable and resistant to acids, alkalis, solvents, oil and... [See More]

  • Cable Insulation: Teflon; FEB-Heluflon®
  • Cable Jacket: Teflon; FEB-Heluflon®
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
Thinnet RG58/U CL2P/CMP Cable -- 4758
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: Stranded tinned copper. Dielectric: Foam "FEP" Teflon insulation. Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid. Jacket: PVDF Plenum Rated. Documentation marker tape for identification. Temperature: -20 °C to +150 °C. PVDF Plenum Rated. [See More]

  • Cable Insulation: Teflon
  • Cable Jacket: PVDF Natural
  • Product Type: Multiconductor Cable
  • Cable Shielding: Braid; Foil
High Low Temperature Cable -- 2831
from Alpha Wire

Alpha Wire ’s high/low temperature cables are available for temperatures ranging from -55 °C to 200 °C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power... [See More]

  • Cable Insulation: Teflon
  • Cable Jacket: FEP
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper; 24 (19/36) AWG Silver Plated Copper', '0.025']
Heat-Resistant Cable -- SiHF
from Hi-Tech Controls, Inc.

Silicone cables were designed for use wherever insulation is subjected to extreme temperature changes. They are heat resistant for permanent temperatures up to +180 °C/+356 °F, and short time for operation to +220 °C/+428 °F. These cables have great environmental resistance... [See More]

  • Cable Insulation: Teflon
  • Cable Jacket: Silicone
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper
Heat-Resistant Cable -- Thermflex 180 EWKF
from Hi-Tech Controls, Inc.

These cables are ideal for use every place where increased mechanical stresses for the installation and operation are required. Silicone-rubber-insulated cables are used for all applications where the cable insulation is subjected to high temperature fluctuations. Suitable for installation at high... [See More]

  • Cable Insulation: Teflon
  • Cable Jacket: Silicone
  • Product Type: Multiconductor Cable
  • Cable Conductor: Copper