CANbus Control and Instrumentation Cables
from Waytek, Inc.
Selected shielded constructions are FlexRay compatible @10 MHz and have been tested to meet 100 MHz. The CAN-Bus cables are designed with materials that meet or exceed TXL requirements and the impedance, return loss and attenuation requirements of the network system. The shielding reduces the... [See More]
- Product Type: Multiconductor Cable; CANbus
- North American: 20
- Cable Jacket: EXRAD® 125
- Rated Voltage: 0.0600
from ifm efector inc.
For use in mobile machines and vehicles. Large operating voltage range. AMP connector for the fast and easy connection to the on-board system. High protection rating for the requirements of harsh industrial environments. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Product Type: Power Cable; CANbus
- Number of Conductors: 6
- Cable Jacket: PUR
- Rated Voltage: 0.0120 to 0.0240
from Waytek, Inc.
Selected shielded constructions are FlexRay compatible @10 MHz and have been tested to meet 100 MHz. The CAN-Bus cables are designed with materials that meet or exceed TXL requirements and the impedance, return loss and attenuation requirements of the network system. The shielding reduces the... [See More]
- Product Type: Multiconductor Cable; CANbus
- North American: 18
- Cable Jacket: EXRAD® 125
- Rated Voltage: 0.0600
from ifm efector inc.
Reliable connection technology for CAN bus participants. High protection rating for the requirements of harsh industrial environments. Wide operating temperature range. Shielded cable for good electromagnetic immunity. Gold-plated contacts for reliable electrical connections. From May 1st 2025,... [See More]
- Product Type: CANbus
- Number of Conductors: 5
- Cable Jacket: PUR
- Rated Voltage: 0.0300 to 0.0360
from Waytek, Inc.
Selected shielded constructions are FlexRay compatible @10 MHz and have been tested to meet 100 MHz. The CAN-Bus cables are designed with materials that meet or exceed TXL requirements and the impedance, return loss and attenuation requirements of the network system. The shielding reduces the... [See More]
- Product Type: Multiconductor Cable; CANbus
- North American: 18
- Cable Jacket: EXRAD® 125
- Rated Voltage: 0.0600
from ifm efector inc.
For use in mobile machines and vehicles. Wide operating temperature range. DEUTSCH connector for the fast and easy connection to the on-board system. High protection rating for the requirements of harsh industrial environments. PUR cable with good drag chain suitability. From May 1st 2025, products... [See More]
- Product Type: CANbus
- Number of Conductors: 4
- Cable Jacket: PUR
- Rated Voltage: 0.0120 to 0.0240
from Waytek, Inc.
Selected shielded constructions are FlexRay compatible @10 MHz and have been tested to meet 100 MHz. The CAN-Bus cables are designed with materials that meet or exceed TXL requirements and the impedance, return loss and attenuation requirements of the network system. The shielding reduces the... [See More]
- Product Type: Multiconductor Cable; CANbus
- North American: 20
- Cable Jacket: EXRAD® 125
- Rated Voltage: 0.0600
from ifm efector inc.
Resistant to oils and coolants. Permanent, reliable sealing even when mounted without tools. Large cable cross-section for reducing the voltage drop. Vibration and shock resistant thanks to coupling ring with locking mechanism. Mechanical end stop to protect the O-ring from destruction. From May 1st... [See More]
- Product Type: CANbus
- Number of Conductors: 5
- Cable Jacket: PUR
- Rated Voltage: 0.0300 to 0.0360
from ifm efector inc.
Resistant to oils and coolants. Permanent, reliable sealing even when mounted without tools. Large cable cross-section for reducing the voltage drop. Vibration and shock resistant thanks to coupling ring with locking mechanism. Mechanical end stop to protect the O-ring from destruction. From May 1st... [See More]
- Product Type: CANbus
- Number of Conductors: 5
- Cable Jacket: PUR
- Rated Voltage: 0.0300 to 0.0360
from ifm efector inc.
Resistant to oils and coolants. Permanent, reliable sealing even when mounted without tools. Large cable cross-section for reducing the voltage drop. Vibration and shock resistant thanks to coupling ring with locking mechanism. Mechanical end stop to protect the O-ring from destruction. From May 1st... [See More]
- Product Type: CANbus
- Number of Conductors: 5
- Cable Jacket: PUR
- Rated Voltage: 0.0300 to 0.0360
from ifm efector inc.
For the connection of controllers. Suited for use in mobile machines. Can be coded and cut to size. Wide operating temperature range. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Product Type: CANbus
- Standards / Certifications: CE Marking
from ifm efector inc.
Reliable signal transmission for CAN devices. For quick and easy parameter setting and set-up. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Product Type: CANbus
- Standards / Certifications: CE Marking
from ifm efector inc.
For the connection of controllers and dialog units. Reliable signal transmission for CAN devices. With integrated CAN bus terminating resistors in contact housing and connector. Large operating temperature range for use in mobile machines. Wired for voltage supply and signal transmission. From May... [See More]
- Product Type: CANbus
- Rated Temperature: -40 to 85
- Cable Jacket: Polyvinyl Chloride
- Standards / Certifications: CE Marking
from ifm efector inc.
For the connection of controllers and dialog units. Reliable signal transmission for CAN devices. With integrated CAN bus terminating resistors in contact housing and connector. Large operating temperature range for use in mobile machines. Wired for voltage supply and signal transmission. From May... [See More]
- Product Type: CANbus
- Rated Temperature: -40 to 85
- Number of Conductors: 5
- Standards / Certifications: CE Marking
from ifm efector inc.
For the connection of controllers and dialog units. Reliable signal transmission for CAN devices. With integrated CAN bus terminating resistors in contact housing and connector. Large operating temperature range for use in mobile machines. Wired for voltage supply and signal transmission. From May... [See More]
- Product Type: CANbus
- Number of Conductors: 5
- Cable Jacket: Polyvinyl Chloride
- Rated Temperature: -40 to 85
from ifm efector inc.
For the connection of controllers and dialog units. Reliable signal transmission for CAN devices. With integrated CAN bus terminating resistors in contact housing and connector. Large operating temperature range for use in mobile machines. Wired for voltage supply and signal transmission. From May... [See More]
- Product Type: CANbus
- Rated Temperature: -40 to 85
- Number of Conductors: 5
- Standards / Certifications: CE Marking
from ifm efector inc.
For the connection of controllers and dialog units. Reliable signal transmission for CAN devices. With integrated CAN bus terminating resistors in contact housing and connector. Large operating temperature range for use in mobile machines. Wired for voltage supply and signal transmission. From May... [See More]
- Product Type: CANbus
- Rated Temperature: -40 to 85
- Number of Conductors: 5
- Standards / Certifications: CE Marking