Fieldbus Control and Instrumentation Cables
from SAB BRÖCKSKES GmbH & Co. KG
Profibus cable for fieldbus cabling - This flexible Profibus Cable has been specially developed for communication between automation systems and decentralized peripheral devices in the field and is suitable for fixed and flexible installation. [See More]
- Product Type: Multiconductor Cable; Fieldbus; Profibus
- Cable Insulation: acc. to EN 50290-2-23 + VDE 0819-103 (02YI1)
- Cable Jacket: PVC, TM2 acc. to EN 50363-4-1
- Cable Conductor: bare copper strands AWG 24
from LAPP
The use of both RJ45 and M12 connectors in Ethernet network protocols is common. Our continuous flex CAT.5e & CAT.6A cables offer a unique solution toward satisfying the stringent needs of motion systems, where a network connection has been integrated for program interface from remote locations. [See More]
- Product Type: Fieldbus
- Cable Insulation: Polyethylene
- Cable Jacket: Polyurethane
- Cable Shielding: Braid; Foil
from Belden Inc.
Fieldbus, 1 Pair AWG 22 Tinned Copper - Stranded, Polyolefin (PO, PE, PP) insulation, Foil(s) or Copper Tape(s) shielding, LSZH / FRNC jacket , 300 V [See More]
- Product Type: Multiconductor Cable; Fieldbus
- Cable Insulation: Polyethylene; PE - Polyethylene
- Cable Jacket: LSZH / FRNC
- Cable Conductor: Copper; Tinned Copper - Stranded
from Mencom Corporation
Foundation Fieldbus, Cordset, 4 Pole, M12 Female Straight, 10M, 18awg, 4A, Orange, PVC [See More]
- Product Type: Multiconductor Cable; Fieldbus; Foundation Fieldbus
- Cable Insulation: Polyvinyl Chloride
- Cable Jacket: Polyvinyl Chloride
- Cable Conductor: Copper
from Belden Inc.
Fieldbus, 1 Pair AWG 22 Tinned Copper - Stranded, Polyolefin (PO, PE, PP) insulation, Foil(s) or Copper Tape(s) shielding, LSZH / FRNC jacket , 300V SWA [See More]
- Product Type: Multiconductor Cable; Fieldbus
- Cable Insulation: Polyethylene; PE - Polyethylene
- Cable Jacket: LSZH / FRNC
- Cable Conductor: Copper; Tinned Copper - Stranded
from Mencom Corporation
Foundation Fieldbus, Receptacle, 4 Pole, M12, Female Straight, 0.3M, 18awg, 4A, PG9, Front Mount, Stainless Steel [See More]
- Product Type: Multiconductor Cable; Fieldbus; Foundation Fieldbus
- Cable Conductor: Copper
- Cable Insulation: Polyamide
- North American: 18
from Belden Inc.
Profibus PA, 1 Pair AWG 18 Tinned Copper - Stranded, Polyolefin (PO, PE, PP) insulation, Foil(s) or Copper Tape(s) shielding, LSZH / FRNC jacket , 300V SWA [See More]
- Product Type: Multiconductor Cable; Fieldbus; Foundation Fieldbus; Profibus
- Cable Insulation: Polyethylene; PE - Polyethylene
- Cable Jacket: LSZH / FRNC
- Cable Conductor: Copper; Tinned Copper - Stranded