Ethernet Board Cameras

15 Results
1-megapixel Ultra-high-speed Camera -- SMI-CGi-1280P-01
from Smartmore Corporation Limited

This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full resolution;. -... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Smart Camera
10 Gigabit Network Black and White Line Scan Camera -- SMI-C10GiL-8240P-01
from Smartmore Corporation Limited

This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]

  • Format / Output: RS422; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Smart Camera
10-Gigabit Industrial Camera -- SMI-C10Gi-5120P-01
from Smartmore Corporation Limited

The dual electrical port high-speed camera is optimized for defect detection and size measurement applications in machine vision, and achieves high frame rate and high-speed flying shot stitching. The internal integrated hardware image preprocessor is optimized for A0I industry applications and... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 5120
10-Gigabit Industrial Camera -- SMI-C10Gi-7912P-01
from Smartmore Corporation Limited

The camera is a 10 Gigabit network camera based on optical fiber transmission, with a transmission bandwidth of 10Gbit/s and 43 million pixels. High speed of 17FPS at full resolution. - Support 43 million/17FPS, 25 million/40FPS;. - 10Gbit bandwidth;. - Optical fiber 20 kilometers transmission,... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 7912
65-megapixel Industrial Camera -- SMI-CGi-9344P-01
from Smartmore Corporation Limited

This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]

  • Format / Output: Ethernet; CameraLink; USB
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Black and White Smart Camera -- SMI-CS-1280P-02
from Smartmore Corporation Limited

Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]

  • Format / Output: Ethernet; USB
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
Color Intelligent Camera -- SMI-CS-640P-01
from Smartmore Corporation Limited

This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]

  • Format / Output: RS232; Ethernet; USB
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Smart Camera
Gigabit Network Color Line Scan Camera -- SMI-CGiL-2048P-02
from Smartmore Corporation Limited

This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]

  • Format / Output: RS422; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Smart Camera
GigE black and white industrial camera -- SMI-CGi-9344P-02
from Smartmore Corporation Limited

This series of industrial cameras use GMAX3265 image sensor with a resolution of 9344*7000. The pixel size is 3.2um, which can greatly improve the detection accuracy and efficiency of the detection system. It is suitable for semiconductor detection, PCB detection, AOl detection, screen detection and... [See More]

  • Format / Output: RS232; Ethernet
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Smart Camera
GigE Color Area Scan Industrial Camera -- SMI-CGi-1280P-02
from Smartmore Corporation Limited

This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
Line Scan Camera for 2K Ethernet Black and White -- SMI-CGiL-2048P-01
from Smartmore Corporation Limited

This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM). - High sensitivity and low... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Mini Gigabit Ethernet Industrial Camera -- SMI-CGi-1280 P-05
from Smartmore Corporation Limited

This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard protocol and is compatible with... [See More]

  • Format / Output: Ethernet
  • Imaging Technology: CMOS Camera
  • Camera Function: Video
  • Horizontal Resolution: 320 to 1280
Smart Camera Platform -- SMI-CS-5480P-01
from Smartmore Corporation Limited

The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]

  • Format / Output: RS232; Ethernet; USB
  • Imaging Technology: Smart Camera
  • Camera Function: Video
  • Horizontal Resolution: 5480
Ultra-high-speed industrial camera -- SMI-HSP2K/5k/9k
from Smartmore Corporation Limited

Ultra-high-speed industrial cameras adopt the industry's top ultra-high-speed image sensor, which has the characteristics of large pixel size, low noise, ultra-high frame rate, and long-distance transmission. ◆The camera uses a 40G Ethernet fiber interface, supports GenlcamGenTI standards... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 2048 to 9344
  • Camera Function: Video
  • Vertical Resolution: 1080 to 7000
USB3.0 Color Industrial Camera -- SMI-CU3-2048P-01
from Smartmore Corporation Limited

This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system... [See More]

  • Format / Output: Ethernet; USB
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera