8 bits Board Cameras
from Sentech America
The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System. Progressive. Scanning Method. Full... [See More]
- Resolution: 8 bits; 10 bits
- Monochrome / Color: Monochrome
- Camera Function: Still; Video
- Imaging Technology: CCD Camera
from Smartmore Corporation Limited
This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full resolution;. -... [See More]
- Resolution: 8 bits
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Smart Camera
from Sentech America
The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]
- Resolution: 8 bits; 10 bits; 12 bits
- Monochrome / Color: Monochrome
- Camera Function: Still; Video
- Imaging Technology: CCD Camera
from Smartmore Corporation Limited
This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]
- Resolution: 8 bits; 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Smartmore Corporation Limited
Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]
- Resolution: 8 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
from Smartmore Corporation Limited
This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]
- Resolution: 8 bits
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Smart Camera
from Smartmore Corporation Limited
This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]
- Resolution: 8 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Smart Camera
from Smartmore Corporation Limited
This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]
- Resolution: 8 bits
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Smart Camera
from Smartmore Corporation Limited
GigE Network Line Scan Camera. Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and ultra-high-speed, which is... [See More]
- Resolution: 8 bits; 10 bits
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Smartmore Corporation Limited
This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM). - High sensitivity and low... [See More]
- Resolution: 8 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Smartmore Corporation Limited
This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system... [See More]
- Resolution: 8 bits
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera