Electronic Shutter Board Cameras

29 Results
USB 2.0 CCD Board Camera -- STC-SB133USB-B
from Sentech America

The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera
13MP Camera for i.MX8 Processors -- e-CAM131_CUiMX8
from e-con Systems™ Inc

e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Fisheye Lens Camera -- SS3420B11
from Synertron Technology, Inc.

USB Fisheye Camera Module - SS3420B11-P2. Wide Angle 193 °. ISP Correction. Support H.264. 1080P. USB Video Class(UVC) compliant. Specifications: ISP - AVSXXXX. DSP - SN9CXXXX. Image Sensor - SC2310 CMOS Sensor. Active Pixels - 1920x1080. Frame Rate - 30FPS. Pixel Size - 3um x 3um. Operating... [See More]

  • Shutter Control: Electronic Shutter
  • Imaging Technology: CMOS Camera; SC2310 CMOS Sensor
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
13MP Jetson™ TX2/TX1 Camera Board -- e-CAM130_CUTX1
from e-con Systems™ Inc

Houses e-CAM130_CUMI1820_MOD - 13MP AR1820HS Color Camera Module. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2/TX1 Development Kit. Leverages the 4-lane CSI-2 interface for maximum frame rate across all resolutions. Maximum Image... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
USB Camera - 12 MP -- WN-L2001
from Synertron Technology, Inc.

WN-L2001. Fixed Focus. USB Video Class(UVC) compliant. Specifications: DSP - SPCAXXXX. Image Sensor - IMX258. Active Pixels - 3840x3104. Frame Rate - 30FPS; 12MP@15FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55 ℃. Field of View - 77 °. OS Support -... [See More]

  • Shutter Control: Electronic Shutter
  • Imaging Technology: IMX258
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
18 MP camera for NVIDIA® Jetson Xavier™ NX FLOYD carrier board -- e-CAM181_CUNX
from e-con Systems™ Inc

Houses e-CAM180_CUMI1820_MOD - 18 MP Camera Module with S-mount lens holder. Multi board solution. High-speed MIPI CSI-2 interface to connect with the CPU. Plugs in Diamond Systems FLOYD carrier board containing NVIDIA ® Jetson Xavier ™ NX modules. Control for individual cameras and... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
USB Camera - 4K -- CY-3080-A01
from Synertron Technology, Inc.

USB3.0 4K Camera Module. F No. 2.2. USB Video Class(UVC) compliant. Features: F No. 2.2. USB Video Class(UVC) compliant. Applications: Conference Call. Surveillance. Industrial. Specifications: DSP: AIT8589D. Image Sensor: IMX317. Active Pixels: 3840 ×2160. Frame Rate: 30FPS. Pixel Size: 1.62um... [See More]

  • Shutter Control: Electronic Shutter
  • Imaging Technology: IMX317
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
2MP HDR Jetson™ TX2/TX1 Camera Board -- e-CAM20_CUTX2
from e-con Systems™ Inc

Houses e-CAM20_CU0230_MOD - 2 MP Camera Module with S-mount lens holder. High Dynamic Range(HDR) and Low light performance. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 /TX1 developer kit. Maximum Image Transfer Rate. Resolution -... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
USB Camera - 4K -- KB6080D23
from Synertron Technology, Inc.

4K 2160p with Digital Mic*2. 4K 2160p with Digital Mic*2. Wide Angle 150 °. KB6080D23-S1-RC0   4K AI Camera. Features: Wide Angle 150 °. De-warping. Temporal De-noise. F No. 1.8. Auto Framing @1080P. 4X Digital Zoom. Digital Mic*2. USB Video Class(UVC) and USB Audio Class(UAC)... [See More]

  • Shutter Control: Electronic Shutter
  • Imaging Technology: IMX415
  • Camera Function: Still
  • Maximum Frame Rate: 30
3.4 MP Autofocus USB Camera with Liquid Lens -- See3CAM_30
from e-con Systems™ Inc

Tags: 1080p Cameras | Autofocus Cameras. Overview. See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi ® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour camera with S-mount... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
USB Camera - 5.0 MP -- SJ3150A12
from Synertron Technology, Inc.

SJ3150A12-S1-AG0. Auto Focus. Digital Mic*1. F No. 2.2. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Specifications: DSP - SPCAXXXX. Image Sensor - JX-K05. Active Pixels - 2592x1944. Frame Rate - 30FPS. Pixel Size - 2.2um x 2.2um. Operating Temperat - 0 ℃ to +70 ℃. Field of... [See More]

  • Shutter Control: Electronic Shutter
  • Imaging Technology: JX-K05
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
3.4 MP Google Coral Camera -- e-CAM30_CUCRL
from e-con Systems™ Inc

Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder. Multi board solution. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to Google Coral development board. Frame Rate: Resolutions - UYVY. VGA - 60 fps. HD (720p) - 60 fps. Full HD (1080p) - 60 fps. [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
USB Camera - 5.0 MP -- SJ5050A
from Synertron Technology, Inc.

SJ5050A12. Auto Focus. Flash LED. F No. 2.2. USB Video Class(UVC) compliant. Specifications: DSP - SPCAXXXX. Image Sensor - JX-K05. Active Pixels - 2592x1944. Frame Rate - 30FPS. Pixel Size - 2.2um x 2.2um. Operating Temperat - 0 ℃ to +70 ℃. Field of View - 76.2 ° Diagonal. OS... [See More]

  • Shutter Control: Electronic Shutter
  • Imaging Technology: JX-K05
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
3.4 MP NVIDIA® Jetson™ TX2/TX1 Camera Board -- e-CAM30_CUTX1
from e-con Systems™ Inc

Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2/TX1 Development Kit. Leverages the 4-lane CSI-2 interface for streaming. Maximum Image Transfer Rate. - UYVY. VGA... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
USB Camera - 8.0 MP -- AV3180B1D
from Synertron Technology, Inc.

AV3180B1D-S2-4T0. Fixed Focus. USB Video Class(UVC) compliant. Specifications: DSP - AKXXXXX. Image Sensor - OV8856. Active Pixels - 3264x2448. Frame Rate - 30FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55 ℃. Field of View - 75 ° Diagonal. OS Support -... [See More]

  • Shutter Control: Electronic Shutter
  • Imaging Technology: OV8856
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
4K Camera board for i.MX8 Mini -- e-CAM130_iMX8M
from e-con Systems™ Inc

Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13.0 MP Autofocus MIPI Camera Module. Plugs directly in to the Variscite's DART-MX8M/DART-MX8M-MINI Evaluation Kit. High speed 4-lane MIPI CSI-2 interface to connect with the i.MX8M/i.MX8M MINI CPU. Maximum Image Transfer Rate. Resolutions -... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
USB Camera - 8.0 MP -- AV5180A1D
from Synertron Technology, Inc.

AV5180A1D-SJ-4R0 / AV5180H1D-SJ-4R0. Auto Focus. Flash LED. Digital Mic*1. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Specifications: DSP - AKXXXXX. Image Sensor - OV8856. Active Pixels - 3264x2448. Frame Rate - 30FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55... [See More]

  • Shutter Control: Electronic Shutter
  • Imaging Technology: OV8856
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
4K MIPI NVIDIA® Jetson™ TX2/TX1 Camera Board -- e-CAM131_CUTX2
from e-con Systems™ Inc

Houses e-CAM131_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 and TX1 Developer Kit. Maximum Image Transfer Rate. Resolutions - Uncompressed YUV422. VGA - 120 fps. HD (720p)... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
USB Camera - 8.0 MP -- AV9080A1D
from Synertron Technology, Inc.

AV9080A1D-SJ-4R0 / AV9080C1D-SJ-4R0. Auto Focus. Flash LED. Digital Mic*1. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Specifications: DSP - AKXXXXX. Image Sensor - OV8856. Active Pixels - 3264x2448. Frame Rate - 30FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55... [See More]

  • Shutter Control: Electronic Shutter
  • Imaging Technology: OV8856
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
4K Monochrome Camera for Raspberry Pi -- e-CAM131_CURB
from e-con Systems™ Inc

e-CAM131_CURB is a high performance 13 MP monochrome camera solution for Raspberry Pi 4. The e-CAM131_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi high resolution camera is based on the 1/3.2" AR1335M CMOS image sensor... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
USB Camera - FHD 1080P -- SP3220B27
from Synertron Technology, Inc.

SP3220B27-S2-TC0. USB Video Class(UVC) compliant. HDR Function. 1080P. Design for Outdoor Use. Specifications: DSP - SPCAXXXX. Image Sensor - PK5210K. Field of View - Diagonal: 95.8 °, Vertical: 57.2 °, Horizontal: 87.8 °. Active Pixels - 1920x1080. Pixel Size - 3um x 3um. Compression... [See More]

  • Shutter Control: Electronic Shutter
  • Imaging Technology: PK5210K
  • Camera Function: Still; Video
  • Format / Output: USB
4K Multi-Camera System (TRICAM) -- e-CAM130A_TRICUTX2
from e-con Systems™ Inc

Houses e-CAM137A_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 Developer Kit. Maximum Image Transfer Rate. Resolutions - YUV 422. Sync Mode Async Mode. VGA - 30 fps 100 fps. [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
USB Camera - FHD 1080P -- SS6020C11-S2-4G0
from Synertron Technology, Inc.

SS6020C11-S2-4G0 / SS6020C11-S2-6G0. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Multi-exposure HDR. 1080P with Superior Low light performance. Support H.264/H.265. Analog Mic*1. Support de-noise 3DNR/2DNR. Design for Outdoor/Indoor Use. Specifications: DSP - SSCXXXX. Image Sensor -... [See More]

  • Shutter Control: Electronic Shutter
  • Imaging Technology: SC200AI
  • Camera Function: Still; Video
  • Format / Output: USB
4K USB Camera -- See3CAM_CU135
from e-con Systems™ Inc

Tags: 4K Cameras | Enclosure Cameras. Share the product link. Share the product link. Share the product link. Share the product link. Overview. See3CAM_CU135 is a 13MP fixed focus board camera with good low light performance and iHDR support. This 4K USB camera is based on 1/3.2" AR1335 CMOS image... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
USB Camera - FHD 1080P -- SS6020C11-S2-6G0
from Synertron Technology, Inc.

SS6020C11-S2-4G0 / SS6020C11-S2-6G0. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Multi-exposure HDR. 1080P with Superior Low light performance. Support H.264/H.265. Analog Mic*1. Support de-noise 3DNR/2DNR. Design for Outdoor/Indoor Use. Specifications: DSP - SSCXXXX. Image Sensor -... [See More]

  • Shutter Control: Electronic Shutter
  • Imaging Technology: SC200AI
  • Camera Function: Still; Video
  • Format / Output: USB
5.0 MP camera for Qualcomm DragonBoard 820C -- e-CAM51_CU96
from e-con Systems™ Inc

Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs into 96Boards compliant Qualcomm DragonBoard 820c board. Frame Rate: Streams Full HD @ 60 fps , 5MP @ 30 fps & HD @ 70fps. Linux camera driver (V4L2)... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
5.0 MP camera for Rockchip RK3399 -- e-CAM50_CU96
from e-con Systems™ Inc

Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs into 96Boards compliant Rock960 board. Frame Rate: Resolutions - UYVY. HD (1280 x 720) - 70 fps. FHD (1920 x 1080) - 60 fps. QHD (2560 x 1440) - 35 fps. [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
5.0 MP Google Coral Camera -- e-CAM50_CUCRL
from e-con Systems™ Inc

Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder. Multi board solution. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to Google Coral development board. Frame Rate: Resolutions - UYVY. VGA (640 x 480) - 53 fps. HD (1280 x 720) - 70 fps. FHD (1920... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
5MP Camera for i.MX8 Processors -- e-CAM50_CUiMX8
from e-con Systems™ Inc

e-CAM50_CUiMX8 is a 5MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera