RS232 Board Cameras
from Smartmore Corporation Limited
This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]
- Format / Output: RS232; Ethernet; USB
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Smart Camera
from Smartmore Corporation Limited
This series of industrial cameras use GMAX3265 image sensor with a resolution of 9344*7000. The pixel size is 3.2um, which can greatly improve the detection accuracy and efficiency of the detection system. It is suitable for semiconductor detection, PCB detection, AOl detection, screen detection and... [See More]
- Format / Output: RS232; Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Smart Camera
from Smartmore Corporation Limited
The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]
- Format / Output: RS232; Ethernet; USB
- Imaging Technology: Smart Camera
- Camera Function: Video
- Horizontal Resolution: 5480