CMOS Board Cameras

41 Results
Board-level CMOS cameras -- C11440-52U30
from Hamamatsu Photonics Europe

The C11440-52U30 is a compact and highly sensitive board level camera with a scientific CMOS sensor. The camera has over 80 % quantum efficiency. The camera runs at 30 frames/s at full resolution and it can reach up to 25 655 frames/s (512 × 8 ROI). This enhanced QE means that you have a... [See More]

  • Imaging Technology: CMOS Camera
  • Lens Mount: C-Mount
Blackfly S Board Level Designed for Embedded Vision Systems -- BFS-U3-16S2C-BD2
from Teledyne FLIR IIS

The FLIR Blackfly Board Level variants are high performance, machine vision, area scan cameras designed for embedding into tight spaces. Unlike many board level cameras, it boasts a rich feature set applied to the latest CMOS sensors; the same feature set as the cased version. It is ready for... [See More]

  • Imaging Technology: CMOS Camera
  • Horizontal Resolution: 1080
  • Monochrome / Color: Color
  • Vertical Resolution: 1440
Board-level CMOS cameras -- C11440-62U
from Hamamatsu Photonics Europe

The C11440-62U is a compact and highly sensitive board level camera with a scientific CMOS image sensor. The camera has over 80 % quantum efficiency at 600 nm. The camera runs at 30 frames/s at full resolution and it can reach up to 25 655 frames/s (512 × 8 ROI). The C11440-62U can keep the... [See More]

  • Imaging Technology: CMOS Camera
  • Lens Mount: C-Mount
LT Series Board Level Cameras
from Teledyne FLIR IIS

The Lt Series Board Level Cameras offer a smaller, lighter, and lower cost imaging solution. Equipped with the latest rolling shutter Starvis ™ CMOS sensors and global shutter Pregius ™ CMOS sensors from Sony ®. They range in resolution from 1.7 – 12 megapixels providing the... [See More]

  • Imaging Technology: CMOS Camera
  • Maximum Frame Rate: 11 to 500
  • Monochrome / Color: Monochrome; Color
  • Format / Output: USB
Board-level CMOS cameras -- C13752-50U
from Hamamatsu Photonics Europe

The core of the C13752-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size, board-level design and simple, low-cost integration using USB 3.0, the C13752-50U is the ideal camera for... [See More]

  • Imaging Technology: CMOS Camera
  • Lens Mount: C-Mount
Board-level CMOS cameras -- C13770-50U
from Hamamatsu Photonics Europe

The core of the C13770-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size, board-level design and simple, low-cost integration using USB 3.0, the C13770-50U is the ideal camera for... [See More]

  • Imaging Technology: CMOS Camera
  • Lens Mount: C-Mount
Board-level CMOS cameras -- C13949-50U
from Hamamatsu Photonics Europe

The core of the C13949-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size, board-level design and simple, low-cost integration using USB 3.0, the C13949-50U is the ideal camera for... [See More]

  • Imaging Technology: CMOS Camera
  • Lens Mount: C-Mount
1-megapixel Ultra-high-speed Camera -- SMI-CGi-1280P-01
from Smartmore Corporation Limited

This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full resolution;. -... [See More]

  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 1280
Fisheye Lens Camera -- SS3420B11
from Synertron Technology, Inc.

USB Fisheye Camera Module - SS3420B11-P2. Wide Angle 193 °. ISP Correction. Support H.264. 1080P. USB Video Class(UVC) compliant. Specifications: ISP - AVSXXXX. DSP - SN9CXXXX. Image Sensor - SC2310 CMOS Sensor. Active Pixels - 1920x1080. Frame Rate - 30FPS. Pixel Size - 3um x 3um. Operating... [See More]

  • Imaging Technology: CMOS Camera; SC2310 CMOS Sensor
  • Maximum Frame Rate: 30
  • Camera Function: Still; Video
  • Shutter Control: Electronic Shutter
Red Hawk Camera
from First Sensor AG

These analog cameras with a screw thread are especially designed for mobile video surveillance applications. A programmable interface allows individual settings of brightness adaptation and mirror functions. In addition, the rugged housings withstand the toughest conditions. [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Format / Output: NTSC; PAL
Auto Focus HD 720p CMOS Camera -- STC-AF134DV
from Sentech America

The STC-AF134DV is part of Sentech ’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go directly to any flat screen monitor that takes a DVI or HDMI input. The STC-AF134DV auto focus block camera outputs a... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Still
  • Width / Diameter: 2.19
Camera Module
from Samsung Electro-Mechanics

A camera module provides functions for taking photos by using electronic devices, such as smartphones and table PCs. High-level technologies are required for mobile devices as they become small and slim and customers demand high resolution and multiple functions. We own advanced technologies based... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
13MP Camera for i.MX8 Processors -- e-CAM131_CUiMX8
from e-con Systems™ Inc

e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 4208
10 Gigabit Color Industrial Camera -- SMI-C10Gi-2592P-01
from Smartmore Corporation Limited

When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 2592
USB Camera - 4K -- SB6080D23
from Synertron Technology, Inc.

4K 2160p with Digital Mic*2. 4K 2160p with Digital Mic*2. SONY STARVIS. SB6080D23-S1-T60   4K Camera. Features: F No. 2.7. Input Analog Mic*2. USB Video Class(UVC) and USB Audio Class(UAC) compliant. SONY STARVIS. OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above... [See More]

  • Imaging Technology: CMOS Camera; 1/2.8-inch 8.46M CMOS Sensor
  • Format / Output: USB
  • Camera Function: Still
13MP Jetson™ TX2/TX1 Camera Board -- e-CAM130_CUTX1
from e-con Systems™ Inc

Houses e-CAM130_CUMI1820_MOD - 13MP AR1820HS Color Camera Module. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2/TX1 Development Kit. Leverages the 4-lane CSI-2 interface for maximum frame rate across all resolutions. Maximum Image... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 4912
10 Gigabit Network Black and White Line Scan Camera -- SMI-C10GiL-8240P-01
from Smartmore Corporation Limited

This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]

  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 8240
USB Camera - 5.0 MP -- AG5050H1D
from Synertron Technology, Inc.

5MP Auto Focus Upright Flash LED or Digital Mic*1. 5MP Auto Focus Upright Flash LED | Digital Mic*1. Compliant to USB 2.0 and USB Video Class (UVC). AG5050H1D-SJ-AB0   5MP Camera Module. Features: Auto Focus. Flash LED. Digital Mic*1. USB Video Class(UVC) and USB Audio Class(UAC) compliant. OS... [See More]

  • Imaging Technology: CMOS Camera; 1/5-inch QSXGA CMOS Image Sensor
  • Format / Output: USB
  • Camera Function: Still; Video
18 MP camera for NVIDIA® Jetson Xavier™ NX FLOYD carrier board -- e-CAM181_CUNX
from e-con Systems™ Inc

Houses e-CAM180_CUMI1820_MOD - 18 MP Camera Module with S-mount lens holder. Multi board solution. High-speed MIPI CSI-2 interface to connect with the CPU. Plugs in Diamond Systems FLOYD carrier board containing NVIDIA ® Jetson Xavier ™ NX modules. Control for individual cameras and... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 4912
65-megapixel Industrial Camera -- SMI-CGi-9344P-01
from Smartmore Corporation Limited

This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Format / Output: Ethernet; CameraLink; USB
2MP HDR Jetson™ TX2/TX1 Camera Board -- e-CAM20_CUTX2
from e-con Systems™ Inc

Houses e-CAM20_CU0230_MOD - 2 MP Camera Module with S-mount lens holder. High Dynamic Range(HDR) and Low light performance. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 /TX1 developer kit. Maximum Image Transfer Rate. Resolution -... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 1920
Black and White Smart Camera -- SMI-CS-1280P-02
from Smartmore Corporation Limited

Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]

  • Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 1280
3.4 MP Autofocus USB Camera with Liquid Lens -- See3CAM_30
from e-con Systems™ Inc

Tags: 1080p Cameras | Autofocus Cameras. Overview. See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi ® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour camera with S-mount... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 2304
Color Intelligent Camera -- SMI-CS-640P-01
from Smartmore Corporation Limited

This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]

  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 640
3.4 MP Google Coral Camera -- e-CAM30_CUCRL
from e-con Systems™ Inc

Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder. Multi board solution. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to Google Coral development board. Frame Rate: Resolutions - UYVY. VGA - 60 fps. HD (720p) - 60 fps. Full HD (1080p) - 60 fps. [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 2304
Frame Grabber -- SMI-IMCA-01
from Smartmore Corporation Limited

PCIe Gen3 x 4;. - Support 1-4 channels of CoaXPress arbitrary topology connection;. - CoaXPress camera power, control and trigger;. - Image capture speed up to 25Gbps;. - Image buffer up to 8Gb;. - Each link speed up to 6.25Gbps;. - Fan speed automatically adjusts based on FPGA temperature for... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Format / Output: RS422
3.4 MP NVIDIA® Jetson™ TX2/TX1 Camera Board -- e-CAM30_CUTX1
from e-con Systems™ Inc

Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2/TX1 Development Kit. Leverages the 4-lane CSI-2 interface for streaming. Maximum Image Transfer Rate. - UYVY. VGA... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 2304
Gigabit Network Color Line Scan Camera -- SMI-CGiL-2048P-02
from Smartmore Corporation Limited

This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]

  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 2048
4K Camera board for i.MX8 Mini -- e-CAM130_iMX8M
from e-con Systems™ Inc

Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13.0 MP Autofocus MIPI Camera Module. Plugs directly in to the Variscite's DART-MX8M/DART-MX8M-MINI Evaluation Kit. High speed 4-lane MIPI CSI-2 interface to connect with the i.MX8M/i.MX8M MINI CPU. Maximum Image Transfer Rate. Resolutions -... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 4208
GigE black and white industrial camera -- SMI-CGi-9344P-02
from Smartmore Corporation Limited

This series of industrial cameras use GMAX3265 image sensor with a resolution of 9344*7000. The pixel size is 3.2um, which can greatly improve the detection accuracy and efficiency of the detection system. It is suitable for semiconductor detection, PCB detection, AOl detection, screen detection and... [See More]

  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Horizontal Resolution: 9344
4K MIPI NVIDIA® Jetson™ TX2/TX1 Camera Board -- e-CAM131_CUTX2
from e-con Systems™ Inc

Houses e-CAM131_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 and TX1 Developer Kit. Maximum Image Transfer Rate. Resolutions - Uncompressed YUV422. VGA - 120 fps. HD (720p)... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 4208
GigE Color Area Scan Industrial Camera -- SMI-CGi-1280P-02
from Smartmore Corporation Limited

This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]

  • Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 1280
4K Monochrome Camera for Raspberry Pi -- e-CAM131_CURB
from e-con Systems™ Inc

e-CAM131_CURB is a high performance 13 MP monochrome camera solution for Raspberry Pi 4. The e-CAM131_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi high resolution camera is based on the 1/3.2" AR1335M CMOS image sensor... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Horizontal Resolution: 4208
High-speed Surface Line Scan Camera -- SMI-CGi-2048P-01
from Smartmore Corporation Limited

GigE Network Line Scan Camera. Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and ultra-high-speed, which is... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 2048
4K Multi-Camera System (TRICAM) -- e-CAM130A_TRICUTX2
from e-con Systems™ Inc

Houses e-CAM137A_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 Developer Kit. Maximum Image Transfer Rate. Resolutions - YUV 422. Sync Mode Async Mode. VGA - 30 fps 100 fps. [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 4208
Line Scan Camera for 2K Ethernet Black and White -- SMI-CGiL-2048P-01
from Smartmore Corporation Limited

This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM). - High sensitivity and low... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 2048
4K USB Camera -- See3CAM_CU135
from e-con Systems™ Inc

Tags: 4K Cameras | Enclosure Cameras. Share the product link. Share the product link. Share the product link. Share the product link. Overview. See3CAM_CU135 is a 13MP fixed focus board camera with good low light performance and iHDR support. This 4K USB camera is based on 1/3.2" AR1335 CMOS image... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 4208
Mini Gigabit Ethernet Industrial Camera -- SMI-CGi-1280 P-05
from Smartmore Corporation Limited

This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard protocol and is compatible with... [See More]

  • Imaging Technology: CMOS Camera
  • Horizontal Resolution: 320 to 1280
  • Camera Function: Video
  • Vertical Resolution: 240 to 1024
5.0 MP camera for Qualcomm DragonBoard 820C -- e-CAM51_CU96
from e-con Systems™ Inc

Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs into 96Boards compliant Qualcomm DragonBoard 820c board. Frame Rate: Streams Full HD @ 60 fps , 5MP @ 30 fps & HD @ 70fps. Linux camera driver (V4L2)... [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 2592
Smart Camera Platform -- SMI-CS-5480P-01
from Smartmore Corporation Limited

The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]

  • Imaging Technology: CMOS Camera; Smart Camera
  • Horizontal Resolution: 5480
  • Camera Function: Video
  • Vertical Resolution: 3648
5.0 MP camera for Rockchip RK3399 -- e-CAM50_CU96
from e-con Systems™ Inc

Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs into 96Boards compliant Rock960 board. Frame Rate: Resolutions - UYVY. HD (1280 x 720) - 70 fps. FHD (1920 x 1080) - 60 fps. QHD (2560 x 1440) - 35 fps. [See More]

  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 2592