RS422 Board Cameras

3 Results
10 Gigabit Network Black and White Line Scan Camera -- SMI-C10GiL-8240P-01
from Smartmore Corporation Limited

This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]

  • Format / Output: RS422; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Smart Camera
Frame Grabber -- SMI-IMCA-01
from Smartmore Corporation Limited

PCIe Gen3 x 4;. - Support 1-4 channels of CoaXPress arbitrary topology connection;. - CoaXPress camera power, control and trigger;. - Image capture speed up to 25Gbps;. - Image buffer up to 8Gb;. - Each link speed up to 6.25Gbps;. - Fan speed automatically adjusts based on FPGA temperature for... [See More]

  • Format / Output: RS422
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Gigabit Network Color Line Scan Camera -- SMI-CGiL-2048P-02
from Smartmore Corporation Limited

This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]

  • Format / Output: RS422; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Smart Camera