Video Board Cameras

68 Results
13MP Camera for i.MX8 Processors -- e-CAM131_CUiMX8
from e-con Systems™ Inc

e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
60 Board NTSC Camera -- STC-N54
from Sentech America

The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution). Scanning System. 2:1 Interlace. [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Maximum Frame Rate: 30
Custom Camera Modules
from Sharp Microelectronics of the Americas

Custom Camera Modules. The world ’s eyes are on Sharp ’s custom camera solutions. Consider us your go-to provider for your next camera module for these high-volume applications: Smartphone. Automotive. Wearables. PC/Tablet. Other cutting-edge consumer electronics. The Sharp Advantage. [See More]

  • Camera Function: Still; Video
  • Monochrome / Color: Color
Camera Module
from Samsung Electro-Mechanics

A camera module provides functions for taking photos by using electronic devices, such as smartphones and table PCs. High-level technologies are required for mobile devices as they become small and slim and customers demand high resolution and multiple functions. We own advanced technologies based... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
Fisheye Lens Camera -- SS3420B11
from Synertron Technology, Inc.

USB Fisheye Camera Module - SS3420B11-P2. Wide Angle 193 °. ISP Correction. Support H.264. 1080P. USB Video Class(UVC) compliant. Specifications: ISP - AVSXXXX. DSP - SN9CXXXX. Image Sensor - SC2310 CMOS Sensor. Active Pixels - 1920x1080. Frame Rate - 30FPS. Pixel Size - 3um x 3um. Operating... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: CMOS Camera; SC2310 CMOS Sensor
  • Shutter Control: Electronic Shutter
Red Hawk Camera
from First Sensor AG

These analog cameras with a screw thread are especially designed for mobile video surveillance applications. A programmable interface allows individual settings of brightness adaptation and mirror functions. In addition, the rugged housings withstand the toughest conditions. [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Format / Output: NTSC; PAL
1-megapixel Ultra-high-speed Camera -- SMI-CGi-1280P-01
from Smartmore Corporation Limited

This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full resolution;. -... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 1280
13MP Jetson™ TX2/TX1 Camera Board -- e-CAM130_CUTX1
from e-con Systems™ Inc

Houses e-CAM130_CUMI1820_MOD - 13MP AR1820HS Color Camera Module. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2/TX1 Development Kit. Leverages the 4-lane CSI-2 interface for maximum frame rate across all resolutions. Maximum Image... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4912
60 Board NTSC Camera -- STC-N63b
from Sentech America

The STC-635 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/3 ” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three different back... [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Maximum Frame Rate: 30
USB Camera - 12 MP -- WN-L2001
from Synertron Technology, Inc.

WN-L2001. Fixed Focus. USB Video Class(UVC) compliant. Specifications: DSP - SPCAXXXX. Image Sensor - IMX258. Active Pixels - 3840x3104. Frame Rate - 30FPS; 12MP@15FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55 ℃. Field of View - 77 °. OS Support -... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: IMX258
  • Format / Output: USB
10 Gigabit Color Industrial Camera -- SMI-C10Gi-2592P-01
from Smartmore Corporation Limited

When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2592
18 MP camera for NVIDIA® Jetson Xavier™ NX FLOYD carrier board -- e-CAM181_CUNX
from e-con Systems™ Inc

Houses e-CAM180_CUMI1820_MOD - 18 MP Camera Module with S-mount lens holder. Multi board solution. High-speed MIPI CSI-2 interface to connect with the CPU. Plugs in Diamond Systems FLOYD carrier board containing NVIDIA ® Jetson Xavier ™ NX modules. Control for individual cameras and... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4912
600 Series NTSC Remote Head Board Camera -- STC-R640b
from Sentech America

The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board. Scanning System. 2:1 Interlace. Scanning Frequency. [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Maximum Frame Rate: 25
USB Camera - 2.0 MP -- AG5020B27
from Synertron Technology, Inc.

2.0M Standard. 2.0M Standard Camera Module. Compliant to USB 2.0 and USB Video Class. Still Image Resolution: 2.0M pixel (1600x1200). Image/Video Format: YUY2. Features: Compliant to USB 2.0 and USB Video Class. Support still image capture and Video Streaming. Image/Video Format : YUY2. Still Image... [See More]

  • Camera Function: Still; Video
  • Format / Output: USB
10 Gigabit Network Black and White Line Scan Camera -- SMI-C10GiL-8240P-01
from Smartmore Corporation Limited

This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 8240
2MP HDR Jetson™ TX2/TX1 Camera Board -- e-CAM20_CUTX2
from e-con Systems™ Inc

Houses e-CAM20_CU0230_MOD - 2 MP Camera Module with S-mount lens holder. High Dynamic Range(HDR) and Low light performance. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 /TX1 developer kit. Maximum Image Transfer Rate. Resolution -... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 1920
Progressive Scan Board Camera -- STC-33
from Sentech America

The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed) VGA output, partial scanning, triggering and reset capabilities. Frame Rate. 30, 60 fps. Signal Format. Monochrome... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30 to 60
  • Imaging Technology: CCD Camera
  • Performance Features: Progressive Scan
USB Camera - 2.0 MP -- AG5120C24
from Synertron Technology, Inc.

2.0M + Digital Microphone. 2.0M + Digital Microphone. Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC). Image/Video Format : YUY2/MJPG. Audio input : 1 x Digital Microphone. Features: Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC). Support still image... [See More]

  • Camera Function: Still; Video
  • Format / Output: USB
10-Gigabit Industrial Camera -- SMI-C10Gi-5120P-01
from Smartmore Corporation Limited

The dual electrical port high-speed camera is optimized for defect detection and size measurement applications in machine vision, and achieves high frame rate and high-speed flying shot stitching. The internal integrated hardware image preprocessor is optimized for A0I industry applications and... [See More]

  • Camera Function: Video
  • Horizontal Resolution: 5120
  • Monochrome / Color: Color
  • Vertical Resolution: 5120
3.4 MP Autofocus USB Camera with Liquid Lens -- See3CAM_30
from e-con Systems™ Inc

Tags: 1080p Cameras | Autofocus Cameras. Overview. See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi ® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour camera with S-mount... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2304
Semi-Board Progressive Scan Raw Digital Output Camera -- STC-B152A
from Sentech America

The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System. Progressive. Scanning Method. Full... [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Maximum Frame Rate: 15 to 19
USB Camera - 4K -- CY-3080-A01
from Synertron Technology, Inc.

USB3.0 4K Camera Module. F No. 2.2. USB Video Class(UVC) compliant. Features: F No. 2.2. USB Video Class(UVC) compliant. Applications: Conference Call. Surveillance. Industrial. Specifications: DSP: AIT8589D. Image Sensor: IMX317. Active Pixels: 3840 ×2160. Frame Rate: 30FPS. Pixel Size: 1.62um... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: IMX317
  • Format / Output: USB
10-Gigabit Industrial Camera -- SMI-C10Gi-7912P-01
from Smartmore Corporation Limited

The camera is a 10 Gigabit network camera based on optical fiber transmission, with a transmission bandwidth of 10Gbit/s and 43 million pixels. High speed of 17FPS at full resolution. - Support 43 million/17FPS, 25 million/40FPS;. - 10Gbit bandwidth;. - Optical fiber 20 kilometers transmission,... [See More]

  • Camera Function: Video
  • Horizontal Resolution: 7912
  • Monochrome / Color: Monochrome; Color
  • Vertical Resolution: 5432
3.4 MP Google Coral Camera -- e-CAM30_CUCRL
from e-con Systems™ Inc

Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder. Multi board solution. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to Google Coral development board. Frame Rate: Resolutions - UYVY. VGA - 60 fps. HD (720p) - 60 fps. Full HD (1080p) - 60 fps. [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2304
USB 2.0 CCD Board Camera -- STC-SB133USB-B
from Sentech America

The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Maximum Frame Rate: 22
USB Camera - 5.0 MP -- AG5050H1D
from Synertron Technology, Inc.

5MP Auto Focus Upright Flash LED or Digital Mic*1. 5MP Auto Focus Upright Flash LED | Digital Mic*1. Compliant to USB 2.0 and USB Video Class (UVC). AG5050H1D-SJ-AB0   5MP Camera Module. Features: Auto Focus. Flash LED. Digital Mic*1. USB Video Class(UVC) and USB Audio Class(UAC) compliant. OS... [See More]

  • Camera Function: Still; Video
  • Format / Output: USB
  • Imaging Technology: CMOS Camera; 1/5-inch QSXGA CMOS Image Sensor
65-megapixel Industrial Camera -- SMI-CGi-9344P-01
from Smartmore Corporation Limited

This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Format / Output: Ethernet; CameraLink; USB
3.4 MP NVIDIA® Jetson™ TX2/TX1 Camera Board -- e-CAM30_CUTX1
from e-con Systems™ Inc

Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2/TX1 Development Kit. Leverages the 4-lane CSI-2 interface for streaming. Maximum Image Transfer Rate. - UYVY. VGA... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2304
USB Camera - 5.0 MP -- SJ3150A12
from Synertron Technology, Inc.

SJ3150A12-S1-AG0. Auto Focus. Digital Mic*1. F No. 2.2. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Specifications: DSP - SPCAXXXX. Image Sensor - JX-K05. Active Pixels - 2592x1944. Frame Rate - 30FPS. Pixel Size - 2.2um x 2.2um. Operating Temperat - 0 ℃ to +70 ℃. Field of... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: JX-K05
  • Format / Output: USB
Black and White Smart Camera -- SMI-CS-1280P-02
from Smartmore Corporation Limited

Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]

  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 1280
4K Camera board for i.MX8 Mini -- e-CAM130_iMX8M
from e-con Systems™ Inc

Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13.0 MP Autofocus MIPI Camera Module. Plugs directly in to the Variscite's DART-MX8M/DART-MX8M-MINI Evaluation Kit. High speed 4-lane MIPI CSI-2 interface to connect with the i.MX8M/i.MX8M MINI CPU. Maximum Image Transfer Rate. Resolutions -... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
USB Camera - 5.0 MP -- SJ5050A
from Synertron Technology, Inc.

SJ5050A12. Auto Focus. Flash LED. F No. 2.2. USB Video Class(UVC) compliant. Specifications: DSP - SPCAXXXX. Image Sensor - JX-K05. Active Pixels - 2592x1944. Frame Rate - 30FPS. Pixel Size - 2.2um x 2.2um. Operating Temperat - 0 ℃ to +70 ℃. Field of View - 76.2 ° Diagonal. OS... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: JX-K05
  • Format / Output: USB
Color Intelligent Camera -- SMI-CS-640P-01
from Smartmore Corporation Limited

This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 640
4K MIPI NVIDIA® Jetson™ TX2/TX1 Camera Board -- e-CAM131_CUTX2
from e-con Systems™ Inc

Houses e-CAM131_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 and TX1 Developer Kit. Maximum Image Transfer Rate. Resolutions - Uncompressed YUV422. VGA - 120 fps. HD (720p)... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
USB Camera - 8.0 MP -- AV3180B1D
from Synertron Technology, Inc.

AV3180B1D-S2-4T0. Fixed Focus. USB Video Class(UVC) compliant. Specifications: DSP - AKXXXXX. Image Sensor - OV8856. Active Pixels - 3264x2448. Frame Rate - 30FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55 ℃. Field of View - 75 ° Diagonal. OS Support -... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: OV8856
  • Format / Output: USB
Frame Grabber -- SMI-IMCA-01
from Smartmore Corporation Limited

PCIe Gen3 x 4;. - Support 1-4 channels of CoaXPress arbitrary topology connection;. - CoaXPress camera power, control and trigger;. - Image capture speed up to 25Gbps;. - Image buffer up to 8Gb;. - Each link speed up to 6.25Gbps;. - Fan speed automatically adjusts based on FPGA temperature for... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Format / Output: RS422
4K Monochrome Camera for Raspberry Pi -- e-CAM131_CURB
from e-con Systems™ Inc

e-CAM131_CURB is a high performance 13 MP monochrome camera solution for Raspberry Pi 4. The e-CAM131_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi high resolution camera is based on the 1/3.2" AR1335M CMOS image sensor... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 4208
USB Camera - 8.0 MP -- AV5180A1D
from Synertron Technology, Inc.

AV5180A1D-SJ-4R0 / AV5180H1D-SJ-4R0. Auto Focus. Flash LED. Digital Mic*1. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Specifications: DSP - AKXXXXX. Image Sensor - OV8856. Active Pixels - 3264x2448. Frame Rate - 30FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: OV8856
  • Format / Output: USB
Gigabit Network Color Line Scan Camera -- SMI-CGiL-2048P-02
from Smartmore Corporation Limited

This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 2048
4K Multi-Camera System (TRICAM) -- e-CAM130A_TRICUTX2
from e-con Systems™ Inc

Houses e-CAM137A_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 Developer Kit. Maximum Image Transfer Rate. Resolutions - YUV 422. Sync Mode Async Mode. VGA - 30 fps 100 fps. [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
USB Camera - 8.0 MP -- AV9080A1D
from Synertron Technology, Inc.

AV9080A1D-SJ-4R0 / AV9080C1D-SJ-4R0. Auto Focus. Flash LED. Digital Mic*1. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Specifications: DSP - AKXXXXX. Image Sensor - OV8856. Active Pixels - 3264x2448. Frame Rate - 30FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: OV8856
  • Format / Output: USB
GigE black and white industrial camera -- SMI-CGi-9344P-02
from Smartmore Corporation Limited

This series of industrial cameras use GMAX3265 image sensor with a resolution of 9344*7000. The pixel size is 3.2um, which can greatly improve the detection accuracy and efficiency of the detection system. It is suitable for semiconductor detection, PCB detection, AOl detection, screen detection and... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 9344
4K USB Camera -- See3CAM_CU135
from e-con Systems™ Inc

Tags: 4K Cameras | Enclosure Cameras. Share the product link. Share the product link. Share the product link. Share the product link. Overview. See3CAM_CU135 is a 13MP fixed focus board camera with good low light performance and iHDR support. This 4K USB camera is based on 1/3.2" AR1335 CMOS image... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
USB Camera - FHD 1080P -- SJ6020D32
from Synertron Technology, Inc.

FHD 1080p 60fps with A-Mic*2. FHD 1080p 60fps with A-Mic*2. USB Video Class(UVC) and USB Audio Class(UAC) compliant. SJ6020D32-S1-T20 1080P 60FPS Camera Module. Features: 60 FPS. F No. 2.2. Input Analog Mic*2. USB Video Class(UVC) and USB Audio Class(UAC) compliant. OS support :... [See More]

  • Camera Function: Still; Video
  • Format / Output: USB
GigE Color Area Scan Industrial Camera -- SMI-CGi-1280P-02
from Smartmore Corporation Limited

This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]

  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 1280
5.0 MP camera for Qualcomm DragonBoard 820C -- e-CAM51_CU96
from e-con Systems™ Inc

Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs into 96Boards compliant Qualcomm DragonBoard 820c board. Frame Rate: Streams Full HD @ 60 fps , 5MP @ 30 fps & HD @ 70fps. Linux camera driver (V4L2)... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2592
USB Camera - FHD 1080P -- SP3220B27
from Synertron Technology, Inc.

SP3220B27-S2-TC0. USB Video Class(UVC) compliant. HDR Function. 1080P. Design for Outdoor Use. Specifications: DSP - SPCAXXXX. Image Sensor - PK5210K. Field of View - Diagonal: 95.8 °, Vertical: 57.2 °, Horizontal: 87.8 °. Active Pixels - 1920x1080. Pixel Size - 3um x 3um. Compression... [See More]

  • Camera Function: Still; Video
  • Format / Output: USB
  • Imaging Technology: PK5210K
  • Shutter Control: Electronic Shutter
High-speed Surface Line Scan Camera -- SMI-CGi-2048P-01
from Smartmore Corporation Limited

GigE Network Line Scan Camera. Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and ultra-high-speed, which is... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2048
5.0 MP camera for Rockchip RK3399 -- e-CAM50_CU96
from e-con Systems™ Inc

Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs into 96Boards compliant Rock960 board. Frame Rate: Resolutions - UYVY. HD (1280 x 720) - 70 fps. FHD (1920 x 1080) - 60 fps. QHD (2560 x 1440) - 35 fps. [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2592
USB Camera - FHD 1080P -- SS6020C11-S2-4G0
from Synertron Technology, Inc.

SS6020C11-S2-4G0 / SS6020C11-S2-6G0. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Multi-exposure HDR. 1080P with Superior Low light performance. Support H.264/H.265. Analog Mic*1. Support de-noise 3DNR/2DNR. Design for Outdoor/Indoor Use. Specifications: DSP - SSCXXXX. Image Sensor -... [See More]

  • Camera Function: Still; Video
  • Format / Output: USB
  • Imaging Technology: SC200AI
  • Shutter Control: Electronic Shutter
Line Scan Camera for 2K Ethernet Black and White -- SMI-CGiL-2048P-01
from Smartmore Corporation Limited

This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM). - High sensitivity and low... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 2048
5.0 MP Google Coral Camera -- e-CAM50_CUCRL
from e-con Systems™ Inc

Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder. Multi board solution. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to Google Coral development board. Frame Rate: Resolutions - UYVY. VGA (640 x 480) - 53 fps. HD (1280 x 720) - 70 fps. FHD (1920... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2592
USB Camera - FHD 1080P -- SS6020C11-S2-6G0
from Synertron Technology, Inc.

SS6020C11-S2-4G0 / SS6020C11-S2-6G0. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Multi-exposure HDR. 1080P with Superior Low light performance. Support H.264/H.265. Analog Mic*1. Support de-noise 3DNR/2DNR. Design for Outdoor/Indoor Use. Specifications: DSP - SSCXXXX. Image Sensor -... [See More]

  • Camera Function: Still; Video
  • Format / Output: USB
  • Imaging Technology: SC200AI
  • Shutter Control: Electronic Shutter
Mini Gigabit Ethernet Industrial Camera -- SMI-CGi-1280 P-05
from Smartmore Corporation Limited

This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard protocol and is compatible with... [See More]

  • Camera Function: Video
  • Horizontal Resolution: 320 to 1280
  • Imaging Technology: CMOS Camera
  • Vertical Resolution: 240 to 1024
5MP Camera for i.MX8 Processors -- e-CAM50_CUiMX8
from e-con Systems™ Inc

e-CAM50_CUiMX8 is a 5MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2592
USB Camera - HD 720P -- AJ9010B37
from Synertron Technology, Inc.

720p (HD) Wide-angle, Silm Type. 720p (HD) Wide-angle, Silm Type. Compliant to USB 2.0 and USB Video Class (UVC). Field of View: Diagonal 100 Degree. Optical Format: 1/4-inch HD CMOS Sensor. Features: Compliant to USB 2.0 and USB Video Class (UVC). Support still image capture and Video Streaming. [See More]

  • Camera Function: Still; Video
  • Format / Output: USB
Smart Camera Platform -- SMI-CS-5480P-01
from Smartmore Corporation Limited

The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]

  • Camera Function: Video
  • Horizontal Resolution: 5480
  • Imaging Technology: Smart Camera
  • Vertical Resolution: 3648
5MP USB Camera Module -- e-CAM51_USB
from e-con Systems™ Inc

Tags: USB 2.0 Cameras. Overview. e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio Class 1.0 Standard. So, video streaming through UVC and audio streaming... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2592
Ultra-high-speed industrial camera -- SMI-HSP2K/5k/9k
from Smartmore Corporation Limited

Ultra-high-speed industrial cameras adopt the industry's top ultra-high-speed image sensor, which has the characteristics of large pixel size, low noise, ultra-high frame rate, and long-distance transmission. ◆The camera uses a 40G Ethernet fiber interface, supports GenlcamGenTI standards... [See More]

  • Camera Function: Video
  • Vertical Resolution: 1080 to 7000
  • Horizontal Resolution: 2048 to 9344
  • Maximum Frame Rate: 71 to 150
AR0821 4K HDR Cameras for Jetson AGX Xavier™ -- e-CAM81_CUXVR
from e-con Systems™ Inc

e-CAM81_CUXVR is a multi-camera solution for the NVIDIA ® Jetson AGX Xavier ™ development kit. This 4K HDR camera has up to four 8 MP camera boards connected to the host using a 4-Lane MIPI CSI-2 interface. Each camera is based on the 1/1.7" AR0821 image sensor from onsemi ® and has... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 3848
USB2.0 Black and White Industrial Camera -- SMI-CU2-1280P-01
from Smartmore Corporation Limited

Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than line scan cameras. Due to... [See More]

  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 1280
Auto Focus Camera for i.MX8 Processors -- e-CAM133_iMX8
from e-con Systems™ Inc

e-CAM133_iMX8 is a 13MP auto focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
USB2.0 Interface Miniature Industrial Camera -- SMI-CU2-752P-01
from Smartmore Corporation Limited

This series of cameras is a USB2.0 interface miniature industrial camera (29mm ×29mm ×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating... [See More]

  • Camera Function: Video
  • Horizontal Resolution: 320 to 752
  • Imaging Technology: CMOS Camera
  • Vertical Resolution: 240 to 480
Cameras for NVIDIA® platforms
from e-con Systems™ Inc

As an NVIDIA Elite partner, e-con Systems ™ offers comprehensive camera solutions for NVIDIA platforms. We support the entire NVIDIA Jetson family, including Jetson AGX Orin, NVIDIA Jetson Orin NX / NANO, Jetson Xavier NX / Nano / TX2 NX, and Jetson AGX Xavier. Our advanced camera solutions... [See More]

  • Camera Function: Video
  • Monochrome / Color: Color
USB3.0 Color Industrial Camera -- SMI-CU3-2048P-01
from Smartmore Corporation Limited

This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2048
Four Synchronized 4K Cameras for NVIDIA® Jetson AGX Xavier™ -- e-CAM130A_CUXVR
from e-con Systems™ Inc

Houses e-CAM137A_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson AGX Xavier ™ development kit. Maximum Image Transfer Rate. Resolutions - YUV 422. Sync Mode Async Mode. VGA (640 x... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
USB3.0 Frame Color Series Cameras -- SMI-CU3-3072P-01
from Smartmore Corporation Limited

The product concept of USB3.0 frame color series cameras is: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. Helps you easily integrate the camera into your system. It is especially suitable for applications that have strict requirements on stability,... [See More]

  • Camera Function: Video
  • Horizontal Resolution: 1280 to 3072
  • Imaging Technology: CMOS Camera
  • Vertical Resolution: 720 to 2048
Full HD GMSL2 HDR Camera for Connect Tech's Jetson AGX Xavier™ Rogue Carrier Board
from e-con Systems™ Inc

Key Features. Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder. 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to Connect Tech's Rogue Carrier Board. Gigabit Multimedia Serial Link 2 (GMSL2) interface with IP67 certified FAKRA connector design. IP67... [See More]

  • Camera Function: Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 1928