External Trigger Input Board Cameras
from e-con Systems™ Inc
Tags: 1080p Cameras | Autofocus Cameras. Overview. See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi ® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour camera with S-mount... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Smartmore Corporation Limited
When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from e-con Systems™ Inc
Tags: 4K Cameras | Enclosure Cameras. Share the product link. Share the product link. Share the product link. Share the product link. Overview. See3CAM_CU135 is a 13MP fixed focus board camera with good low light performance and iHDR support. This 4K USB camera is based on 1/3.2" AR1335 CMOS image... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Smartmore Corporation Limited
This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Smart Camera
from e-con Systems™ Inc
Key Features. Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters). 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson AGX Xavier ™ Developer Kit. Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Smartmore Corporation Limited
The dual electrical port high-speed camera is optimized for defect detection and size measurement applications in machine vision, and achieves high frame rate and high-speed flying shot stitching. The internal integrated hardware image preprocessor is optimized for A0I industry applications and... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 5120
from e-con Systems™ Inc
Key Features. Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters). 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ™ Jetson AGX Xavier ™ Developer Kit. Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera