Still Board Cameras

24 Results
60 Board NTSC Camera -- STC-N54
from Sentech America

The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution). Scanning System. 2:1 Interlace. [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Maximum Frame Rate: 30
Custom Camera Modules
from Sharp Microelectronics of the Americas

Custom Camera Modules. The world ’s eyes are on Sharp ’s custom camera solutions. Consider us your go-to provider for your next camera module for these high-volume applications: Smartphone. Automotive. Wearables. PC/Tablet. Other cutting-edge consumer electronics. The Sharp Advantage. [See More]

  • Camera Function: Still; Video
  • Monochrome / Color: Color
Fisheye Lens Camera -- SS3420B11
from Synertron Technology, Inc.

USB Fisheye Camera Module - SS3420B11-P2. Wide Angle 193 °. ISP Correction. Support H.264. 1080P. USB Video Class(UVC) compliant. Specifications: ISP - AVSXXXX. DSP - SN9CXXXX. Image Sensor - SC2310 CMOS Sensor. Active Pixels - 1920x1080. Frame Rate - 30FPS. Pixel Size - 3um x 3um. Operating... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: CMOS Camera; SC2310 CMOS Sensor
  • Shutter Control: Electronic Shutter
60 Board NTSC Camera -- STC-N63b
from Sentech America

The STC-635 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/3 ” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three different back... [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Maximum Frame Rate: 30
Fisheye Lens Camera -- SV3410
from Synertron Technology, Inc.

Fisheye Lens Camera. Fisheye Lens Camera. Wide Angle 193 °. SV3410B   720P. SV3420B   1080P. Features: Wide Angle 193 °. ISP Correction. Support H.264. 720P/1080P. USB Video Class(UVC) compliant. OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above... [See More]

  • Camera Function: Still
  • Maximum Frame Rate: 30
  • Imaging Technology: Omnivision 1/4" (OV9732)
600 Series NTSC Remote Head Board Camera -- STC-R640b
from Sentech America

The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board. Scanning System. 2:1 Interlace. Scanning Frequency. [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Maximum Frame Rate: 25
Thermal Camera -- FM8062
from Synertron Technology, Inc.

80 x 62 Uncooled LWIR Thermal Camera. 80 x 62 Uncooled LWIR Thermal Camera. FM8062-V1   FOV@44 °. FM8062-V2   FOV@90 °. Features: Uncooled IR Detector. Up to 6M Detection Range with accuracy of +/- 0.3 ℃. -40 ~ +500 ℃ Scene Temperature Range. Multiple... [See More]

  • Camera Function: Still
  • Maximum Frame Rate: 25
Auto Focus HD 720p CMOS Camera -- STC-AF134DV
from Sentech America

The STC-AF134DV is part of Sentech ’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go directly to any flat screen monitor that takes a DVI or HDMI input. The STC-AF134DV auto focus block camera outputs a... [See More]

  • Camera Function: Still
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Width / Diameter: 2.19
Thermal Camera -- OTPA
from Synertron Technology, Inc.

16 x 16 Thermopile Array Module. 16 x 16 Thermopile Array Module. OTPA-16PV4A-CI25   FOV@72 °. OTPA-16PV4A-HI35   FOV@38 °. Features: Thermopile. Up to 6M Detection Range with accuracy of +/-0.3 ~ +/-0.5 ℃. -40 ~ +300 ℃ Scene Temperature Range. Single... [See More]

  • Camera Function: Still
  • Maximum Frame Rate: 8
Progressive Scan Board Camera -- STC-33
from Sentech America

The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed) VGA output, partial scanning, triggering and reset capabilities. Frame Rate. 30, 60 fps. Signal Format. Monochrome... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30 to 60
  • Imaging Technology: CCD Camera
  • Performance Features: Progressive Scan
USB Camera - 12 MP -- WN-L2001
from Synertron Technology, Inc.

WN-L2001. Fixed Focus. USB Video Class(UVC) compliant. Specifications: DSP - SPCAXXXX. Image Sensor - IMX258. Active Pixels - 3840x3104. Frame Rate - 30FPS; 12MP@15FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55 ℃. Field of View - 77 °. OS Support -... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: IMX258
  • Format / Output: USB
Semi-Board Progressive Scan Raw Digital Output Camera -- STC-B152A
from Sentech America

The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System. Progressive. Scanning Method. Full... [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Maximum Frame Rate: 15 to 19
USB Camera - 2.0 MP -- AG5020B27
from Synertron Technology, Inc.

2.0M Standard. 2.0M Standard Camera Module. Compliant to USB 2.0 and USB Video Class. Still Image Resolution: 2.0M pixel (1600x1200). Image/Video Format: YUY2. Features: Compliant to USB 2.0 and USB Video Class. Support still image capture and Video Streaming. Image/Video Format : YUY2. Still Image... [See More]

  • Camera Function: Still; Video
  • Format / Output: USB
USB 2.0 CCD Board Camera -- STC-SB133USB-B
from Sentech America

The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Maximum Frame Rate: 22
USB Camera - 2.0 MP -- AG5120C24
from Synertron Technology, Inc.

2.0M + Digital Microphone. 2.0M + Digital Microphone. Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC). Image/Video Format : YUY2/MJPG. Audio input : 1 x Digital Microphone. Features: Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC). Support still image... [See More]

  • Camera Function: Still; Video
  • Format / Output: USB
USB Camera - 4K -- CY-3080-A01
from Synertron Technology, Inc.

USB3.0 4K Camera Module. F No. 2.2. USB Video Class(UVC) compliant. Features: F No. 2.2. USB Video Class(UVC) compliant. Applications: Conference Call. Surveillance. Industrial. Specifications: DSP: AIT8589D. Image Sensor: IMX317. Active Pixels: 3840 ×2160. Frame Rate: 30FPS. Pixel Size: 1.62um... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: IMX317
  • Format / Output: USB
USB Camera - 4K -- KB6080D23
from Synertron Technology, Inc.

4K 2160p with Digital Mic*2. 4K 2160p with Digital Mic*2. Wide Angle 150 °. KB6080D23-S1-RC0   4K AI Camera. Features: Wide Angle 150 °. De-warping. Temporal De-noise. F No. 1.8. Auto Framing @1080P. 4X Digital Zoom. Digital Mic*2. USB Video Class(UVC) and USB Audio Class(UAC)... [See More]

  • Camera Function: Still
  • Maximum Frame Rate: 30
  • Imaging Technology: IMX415
  • Format / Output: USB
USB Camera - 4K -- SB6080D23
from Synertron Technology, Inc.

4K 2160p with Digital Mic*2. 4K 2160p with Digital Mic*2. SONY STARVIS. SB6080D23-S1-T60   4K Camera. Features: F No. 2.7. Input Analog Mic*2. USB Video Class(UVC) and USB Audio Class(UAC) compliant. SONY STARVIS. OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above... [See More]

  • Camera Function: Still
  • Format / Output: USB
  • Imaging Technology: CMOS Camera; 1/2.8-inch 8.46M CMOS Sensor
USB Camera - 5.0 MP -- AG5050H1D
from Synertron Technology, Inc.

5MP Auto Focus Upright Flash LED or Digital Mic*1. 5MP Auto Focus Upright Flash LED | Digital Mic*1. Compliant to USB 2.0 and USB Video Class (UVC). AG5050H1D-SJ-AB0   5MP Camera Module. Features: Auto Focus. Flash LED. Digital Mic*1. USB Video Class(UVC) and USB Audio Class(UAC) compliant. OS... [See More]

  • Camera Function: Still; Video
  • Format / Output: USB
  • Imaging Technology: CMOS Camera; 1/5-inch QSXGA CMOS Image Sensor
USB Camera - 5.0 MP -- AV6250C22
from Synertron Technology, Inc.

5.0MP + Auto Focus + Digital Microphone. 5.0MP + Auto Focus + Digital Microphone. USB2.0, UVC Compliant. Support snapshot & still image capture. Support for Auto Focus Control (AFC). Automatic image control. Features: Compliant USB Video Class. Support snapshot and still image capture. Automatic... [See More]

  • Camera Function: Still
  • Format / Output: USB
USB Camera - 5.0 MP -- SJ3150A12
from Synertron Technology, Inc.

SJ3150A12-S1-AG0. Auto Focus. Digital Mic*1. F No. 2.2. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Specifications: DSP - SPCAXXXX. Image Sensor - JX-K05. Active Pixels - 2592x1944. Frame Rate - 30FPS. Pixel Size - 2.2um x 2.2um. Operating Temperat - 0 ℃ to +70 ℃. Field of... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: JX-K05
  • Format / Output: USB
USB Camera - 5.0 MP -- SJ5050A
from Synertron Technology, Inc.

SJ5050A12. Auto Focus. Flash LED. F No. 2.2. USB Video Class(UVC) compliant. Specifications: DSP - SPCAXXXX. Image Sensor - JX-K05. Active Pixels - 2592x1944. Frame Rate - 30FPS. Pixel Size - 2.2um x 2.2um. Operating Temperat - 0 ℃ to +70 ℃. Field of View - 76.2 ° Diagonal. OS... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: JX-K05
  • Format / Output: USB
USB Camera - 8.0 MP -- AV3180B1D
from Synertron Technology, Inc.

AV3180B1D-S2-4T0. Fixed Focus. USB Video Class(UVC) compliant. Specifications: DSP - AKXXXXX. Image Sensor - OV8856. Active Pixels - 3264x2448. Frame Rate - 30FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55 ℃. Field of View - 75 ° Diagonal. OS Support -... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: OV8856
  • Format / Output: USB
USB Camera - 8.0 MP -- AV5180A1D
from Synertron Technology, Inc.

AV5180A1D-SJ-4R0 / AV5180H1D-SJ-4R0. Auto Focus. Flash LED. Digital Mic*1. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Specifications: DSP - AKXXXXX. Image Sensor - OV8856. Active Pixels - 3264x2448. Frame Rate - 30FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55... [See More]

  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
  • Imaging Technology: OV8856
  • Format / Output: USB