PAL Board Cameras
from Sentech America
The STC-P54 is a low cost, low resolution, micro board, PAL camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-P54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution). Scanning System. 2:1 Interlace. [See More]
- Format / Output: PAL
- Monochrome / Color: Color
- Camera Function: Still; Video
- Imaging Technology: CCD Camera
from First Sensor AG
These analog cameras with a screw thread are especially designed for mobile video surveillance applications. A programmable interface allows individual settings of brightness adaptation and mirror functions. In addition, the rugged housings withstand the toughest conditions. [See More]
- Format / Output: NTSC; PAL
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Sentech America
The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in seven different lens options. Pixel... [See More]
- Format / Output: PAL
- Monochrome / Color: Color
- Camera Function: Still; Video
- Imaging Technology: CCD Camera