USB Board Cameras
from Teledyne FLIR IIS
The FLIR Blackfly Board Level variants are high performance, machine vision, area scan cameras designed for embedding into tight spaces. Unlike many board level cameras, it boasts a rich feature set applied to the latest CMOS sensors; the same feature set as the cased version. It is ready for... [See More]
- Format / Output: USB; USB 3 Port
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Horizontal Resolution: 1080
from Teledyne FLIR IIS
The Lt Series Board Level Cameras offer a smaller, lighter, and lower cost imaging solution. Equipped with the latest rolling shutter Starvis ™ CMOS sensors and global shutter Pregius ™ CMOS sensors from Sony ®. They range in resolution from 1.7 – 12 megapixels providing the... [See More]
- Format / Output: USB
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome; Color
- Maximum Frame Rate: 11 to 500
from Smartmore Corporation Limited
This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]
- Format / Output: Ethernet; CameraLink; USB
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Synertron Technology, Inc.
WN-L2001. Fixed Focus. USB Video Class(UVC) compliant. Specifications: DSP - SPCAXXXX. Image Sensor - IMX258. Active Pixels - 3840x3104. Frame Rate - 30FPS; 12MP@15FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55 ℃. Field of View - 77 °. OS Support -... [See More]
- Format / Output: USB
- Imaging Technology: IMX258
- Camera Function: Still; Video
- Maximum Frame Rate: 30
from Sentech America
The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]
- Format / Output: USB
- Monochrome / Color: Monochrome
- Camera Function: Still; Video
- Imaging Technology: CCD Camera
from Smartmore Corporation Limited
Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]
- Format / Output: Ethernet; USB
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
from Synertron Technology, Inc.
2.0M Standard. 2.0M Standard Camera Module. Compliant to USB 2.0 and USB Video Class. Still Image Resolution: 2.0M pixel (1600x1200). Image/Video Format: YUY2. Features: Compliant to USB 2.0 and USB Video Class. Support still image capture and Video Streaming. Image/Video Format : YUY2. Still Image... [See More]
- Format / Output: USB
- Camera Function: Still; Video
from Smartmore Corporation Limited
This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]
- Format / Output: RS232; Ethernet; USB
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Smart Camera
from Synertron Technology, Inc.
2.0M + Digital Microphone. 2.0M + Digital Microphone. Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC). Image/Video Format : YUY2/MJPG. Audio input : 1 x Digital Microphone. Features: Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC). Support still image... [See More]
- Format / Output: USB
- Camera Function: Still; Video
from Smartmore Corporation Limited
This series of cameras is a miniature USB3.0 camera with cache (29mm x 29mm x 29mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost-effective. The camera is developed based on the USB Vision standard protocol and is compatible with... [See More]
- Format / Output: USB
- Imaging Technology: Smart Camera
- Camera Function: Video
- Horizontal Resolution: 1024 to 1224
from Synertron Technology, Inc.
USB3.0 4K Camera Module. F No. 2.2. USB Video Class(UVC) compliant. Features: F No. 2.2. USB Video Class(UVC) compliant. Applications: Conference Call. Surveillance. Industrial. Specifications: DSP: AIT8589D. Image Sensor: IMX317. Active Pixels: 3840 ×2160. Frame Rate: 30FPS. Pixel Size: 1.62um... [See More]
- Format / Output: USB
- Imaging Technology: IMX317
- Camera Function: Still; Video
- Maximum Frame Rate: 30
from Smartmore Corporation Limited
The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]
- Format / Output: RS232; Ethernet; USB
- Imaging Technology: Smart Camera
- Camera Function: Video
- Horizontal Resolution: 5480
from Synertron Technology, Inc.
4K 2160p with Digital Mic*2. 4K 2160p with Digital Mic*2. Wide Angle 150 °. KB6080D23-S1-RC0 4K AI Camera. Features: Wide Angle 150 °. De-warping. Temporal De-noise. F No. 1.8. Auto Framing @1080P. 4X Digital Zoom. Digital Mic*2. USB Video Class(UVC) and USB Audio Class(UAC)... [See More]
- Format / Output: USB
- Imaging Technology: IMX415
- Camera Function: Still
- Maximum Frame Rate: 30
from Smartmore Corporation Limited
Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than line scan cameras. Due to... [See More]
- Format / Output: USB; Type B
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Synertron Technology, Inc.
4K 2160p with Digital Mic*2. 4K 2160p with Digital Mic*2. SONY STARVIS. SB6080D23-S1-T60 4K Camera. Features: F No. 2.7. Input Analog Mic*2. USB Video Class(UVC) and USB Audio Class(UAC) compliant. SONY STARVIS. OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above... [See More]
- Format / Output: USB
- Imaging Technology: CMOS Camera; 1/2.8-inch 8.46M CMOS Sensor
- Camera Function: Still
from Smartmore Corporation Limited
This series of cameras is a USB2.0 interface miniature industrial camera (29mm ×29mm ×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating... [See More]
- Format / Output: USB
- Imaging Technology: CMOS Camera
- Camera Function: Video
- Horizontal Resolution: 320 to 752
from Synertron Technology, Inc.
5MP Auto Focus Upright Flash LED or Digital Mic*1. 5MP Auto Focus Upright Flash LED | Digital Mic*1. Compliant to USB 2.0 and USB Video Class (UVC). AG5050H1D-SJ-AB0 5MP Camera Module. Features: Auto Focus. Flash LED. Digital Mic*1. USB Video Class(UVC) and USB Audio Class(UAC) compliant. OS... [See More]
- Format / Output: USB
- Imaging Technology: CMOS Camera; 1/5-inch QSXGA CMOS Image Sensor
- Camera Function: Still; Video
from Smartmore Corporation Limited
This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system... [See More]
- Format / Output: Ethernet; USB
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Synertron Technology, Inc.
5.0MP + Auto Focus + Digital Microphone. 5.0MP + Auto Focus + Digital Microphone. USB2.0, UVC Compliant. Support snapshot & still image capture. Support for Auto Focus Control (AFC). Automatic image control. Features: Compliant USB Video Class. Support snapshot and still image capture. Automatic... [See More]
- Format / Output: USB
- Camera Function: Still
from Smartmore Corporation Limited
The product concept of USB3.0 frame color series cameras is: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. Helps you easily integrate the camera into your system. It is especially suitable for applications that have strict requirements on stability,... [See More]
- Format / Output: USB
- Imaging Technology: CMOS Camera
- Camera Function: Video
- Horizontal Resolution: 1280 to 3072
from Synertron Technology, Inc.
SJ3150A12-S1-AG0. Auto Focus. Digital Mic*1. F No. 2.2. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Specifications: DSP - SPCAXXXX. Image Sensor - JX-K05. Active Pixels - 2592x1944. Frame Rate - 30FPS. Pixel Size - 2.2um x 2.2um. Operating Temperat - 0 ℃ to +70 ℃. Field of... [See More]
- Format / Output: USB
- Imaging Technology: JX-K05
- Camera Function: Still; Video
- Maximum Frame Rate: 30
from Synertron Technology, Inc.
SJ5050A12. Auto Focus. Flash LED. F No. 2.2. USB Video Class(UVC) compliant. Specifications: DSP - SPCAXXXX. Image Sensor - JX-K05. Active Pixels - 2592x1944. Frame Rate - 30FPS. Pixel Size - 2.2um x 2.2um. Operating Temperat - 0 ℃ to +70 ℃. Field of View - 76.2 ° Diagonal. OS... [See More]
- Format / Output: USB
- Imaging Technology: JX-K05
- Camera Function: Still; Video
- Maximum Frame Rate: 30
from Synertron Technology, Inc.
AV3180B1D-S2-4T0. Fixed Focus. USB Video Class(UVC) compliant. Specifications: DSP - AKXXXXX. Image Sensor - OV8856. Active Pixels - 3264x2448. Frame Rate - 30FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55 ℃. Field of View - 75 ° Diagonal. OS Support -... [See More]
- Format / Output: USB
- Imaging Technology: OV8856
- Camera Function: Still; Video
- Maximum Frame Rate: 30
from Synertron Technology, Inc.
AV5180A1D-SJ-4R0 / AV5180H1D-SJ-4R0. Auto Focus. Flash LED. Digital Mic*1. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Specifications: DSP - AKXXXXX. Image Sensor - OV8856. Active Pixels - 3264x2448. Frame Rate - 30FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55... [See More]
- Format / Output: USB
- Imaging Technology: OV8856
- Camera Function: Still; Video
- Maximum Frame Rate: 30
from Synertron Technology, Inc.
AV9080A1D-SJ-4R0 / AV9080C1D-SJ-4R0. Auto Focus. Flash LED. Digital Mic*1. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Specifications: DSP - AKXXXXX. Image Sensor - OV8856. Active Pixels - 3264x2448. Frame Rate - 30FPS. Pixel Size - 1.12um x 1.12um. Operating Temperat - 0 ℃ to +55... [See More]
- Format / Output: USB
- Imaging Technology: OV8856
- Camera Function: Still; Video
- Maximum Frame Rate: 30
from Synertron Technology, Inc.
FHD 1080p 60fps with A-Mic*2. FHD 1080p 60fps with A-Mic*2. USB Video Class(UVC) and USB Audio Class(UAC) compliant. SJ6020D32-S1-T20 1080P 60FPS Camera Module. Features: 60 FPS. F No. 2.2. Input Analog Mic*2. USB Video Class(UVC) and USB Audio Class(UAC) compliant. OS support :... [See More]
- Format / Output: USB
- Camera Function: Still; Video
from Synertron Technology, Inc.
SP3220B27-S2-TC0. USB Video Class(UVC) compliant. HDR Function. 1080P. Design for Outdoor Use. Specifications: DSP - SPCAXXXX. Image Sensor - PK5210K. Field of View - Diagonal: 95.8 °, Vertical: 57.2 °, Horizontal: 87.8 °. Active Pixels - 1920x1080. Pixel Size - 3um x 3um. Compression... [See More]
- Format / Output: USB
- Imaging Technology: PK5210K
- Camera Function: Still; Video
- Shutter Control: Electronic Shutter
from Synertron Technology, Inc.
SS6020C11-S2-4G0 / SS6020C11-S2-6G0. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Multi-exposure HDR. 1080P with Superior Low light performance. Support H.264/H.265. Analog Mic*1. Support de-noise 3DNR/2DNR. Design for Outdoor/Indoor Use. Specifications: DSP - SSCXXXX. Image Sensor -... [See More]
- Format / Output: USB
- Imaging Technology: SC200AI
- Camera Function: Still; Video
- Shutter Control: Electronic Shutter