CCD Board Cameras

9 Results
60 Board NTSC Camera -- STC-N54
from Sentech America

The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution). Scanning System. 2:1 Interlace. [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
Black and White Smart Camera -- SMI-CS-1280P-02
from Smartmore Corporation Limited

Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]

  • Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 1280
60 Board NTSC Camera -- STC-N63b
from Sentech America

The STC-635 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/3 ” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three different back... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
GigE Color Area Scan Industrial Camera -- SMI-CGi-1280P-02
from Smartmore Corporation Limited

This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]

  • Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 1280
600 Series NTSC Remote Head Board Camera -- STC-R640b
from Sentech America

The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board. Scanning System. 2:1 Interlace. Scanning Frequency. [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 25
USB2.0 Black and White Industrial Camera -- SMI-CU2-1280P-01
from Smartmore Corporation Limited

Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than line scan cameras. Due to... [See More]

  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 1280
Progressive Scan Board Camera -- STC-33
from Sentech America

The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed) VGA output, partial scanning, triggering and reset capabilities. Frame Rate. 30, 60 fps. Signal Format. Monochrome... [See More]

  • Imaging Technology: CCD Camera
  • Maximum Frame Rate: 30 to 60
  • Camera Function: Still; Video
  • Performance Features: Progressive Scan
Semi-Board Progressive Scan Raw Digital Output Camera -- STC-B152A
from Sentech America

The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System. Progressive. Scanning Method. Full... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Maximum Frame Rate: 15 to 19
USB 2.0 CCD Board Camera -- STC-SB133USB-B
from Sentech America

The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Maximum Frame Rate: 22