12 bits Board Cameras
from Sentech America
The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]
- Resolution: 8 bits; 10 bits; 12 bits
- Monochrome / Color: Monochrome
- Camera Function: Still; Video
- Imaging Technology: CCD Camera
from Smartmore Corporation Limited
When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing... [See More]
- Resolution: 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Smartmore Corporation Limited
This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Smart Camera
from Smartmore Corporation Limited
The camera is a 10 Gigabit network camera based on optical fiber transmission, with a transmission bandwidth of 10Gbit/s and 43 million pixels. High speed of 17FPS at full resolution. - Support 43 million/17FPS, 25 million/40FPS;. - 10Gbit bandwidth;. - Optical fiber 20 kilometers transmission,... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Horizontal Resolution: 7912
from Smartmore Corporation Limited
This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]
- Resolution: 8 bits; 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Smartmore Corporation Limited
This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]
- Resolution: 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
from Smartmore Corporation Limited
This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]
- Resolution: 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Smart Camera
from Smartmore Corporation Limited
This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard protocol and is compatible with... [See More]
- Resolution: 12 bits
- Imaging Technology: CMOS Camera
- Camera Function: Video
- Horizontal Resolution: 1224 to 2448
from Smartmore Corporation Limited
Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than line scan cameras. Due to... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Smartmore Corporation Limited
This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system... [See More]
- Resolution: 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Smartmore Corporation Limited
The product concept of USB3.0 frame color series cameras is: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. Helps you easily integrate the camera into your system. It is especially suitable for applications that have strict requirements on stability,... [See More]
- Resolution: 12 bits
- Imaging Technology: CMOS Camera
- Camera Function: Video
- Horizontal Resolution: 1280 to 3072