High Definition Board Cameras

21 Results
13MP Camera for i.MX8 Processors -- e-CAM131_CUiMX8
from e-con Systems™ Inc

e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
13MP Jetson™ TX2/TX1 Camera Board -- e-CAM130_CUTX1
from e-con Systems™ Inc

Houses e-CAM130_CUMI1820_MOD - 13MP AR1820HS Color Camera Module. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2/TX1 Development Kit. Leverages the 4-lane CSI-2 interface for maximum frame rate across all resolutions. Maximum Image... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
3.4 MP Autofocus USB Camera with Liquid Lens -- See3CAM_30
from e-con Systems™ Inc

Tags: 1080p Cameras | Autofocus Cameras. Overview. See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi ® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour camera with S-mount... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
3.4 MP Google Coral Camera -- e-CAM30_CUCRL
from e-con Systems™ Inc

Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder. Multi board solution. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to Google Coral development board. Frame Rate: Resolutions - UYVY. VGA - 60 fps. HD (720p) - 60 fps. Full HD (1080p) - 60 fps. [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
3.4 MP NVIDIA® Jetson™ TX2/TX1 Camera Board -- e-CAM30_CUTX1
from e-con Systems™ Inc

Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2/TX1 Development Kit. Leverages the 4-lane CSI-2 interface for streaming. Maximum Image Transfer Rate. - UYVY. VGA... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
4K Camera board for i.MX8 Mini -- e-CAM130_iMX8M
from e-con Systems™ Inc

Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13.0 MP Autofocus MIPI Camera Module. Plugs directly in to the Variscite's DART-MX8M/DART-MX8M-MINI Evaluation Kit. High speed 4-lane MIPI CSI-2 interface to connect with the i.MX8M/i.MX8M MINI CPU. Maximum Image Transfer Rate. Resolutions -... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
4K MIPI NVIDIA® Jetson™ TX2/TX1 Camera Board -- e-CAM131_CUTX2
from e-con Systems™ Inc

Houses e-CAM131_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 and TX1 Developer Kit. Maximum Image Transfer Rate. Resolutions - Uncompressed YUV422. VGA - 120 fps. HD (720p)... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
4K Monochrome Camera for Raspberry Pi -- e-CAM131_CURB
from e-con Systems™ Inc

e-CAM131_CURB is a high performance 13 MP monochrome camera solution for Raspberry Pi 4. The e-CAM131_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi high resolution camera is based on the 1/3.2" AR1335M CMOS image sensor... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
4K Multi-Camera System (TRICAM) -- e-CAM130A_TRICUTX2
from e-con Systems™ Inc

Houses e-CAM137A_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 Developer Kit. Maximum Image Transfer Rate. Resolutions - YUV 422. Sync Mode Async Mode. VGA - 30 fps 100 fps. [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
4K USB Camera -- See3CAM_CU135
from e-con Systems™ Inc

Tags: 4K Cameras | Enclosure Cameras. Share the product link. Share the product link. Share the product link. Share the product link. Overview. See3CAM_CU135 is a 13MP fixed focus board camera with good low light performance and iHDR support. This 4K USB camera is based on 1/3.2" AR1335 CMOS image... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
5.0 MP camera for Qualcomm DragonBoard 820C -- e-CAM51_CU96
from e-con Systems™ Inc

Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs into 96Boards compliant Qualcomm DragonBoard 820c board. Frame Rate: Streams Full HD @ 60 fps , 5MP @ 30 fps & HD @ 70fps. Linux camera driver (V4L2)... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
5MP USB Camera Module -- e-CAM51_USB
from e-con Systems™ Inc

Tags: USB 2.0 Cameras. Overview. e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio Class 1.0 Standard. So, video streaming through UVC and audio streaming... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
AR0821 4K HDR Cameras for Jetson AGX Xavier™ -- e-CAM81_CUXVR
from e-con Systems™ Inc

e-CAM81_CUXVR is a multi-camera solution for the NVIDIA ® Jetson AGX Xavier ™ development kit. This 4K HDR camera has up to four 8 MP camera boards connected to the host using a 4-Lane MIPI CSI-2 interface. Each camera is based on the 1/1.7" AR0821 image sensor from onsemi ® and has... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Auto Focus Camera for i.MX8 Processors -- e-CAM133_iMX8
from e-con Systems™ Inc

e-CAM133_iMX8 is a 13MP auto focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Four Synchronized 4K Cameras for NVIDIA® Jetson AGX Xavier™ -- e-CAM130A_CUXVR
from e-con Systems™ Inc

Houses e-CAM137A_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson AGX Xavier ™ development kit. Maximum Image Transfer Rate. Resolutions - YUV 422. Sync Mode Async Mode. VGA (640 x... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Full HD GMSL2 HDR Camera for Connect Tech's Jetson AGX Xavier™ Rogue Carrier Board
from e-con Systems™ Inc

Key Features. Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder. 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to Connect Tech's Rogue Carrier Board. Gigabit Multimedia Serial Link 2 (GMSL2) interface with IP67 certified FAKRA connector design. IP67... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
HDR GMSL2 multi-camera solution for Connect Tech's Jetson AGX Xavier™ Rogue Carrier Board
from e-con Systems™ Inc

Key Features. Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters). 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson AGX Xavier ™ Developer Kit. Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector. [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
HDR GMSL2 multi-camera solution for Connect Tech's Rudi-AGX Embedded System
from e-con Systems™ Inc

Key Features. Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters). 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ™ Jetson AGX Xavier ™ Developer Kit. Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector. [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Multiple 4-lane Global Shutter camera solution for Jetson Xavier™ NX FLOYD carrier board
from e-con Systems™ Inc

e-con Systems has partnered with Diamond Systems to offer e ‑CAM25_CUNX, a multiple 4-lane colour global shutter camera solution for the Jetson Xavier ™ NX FLOYD carrier board. e-CAM25_CUNX is a 2.3 MP colour global shutter camera module based on the AR0234 sensor from onsemi ®. [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Raspberry Pi 4K Camera -- e-CAM130_CURB
from e-con Systems™ Inc

e-CAM130_CURB, is a high performance, 13 MP fixed focus 4K camera solution for Raspberry Pi 4. The e-CAM130_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi High Resolution camera is based on 1/3.2 ” AR1335 CMOS image... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Six Synchronized Full HD Cameras for NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 -- e-CAM30A_HEXCUTX2
from e-con Systems™ Inc

Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder. e-CAM130_TRICUTX2_ADAPTOR - Adaptor board to connect six 2-Lane MIPI CSI interface cameras. High-speed 2-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson AGX Xavier ™/Jetson ™... [See More]

  • Performance Features: High Definition
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera