NTSC Board Cameras
from Sentech America
The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution). Scanning System. 2:1 Interlace. [See More]
- Format / Output: NTSC
- Monochrome / Color: Color
- Camera Function: Still; Video
- Imaging Technology: CCD Camera
from First Sensor AG
These analog cameras with a screw thread are especially designed for mobile video surveillance applications. A programmable interface allows individual settings of brightness adaptation and mirror functions. In addition, the rugged housings withstand the toughest conditions. [See More]
- Format / Output: NTSC; PAL
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Sentech America
The STC-635 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/3 ” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three different back... [See More]
- Format / Output: NTSC
- Monochrome / Color: Color
- Camera Function: Still; Video
- Imaging Technology: CCD Camera